M-850KWAH -- WEATHER-RESISTANT HEXAPOD FOR ASTRONOMY
PI (Physik Instrumente) L.P.Weather-Resistant Hexapod for AstronomyM-850KWAH
Description
Load Capacity to 750 N
Unidirectional Repeatability to 5 µm
Clear Aperture ø 420 mm
Drive: Brushless Motors
Correspond to protection class IP 64
Corrosion Protection
PI (Physik Instrumente) L.P.
Done
Request a Quote
Email Supplier
Description
Load Capacity to 750 N
Unidirectional Repeatability to 5 µm
Clear Aperture ø 420 mm
Drive: Brushless Motors
Correspond to protection class IP 64
Corrosion Protection
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The M-850KWAH is a weather-resistant hexapod designed for precision six-axis positioning in outdoor astronomy applications, featuring a clear aperture of 420 mm, a maximum load capacity of 75 kg, and unidirectional repeatability of 5 μm. It is driven by brushless motors and meets protection class IP 64 with corrosion protection. The unit measures 580 mm in external diameter and 357 mm in height, weighing 46 kg, with travel ranges of ±10 mm in X, ±11 mm in Y, and ±16 mm in Z. It is rated for 2 million cycles and engineered for operation at elevations up to 5,000 m.
Datasheet Summary Powered by GS/AI
The M-850KWAH is a weather-resistant hexapod designed for precision six-axis positioning in outdoor astronomy applications, featuring a clear aperture of 420 mm, a maximum load capacity of 75 kg, and unidirectional repeatability of 5 μm. It is driven by brushless motors and meets protection class IP 64 with corrosion protection. The unit measures 580 mm in external diameter and 357 mm in height, weighing 46 kg, with travel ranges of ±10 mm in X, ±11 mm in Y, and ±16 mm in Z. It is rated for 2 million cycles and engineered for operation at elevations up to 5,000 m.
Load Capacity to 750 N
Unidirectional Repeatability to 5 µm
Clear Aperture ø 420 mm
Drive: Brushless Motors
Correspond to protection class IP 64
Corrosion Protection