PI (Physik Instrumente) L.P. 6-Axis Hexapod H-840

Description
The H-824 is available in standard and vacuum compatible version. Six Degrees of Freedom (XYZ, Pitch, Roll, Yaw) Vacuum Compatible Versions Load Capacity 10 kg Travel Ranges to 45 mm (linear), 25° (rotation) 7 Nanometer Resolution 300 Nanometer Min. Incremental Motion Repeatability ±0.5 Micron Very Compact Design Self Locking to 10 kg
Request a Quote Datasheet
Description
The H-824 is available in standard and vacuum compatible version. Six Degrees of Freedom (XYZ, Pitch, Roll, Yaw) Vacuum Compatible Versions Load Capacity 10 kg Travel Ranges to 45 mm (linear), 25° (rotation) 7 Nanometer Resolution 300 Nanometer Min. Incremental Motion Repeatability ±0.5 Micron Very Compact Design Self Locking to 10 kg
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
6-Axis Hexapod - H-840 - PI (Physik Instrumente) L.P.
Shrewsbury, MA, United States
6-Axis Hexapod
H-840
6-Axis Hexapod H-840
The H-824 is available in standard and vacuum compatible version. Six Degrees of Freedom (XYZ, Pitch, Roll, Yaw) Vacuum Compatible Versions Load Capacity 10 kg Travel Ranges to 45 mm (linear), 25° (rotation) 7 Nanometer Resolution 300 Nanometer Min. Incremental Motion Repeatability ±0.5 Micron Very Compact Design Self Locking to 10 kg

The H-824 is available in standard and vacuum compatible version.

  • Six Degrees of Freedom (XYZ, Pitch, Roll, Yaw)
  • Vacuum Compatible Versions
  • Load Capacity 10 kg
  • Travel Ranges to 45 mm (linear), 25° (rotation)
  • 7 Nanometer Resolution
  • 300 Nanometer Min. Incremental Motion
  • Repeatability ±0.5 Micron
  • Very Compact Design
  • Self Locking to 10 kg
Supplier's Site Datasheet

Technical Specifications

  PI (Physik Instrumente) L.P.
Product Category Robots
Product Number H-840
Product Name 6-Axis Hexapod
Robot Type Parallel Robot (Delta/Hexapod)
Drive System Electric
Industry / Application Research and Industry; for Tool Control, Life Sciences, Micromanufacturing
# of Axes 6 #
Load Capacity 30 kg (66.15 lbs)
Unlock Full Specs
to access all available technical data

Similar Products

6-Axis Miniature Hexapod - H-810 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Robot Type Parallel Robot (Delta/Hexapod)
Drive System Electric
Industry / Application Research and Industry; For Micromanipulation, Biotechnology, Tool Control
View Details
Piezo Hexapod - P-915KWEF - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Robot Type Parallel Robot (Delta/Hexapod)
Drive System Electric
Industry / Application Dynamic Optimization of Axial Runout, Eccentricity and Evenness of Rotation Stages; Vibration Insulation, Fine Adjustment
View Details
Miniature Hexapod - H-811.x2IHP - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Robot Type Parallel Robot (Delta/Hexapod)
Drive System Electric
# of Axes 6 #
View Details
Hexapod, Vacuum - HP-450 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Robot Type Parallel Robot (Delta/Hexapod)
Drive System Electric
Industry / Application Medical / Pharmaceutical; Vacuum Application, Antenna Positioning, Medical Research, Optical Systems, Synchrotron Setups
View Details