PI (Physik Instrumente) L.P. Hexapod, Vacuum HP-450

Description
The HP-430 Hexapod system can perform motions in all six degrees of freedom. Due to the parallel kinematic design architecture, the system can achieve a much higher stiffness than a conventional stages stack. Typical Hexapod applications including antenna positioning, medical research, optical systems and synchrotron setups. An optimized design ensures maximum system stiffness and spatial resolutions up to 0.5 μm. Vacuum versions are available on request. The system use a Delta-Tau controller includes advanced algorithms for inverse kinematic transformations within a user-friendly software package. Key Features Vacuum up to 10-9 hPa Six axes Parallel Kinematic System Travel ranges linear ( X,Y,Z ) 50x50x30 mm Travel ranges rotation Rx, Ry 20°, Rz 40° Maximum speed 1 mm/sec Pivot Point can be set by the customer Load capacity central ( Fx; Fy ) 30 kg / ( Fz ) 50 kg
Request a Quote
Description
The HP-430 Hexapod system can perform motions in all six degrees of freedom. Due to the parallel kinematic design architecture, the system can achieve a much higher stiffness than a conventional stages stack. Typical Hexapod applications including antenna positioning, medical research, optical systems and synchrotron setups. An optimized design ensures maximum system stiffness and spatial resolutions up to 0.5 μm. Vacuum versions are available on request. The system use a Delta-Tau controller includes advanced algorithms for inverse kinematic transformations within a user-friendly software package. Key Features Vacuum up to 10-9 hPa Six axes Parallel Kinematic System Travel ranges linear ( X,Y,Z ) 50x50x30 mm Travel ranges rotation Rx, Ry 20°, Rz 40° Maximum speed 1 mm/sec Pivot Point can be set by the customer Load capacity central ( Fx; Fy ) 30 kg / ( Fz ) 50 kg
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hexapod, Vacuum - HP-450 - PI (Physik Instrumente) L.P.
Shrewsbury, MA, United States
Hexapod, Vacuum
HP-450
Hexapod, Vacuum HP-450
The HP-430 Hexapod system can perform motions in all six degrees of freedom. Due to the parallel kinematic design architecture, the system can achieve a much higher stiffness than a conventional stages stack. Typical Hexapod applications including antenna positioning, medical research, optical systems and synchrotron setups. An optimized design ensures maximum system stiffness and spatial resolutions up to 0.5 μm. Vacuum versions are available on request. The system use a Delta-Tau controller includes advanced algorithms for inverse kinematic transformations within a user-friendly software package. Key Features Vacuum up to 10-9 hPa Six axes Parallel Kinematic System Travel ranges linear ( X,Y,Z ) 50x50x30 mm Travel ranges rotation Rx, Ry 20°, Rz 40° Maximum speed 1 mm/sec Pivot Point can be set by the customer Load capacity central ( Fx; Fy ) 30 kg / ( Fz ) 50 kg

The HP-430 Hexapod system can perform motions in all six degrees of freedom. Due to the parallel kinematic design architecture, the system can achieve a much higher stiffness than a conventional stages stack. Typical Hexapod applications including antenna positioning, medical research, optical systems and synchrotron setups. An optimized design ensures maximum system stiffness and spatial resolutions up to 0.5 μm. Vacuum versions are available on request. The system use a Delta-Tau controller includes advanced algorithms for inverse kinematic transformations within a user-friendly software package.

Key Features

  • Vacuum up to 10-9 hPa
  • Six axes Parallel Kinematic System
  • Travel ranges linear ( X,Y,Z ) 50x50x30 mm
  • Travel ranges rotation Rx, Ry 20°, Rz 40°
  • Maximum speed 1 mm/sec
  • Pivot Point can be set by the customer
  • Load capacity central ( Fx; Fy ) 30 kg / ( Fz ) 50 kg
Supplier's Site

Technical Specifications

  PI (Physik Instrumente) L.P.
Product Category Robots
Product Number HP-450
Product Name Hexapod, Vacuum
Robot Type Parallel Robot (Delta/Hexapod)
Drive System Electric
Industry / Application Medical / Pharmaceutical; Vacuum Application, Antenna Positioning, Medical Research, Optical Systems, Synchrotron Setups
# of Axes 6 #
Load Capacity 30.59 kg (67.44 lbs)
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Hexapod - H-811.x2IHP - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Robot Type Parallel Robot (Delta/Hexapod)
Drive System Electric
# of Axes 6 #
View Details
Vacuum-Compatible High-Load Hexapod - M-850K - PI (Physik Instrumente) L.P.
Specs
Robot Type Parallel Robot (Delta/Hexapod)
Drive System Electric
# of Axes 6 #
View Details
6-Axis Motion Hexapod Mini Robot - H-811.S2 - PI (Physik Instrumente) L.P.
Specs
Robot Type Parallel Robot (Delta/Hexapod)
Drive System Electric
Industry / Application Research and Industry, Test Systems
View Details
SpaceFAB Hexapod - SF-2500 LS - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Robot Type Parallel Robot (Delta/Hexapod)
Drive System Electric
# of Axes 6 #
View Details