PI (Physik Instrumente) L.P. Hybrid Gantry XY / XYZ Stage A-341

Description
300x300 to 500x1000mm XY travel 10kg load Absolute encoders, 1nm resolution Z-Stage options: linear motors or ball screws Dynamic error mapping 2m/sec max velocity (cross axis)
Request a Quote Datasheet
Description
300x300 to 500x1000mm XY travel 10kg load Absolute encoders, 1nm resolution Z-Stage options: linear motors or ball screws Dynamic error mapping 2m/sec max velocity (cross axis)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hybrid Gantry XY / XYZ Stage - A-341 - PI (Physik Instrumente) L.P.
Shrewsbury, MA, United States
Hybrid Gantry XY / XYZ Stage
A-341
Hybrid Gantry XY / XYZ Stage A-341
300x300 to 500x1000mm XY travel 10kg load Absolute encoders, 1nm resolution Z-Stage options: linear motors or ball screws Dynamic error mapping 2m/sec max velocity (cross axis)
  • 300x300 to 500x1000mm XY travel
  • 10kg load
  • Absolute encoders, 1nm resolution
  • Z-Stage options: linear motors or ball screws
  • Dynamic error mapping
  • 2m/sec max velocity (cross axis)
Supplier's Site Datasheet
PIglide HGS Hybrid Gantry System - A-341 - PI (Physik Instrumente) L.P.
Shrewsbury, MA, United States
PIglide HGS Hybrid Gantry System
A-341
PIglide HGS Hybrid Gantry System A-341
The A-341 PIglide HGS hybrid gantry system was developed for applications that require overhead motion and long travel ranges. The A-341 hybrid gantry has a unique hybrid guide design. The bridge axis is equipped with a friction-free guide with air bearings that allow exact control of velocity as well as outstanding repeatability and straightness. The guide with air bearings considerably reduces particle emission over the workspace. The gantry axis is equipped with recirculating ball bearing guides on both sides for robustness and precision in limited installation space. This combination of different guide technologies means that the A-341 hybrid gantry is ideally suited to applications that are based on the step-and-scan principle and at the same time, require a compact design. The A-341 is coupled with industry-leading controllers and drive modules from ACS that offer superior servo performance, advanced control algorithms to improve dynamic performance and error compensation, and a wide suite of software development tools. PIMag® magnetic direct drive3-phase magnetic direct drives do not use mechanical components in the drivetrain, they transmit the drive force to the motion platform directly and without friction. The drives reach high velocities and accelerations. Ironless motors are particularly suitable for positioning tasks with the highest demands on precision because there is no undesirable interaction with the permanent magnets. This allows smooth running even at the lowest velocities and at the same time, there is no vibration at high velocities. Nonlinearity in control behavior is avoided and any position can be controlled easily. The drive force can be set freely.

The A-341 PIglide HGS hybrid gantry system was developed for applications that require overhead motion and long travel ranges. The A-341 hybrid gantry has a unique hybrid guide design. The bridge axis is equipped with a friction-free guide with air bearings that allow exact control of velocity as well as outstanding repeatability and straightness. The guide with air bearings considerably reduces particle emission over the workspace. The gantry axis is equipped with recirculating ball bearing guides on both sides for robustness and precision in limited installation space. This combination of different guide technologies means that the A-341 hybrid gantry is ideally suited to applications that are based on the step-and-scan principle and at the same time, require a compact design. The A-341 is coupled with industry-leading controllers and drive modules from ACS that offer superior servo performance, advanced control algorithms to improve dynamic performance and error compensation, and a wide suite of software development tools. PIMag® magnetic direct drive3-phase magnetic direct drives do not use mechanical components in the drivetrain, they transmit the drive force to the motion platform directly and without friction. The drives reach high velocities and accelerations. Ironless motors are particularly suitable for positioning tasks with the highest demands on precision because there is no undesirable interaction with the permanent magnets. This allows smooth running even at the lowest velocities and at the same time, there is no vibration at high velocities. Nonlinearity in control behavior is avoided and any position can be controlled easily. The drive force can be set freely.

Supplier's Site Datasheet

Technical Specifications

  PI (Physik Instrumente) L.P. PI (Physik Instrumente) L.P.
Product Category Multi-axis Positioning Systems Multi-axis Positioning Systems
Product Number A-341 A-341
Product Name Hybrid Gantry XY / XYZ Stage PIglide HGS Hybrid Gantry System
Axis Configuration X-Y Axes; X-Y-Z Axes X-Y Axes
Stroke or X-Axis Travel 11.81 inch (300 mm) 11.81 to 19.69 inch (300 to 500 mm)
Y-Axis Travel 19.69 inch (500 mm) 11.81 to 39.37 inch (300 to 1000 mm)
Z-Axis Travel 29.53 to 39.37 inch (750 to 1000 mm)
Rated Speed 78.74 in/sec (120 m/min)
Unlock Full Specs
to access all available technical data

Similar Products

Compact Piezo Tip/Tilt Platform - S-335 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Axis Configuration Tip/Tilt Axes
Drive Type Piezoceramic
View Details
Compact Linear Stage - M-110 • M-111 • M-112 - PI (Physik Instrumente) L.P.
Specs
Stroke or X-Axis Travel 0.1969 to 0.9843 inch (5 to 25 mm)
Rated Speed 0.0394 to 0.0787 in/sec (0.0600 to 0.1200 m/min)
Drive Type Ball Screw; Belt Drive; Gear Drive
View Details
Low-Profile XY Stage with Ultrasonic Linear Motors - U-751 / M-686 - PI (Physik Instrumente) L.P.
Specs
Axis Configuration X-Y Axes
Stroke or X-Axis Travel 0.9843 inch (25 mm)
Y-Axis Travel 0.9843 inch (25 mm)
View Details
Planar Scanner with Air Bearing - A-322 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Axis Configuration X-Y Axes
Stroke or X-Axis Travel 13.78 inch (350 mm)
Y-Axis Travel 19.69 inch (500 mm)
View Details