PI (Physik Instrumente) L.P. XYZ Piezo Nanopositioner P-733.3

Description
High-Precision XYZ Scanner with Aperture Travel ranges to 100 µm × 100 µm in X, Y and to 10 µm in Z Resolution to 0.1 nm due to capacitive sensors High velocity versions with direct drive Ultrahigh vacuum-compatible and nonmagnetic versions on request Parallel kinematics for higher accuracy and dynamics Parallel metrology for active compensation of guiding errors Zero-play, high-precision flexure guide system Clear aperture for transmitted-light applications Application fields Scanning microscopy Confocal microscopy Mask/wafer positioning Surface measuring technology Nanoimprinting Micromanipulation Image processing / stabilization Nanopositioning with high flatness and straightness of motion Outstanding lifetime thanks to PICMA® piezo actuators The PICMA® piezo actuators are all-ceramic insulated. This protects them against humidity and failure resulting from an increase in leakage current. PICMA® actuators offer an up to ten times longer lifetime than conventional polymer-insulated actuators. 100 billion cycles without a single failure are proven. Subnanometer resolution with capacitive sensors Capacitive sensors measure with subnanometer resolution without contacting. They guarantee excellent linearity of motion, long-term stability, and a bandwidth in the kHz range. High guiding accuracy due to zero-play flexure guides Flexure guides are free of maintenance, friction, and wear, and do not require lubrication. Their stiffness allows high load capacity and they are insensitive to shock and vibration. They work in a wide temperature range. Automatic configuration and fast component exchange Mechanics and controllers can be combined as required and exchanged quickly. All servo and linearization parameters are stored in the ID chip of the D-sub connector of the mechanics. The autocalibration function of the digital controllers uses this data each time the controller is switched on. High tracking accuracy in the nanometer range due to parallel position measuring All degrees of freedom are measured against a single fixed reference. Undesired crosstalk between axes can be actively compensated (active guiding) in real time (depending on the bandwidth). High tracking accuracy is achieved in the nanometer range even in dynamic operation.
Request a Quote Datasheet
Description
High-Precision XYZ Scanner with Aperture Travel ranges to 100 µm × 100 µm in X, Y and to 10 µm in Z Resolution to 0.1 nm due to capacitive sensors High velocity versions with direct drive Ultrahigh vacuum-compatible and nonmagnetic versions on request Parallel kinematics for higher accuracy and dynamics Parallel metrology for active compensation of guiding errors Zero-play, high-precision flexure guide system Clear aperture for transmitted-light applications Application fields Scanning microscopy Confocal microscopy Mask/wafer positioning Surface measuring technology Nanoimprinting Micromanipulation Image processing / stabilization Nanopositioning with high flatness and straightness of motion Outstanding lifetime thanks to PICMA® piezo actuators The PICMA® piezo actuators are all-ceramic insulated. This protects them against humidity and failure resulting from an increase in leakage current. PICMA® actuators offer an up to ten times longer lifetime than conventional polymer-insulated actuators. 100 billion cycles without a single failure are proven. Subnanometer resolution with capacitive sensors Capacitive sensors measure with subnanometer resolution without contacting. They guarantee excellent linearity of motion, long-term stability, and a bandwidth in the kHz range. High guiding accuracy due to zero-play flexure guides Flexure guides are free of maintenance, friction, and wear, and do not require lubrication. Their stiffness allows high load capacity and they are insensitive to shock and vibration. They work in a wide temperature range. Automatic configuration and fast component exchange Mechanics and controllers can be combined as required and exchanged quickly. All servo and linearization parameters are stored in the ID chip of the D-sub connector of the mechanics. The autocalibration function of the digital controllers uses this data each time the controller is switched on. High tracking accuracy in the nanometer range due to parallel position measuring All degrees of freedom are measured against a single fixed reference. Undesired crosstalk between axes can be actively compensated (active guiding) in real time (depending on the bandwidth). High tracking accuracy is achieved in the nanometer range even in dynamic operation.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
XYZ Piezo Nanopositioner - P-733.3 - PI (Physik Instrumente) L.P.
Shrewsbury, MA, United States
XYZ Piezo Nanopositioner
P-733.3
XYZ Piezo Nanopositioner P-733.3
High-Precision XYZ Scanner with Aperture Travel ranges to 100 µm × 100 µm in X, Y and to 10 µm in Z Resolution to 0.1 nm due to capacitive sensors High velocity versions with direct drive Ultrahigh vacuum-compatible and nonmagnetic versions on request Parallel kinematics for higher accuracy and dynamics Parallel metrology for active compensation of guiding errors Zero-play, high-precision flexure guide system Clear aperture for transmitted-light applications Application fields Scanning microscopy Confocal microscopy Mask/wafer positioning Surface measuring technology Nanoimprinting Micromanipulation Image processing / stabilization Nanopositioning with high flatness and straightness of motion Outstanding lifetime thanks to PICMA® piezo actuators The PICMA® piezo actuators are all-ceramic insulated. This protects them against humidity and failure resulting from an increase in leakage current. PICMA® actuators offer an up to ten times longer lifetime than conventional polymer-insulated actuators. 100 billion cycles without a single failure are proven. Subnanometer resolution with capacitive sensors Capacitive sensors measure with subnanometer resolution without contacting. They guarantee excellent linearity of motion, long-term stability, and a bandwidth in the kHz range. High guiding accuracy due to zero-play flexure guides Flexure guides are free of maintenance, friction, and wear, and do not require lubrication. Their stiffness allows high load capacity and they are insensitive to shock and vibration. They work in a wide temperature range. Automatic configuration and fast component exchange Mechanics and controllers can be combined as required and exchanged quickly. All servo and linearization parameters are stored in the ID chip of the D-sub connector of the mechanics. The autocalibration function of the digital controllers uses this data each time the controller is switched on. High tracking accuracy in the nanometer range due to parallel position measuring All degrees of freedom are measured against a single fixed reference. Undesired crosstalk between axes can be actively compensated (active guiding) in real time (depending on the bandwidth). High tracking accuracy is achieved in the nanometer range even in dynamic operation.

High-Precision XYZ Scanner with Aperture

  • Travel ranges to 100 µm × 100 µm in X, Y and to 10 µm in Z
  • Resolution to 0.1 nm due to capacitive sensors
  • High velocity versions with direct drive
  • Ultrahigh vacuum-compatible and nonmagnetic versions on request
  • Parallel kinematics for higher accuracy and dynamics
  • Parallel metrology for active compensation of guiding errors
  • Zero-play, high-precision flexure guide system
  • Clear aperture for transmitted-light applications

Application fields

  • Scanning microscopy
  • Confocal microscopy
  • Mask/wafer positioning
  • Surface measuring technology
  • Nanoimprinting
  • Micromanipulation
  • Image processing / stabilization
  • Nanopositioning with high flatness and straightness of motion

Outstanding lifetime thanks to PICMA® piezo actuators

The PICMA® piezo actuators are all-ceramic insulated. This protects them against humidity and failure resulting from an increase in leakage current. PICMA® actuators offer an up to ten times longer lifetime than conventional polymer-insulated actuators. 100 billion cycles without a single failure are proven.

Subnanometer resolution with capacitive sensors

Capacitive sensors measure with subnanometer resolution without contacting. They guarantee excellent linearity of motion, long-term stability, and a bandwidth in the kHz range.

High guiding accuracy due to zero-play flexure guides

Flexure guides are free of maintenance, friction, and wear, and do not require lubrication. Their stiffness allows high load capacity and they are insensitive to shock and vibration. They work in a wide temperature range.

Automatic configuration and fast component exchange

Mechanics and controllers can be combined as required and exchanged quickly. All servo and linearization parameters are stored in the ID chip of the D-sub connector of the mechanics. The autocalibration function of the digital controllers uses this data each time the controller is switched on.

High tracking accuracy in the nanometer range due to parallel position measuring

All degrees of freedom are measured against a single fixed reference. Undesired crosstalk between axes can be actively compensated (active guiding) in real time (depending on the bandwidth). High tracking accuracy is achieved in the nanometer range even in dynamic operation.

Supplier's Site Datasheet

Technical Specifications

  PI (Physik Instrumente) L.P.
Product Category Linear Slides and Linear Stages
Product Number P-733.3
Product Name XYZ Piezo Nanopositioner
Axis Configuration X-Y-Z Axes
Unlock Full Specs
to access all available technical data

Similar Products

PILine® XY Stage System with Controller and Joystick - U-781 - PI (Physik Instrumente) L.P.
Specs
Axis Configuration X-Y Open Frame
Stroke or X-Axis Travel 5.04 inch (128 mm)
Y-Axis Travel 3.39 inch (86 mm)
View Details
Planar Scanner with Air Bearing - A-322 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Axis Configuration X-Y Axes
Stroke or X-Axis Travel 13.78 inch (350 mm)
Y-Axis Travel 19.69 inch (500 mm)
View Details
6-Axis Hexapod - H-840.G2IHP - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Axis Configuration X-Y-Z Axes
Stroke or X-Axis Travel 0.5906 to 1.97 inch (15 to 50 mm)
Y-Axis Travel 1.97 inch (50 mm)
View Details
XY(Z) Piezo Nanopositioning Stage - P-733.2 - PI (Physik Instrumente) L.P.
Specs
Axis Configuration X-Y Open Frame; X-Y-Z Axes
Stroke or X-Axis Travel 0.0012 to 0.0045 inch (0.0300 to 0.1150 mm)
Y-Axis Travel 0.0012 to 0.0045 inch (0.0300 to 0.1150 mm)
View Details