PI (Physik Instrumente) L.P. Planar Scanner with Air Bearing A-311

Description
The PIglide IS planar XY air-bearing stage is a low profile, high precision alternative to stacked XY stages. The fully preloaded air bearing puck floats in both X and Y directions on a common base, providing smooth, frictionless motion. Ideal for inspection, laser marking, microscopy, scanning, and other precision motion applications. The efficient, compact design saves space in tight machine designs. Ironless linear motors provide smooth motion with no cogging or attractive forces. Optical linear encoders provide position feedback information down to 1nm, depending on interpolation. The PIglide IS can be coupled with a variety of industry-leading digital controls and drives that offer advanced algorithms to improve dynamic performance and error compensation and a wide suite of software development tools. Planar XY Travel to 200mm Load to 15kg Velocity to 1m/s, Acceleration to 1g Straightness/Flatnes s to 0.25µm
Request a Quote Datasheet
Description
The PIglide IS planar XY air-bearing stage is a low profile, high precision alternative to stacked XY stages. The fully preloaded air bearing puck floats in both X and Y directions on a common base, providing smooth, frictionless motion. Ideal for inspection, laser marking, microscopy, scanning, and other precision motion applications. The efficient, compact design saves space in tight machine designs. Ironless linear motors provide smooth motion with no cogging or attractive forces. Optical linear encoders provide position feedback information down to 1nm, depending on interpolation. The PIglide IS can be coupled with a variety of industry-leading digital controls and drives that offer advanced algorithms to improve dynamic performance and error compensation and a wide suite of software development tools. Planar XY Travel to 200mm Load to 15kg Velocity to 1m/s, Acceleration to 1g Straightness/Flatnes s to 0.25µm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Planar Scanner with Air Bearing - A-311 - PI (Physik Instrumente) L.P.
Shrewsbury, MA, United States
Planar Scanner with Air Bearing
A-311
Planar Scanner with Air Bearing A-311
The PIglide IS planar XY air-bearing stage is a low profile, high precision alternative to stacked XY stages. The fully preloaded air bearing puck floats in both X and Y directions on a common base, providing smooth, frictionless motion. Ideal for inspection, laser marking, microscopy, scanning, and other precision motion applications. The efficient, compact design saves space in tight machine designs. Ironless linear motors provide smooth motion with no cogging or attractive forces. Optical linear encoders provide position feedback information down to 1nm, depending on interpolation. The PIglide IS can be coupled with a variety of industry-leading digital controls and drives that offer advanced algorithms to improve dynamic performance and error compensation and a wide suite of software development tools. Planar XY Travel to 200mm Load to 15kg Velocity to 1m/s, Acceleration to 1g Straightness/Flatnes s to 0.25µm

The PIglide IS planar XY air-bearing stage is a low profile, high precision alternative to stacked XY stages. The fully preloaded air bearing puck floats in both X and Y directions on a common base, providing smooth, frictionless motion. Ideal for inspection, laser marking, microscopy, scanning, and other precision motion applications. The efficient, compact design saves space in tight machine designs. Ironless linear motors provide smooth motion with no cogging or attractive forces. Optical linear encoders provide position feedback information down to 1nm, depending on interpolation.
The PIglide IS can be coupled with a variety of industry-leading digital controls and drives that offer advanced algorithms to improve dynamic performance and error compensation and a wide suite of software development tools.

  • Planar XY Travel to 200mm
  • Load to 15kg
  • Velocity to 1m/s, Acceleration to 1g
  • Straightness/Flatness to 0.25µm
Supplier's Site Datasheet

Technical Specifications

  PI (Physik Instrumente) L.P.
Product Category Linear Slides and Linear Stages
Product Number A-311
Product Name Planar Scanner with Air Bearing
Axis Configuration X-Y Axes
Stroke or X-Axis Travel 5.91 inch (150 mm)
Y-Axis Travel 5.91 inch (150 mm)
Carriage Load 3.37 lbs (1.53 kg)
Unlock Full Specs
to access all available technical data

Similar Products

PIglide AT XY Air Bearing Stage Series -  - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Axis Configuration X-Y Axes
Rated Speed 39.37 in/sec (60 m/min)
Device Type Multi-Axis Configuration
View Details
XY Positioning Stage - U-751 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Axis Configuration X-Y Axes
Stroke or X-Axis Travel 0.9843 inch (25 mm)
Y-Axis Travel 0.9843 inch (25 mm)
View Details
Compact XYZ Piezo Scanner with Digital Servo Piezo Controller System - P-616 - PI (Physik Instrumente) L.P.
Specs
Axis Configuration X-Y-Z Axes
Stroke or X-Axis Travel 0.0039 to 0.0043 inch (0.1000 to 0.1100 mm)
Y-Axis Travel 0.0039 to 0.0043 inch (0.1000 to 0.1100 mm)
View Details
PIFOC® Specimen-Focusing Z Stage - P-737 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Axis Configuration Z Axis Only
Z-Axis Travel 0.0039 to 0.0217 inch (0.1000 to 0.5500 mm)
Features Closed Loop Control
View Details