PI (Physik Instrumente) L.P. XY Piezo Nanopositioning System P-612.2

Description
Small Footprint: 60 x 60 mm 100 x 100 Micron Travel Range Resolution to 0.8 Nanometer For Cost-Sensitive Applications Clear Aperture: 20 x 20 mm PICMA ® High-Performance Multilayer Piezo Actuators Z-Stage also Available
Request a Quote
Description
Small Footprint: 60 x 60 mm 100 x 100 Micron Travel Range Resolution to 0.8 Nanometer For Cost-Sensitive Applications Clear Aperture: 20 x 20 mm PICMA ® High-Performance Multilayer Piezo Actuators Z-Stage also Available
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The P-612.2 is an XY piezo nanopositioner with a 60 mm × 60 mm footprint and 20 mm × 20 mm clear aperture, designed for cost-sensitive precision applications. It provides 100 µm × 100 µm closed-loop travel range and 0.8 nm resolution in open loop, with typ. 0.4% linearity error and ±10 nm unidirectional repeatability. Angular errors are ±10 µrad for pitch and yaw, ±50 µrad for Y-axis yaw. The system uses PICMA® piezo actuators and flexure guides for high stiffness, zero wear, and long lifetime. Resonant frequency is 400 Hz unloaded and 200 Hz with a 100 g load. Stiffness is 0.15 N/µm in X and Y. Permissible push force is 15 N, pull force 5 N. Operating temperature range is -20 to 80 °C. It includes SGS feedback, LEMO connectors, and a 1.5 m cable. Total mass is 150 g, with aluminum and steel housing.

Datasheet Summary
Powered by GS/AI

The P-612.2 is an XY piezo nanopositioner with a 60 mm × 60 mm footprint and 20 mm × 20 mm clear aperture, designed for cost-sensitive precision applications. It provides 100 µm × 100 µm closed-loop travel range and 0.8 nm resolution in open loop, with typ. 0.4% linearity error and ±10 nm unidirectional repeatability. Angular errors are ±10 µrad for pitch and yaw, ±50 µrad for Y-axis yaw. The system uses PICMA® piezo actuators and flexure guides for high stiffness, zero wear, and long lifetime. Resonant frequency is 400 Hz unloaded and 200 Hz with a 100 g load. Stiffness is 0.15 N/µm in X and Y. Permissible push force is 15 N, pull force 5 N. Operating temperature range is -20 to 80 °C. It includes SGS feedback, LEMO connectors, and a 1.5 m cable. Total mass is 150 g, with aluminum and steel housing.

Suppliers

Company
Product
Description
Supplier Links
XY Piezo Nanopositioning System - P-612.2 - PI (Physik Instrumente) L.P.
Shrewsbury, MA, United States
XY Piezo Nanopositioning System
P-612.2
XY Piezo Nanopositioning System P-612.2
Small Footprint: 60 x 60 mm 100 x 100 Micron Travel Range Resolution to 0.8 Nanometer For Cost-Sensitive Applications Clear Aperture: 20 x 20 mm PICMA ® High-Performance Multilayer Piezo Actuators Z-Stage also Available
  • Small Footprint: 60 x 60 mm
  • 100 x 100 Micron Travel Range
  • Resolution to 0.8 Nanometer
  • For Cost-Sensitive Applications
  • Clear Aperture: 20 x 20 mm
  • PICMA ® High-Performance Multilayer Piezo Actuators
  • Z-Stage also Available
Supplier's Site Datasheet

Technical Specifications

  PI (Physik Instrumente) L.P.
Product Category Multi-axis Positioning Systems
Product Number P-612.2
Product Name XY Piezo Nanopositioning System
Axis Configuration X-Y Axes
Unlock Full Specs
to access all available technical data

Similar Products

Hexapod - H-850 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Axis Configuration X-Y-Z Axes
Stroke or X-Axis Travel 1.97 inch (50 mm)
Y-Axis Travel 1.97 inch (50 mm)
View Details
Linear Air Bearing Slide, PIglide RB - A-10x - PI (Physik Instrumente) L.P.
Specs
Axis Configuration X-Y Axes
Stroke or X-Axis Travel 1.97 to 39.37 inch (50 to 1000 mm)
Y-Axis Travel 1.97 to 39.37 inch (50 to 1000 mm)
View Details
Compact Linear Stage - M-110 • M-111 • M-112 - PI (Physik Instrumente) L.P.
Specs
Stroke or X-Axis Travel 0.1969 to 0.9843 inch (5 to 25 mm)
Rated Speed 0.0394 to 0.0787 in/sec (0.0600 to 0.1200 m/min)
Drive Type Ball Screw; Belt Drive; Gear Drive
View Details
Linear Stage with the Highest Force and Precision - N-332 - PI (Physik Instrumente) L.P.
Specs
Axis Configuration X-Y Axes; X-Z Axes; X-Y-Z Axes
Stroke or X-Axis Travel 0.9843 to 1.97 inch (25 to 50 mm)
Rated Speed 0.3937 to 0.4724 in/sec (0.6000 to 0.7200 m/min)
View Details