PI (Physik Instrumente) L.P. XY Positioning Stage U-723

Description
Precision-class XY stage PILine® stages are particularly suitable for applications that require fast precision positioning. When switched off, the self-locking drive holds the position of the stage mechanically stable. Energy consumption and heat generation are therefore considerably reduced. Applications with a low duty cycle that are battery-powered or heat-sensitive benefit from these characteristics. The position of the axis is measured by an encoder and an optical reference switch allows reliable repeatable motion. The piezo motor drive principle and its electrical operation are inexpensive and can be customized. Highly accurate position measuring with incremental encoder Noncontact optical encoders measure the position directly at the platform with the greatest accuracy. Nonlinearity, mechanical play or elastic deformation have no influence on the measurement. PILine® ultrasonic piezo motors An integral part of a PILine® ultrasonic piezo motor is a piezo actuator that is preloaded against a movable, guided runner via a coupling element. The piezoceramic actuator is excited to ultrasonic oscillation by a high-frequency AC voltage between 100 and 200 kHz. Deformation of the actuator leads to periodic diagonal motion of the coupling element relative to the runner. The feed created is a few nanometers per cycle; the high frequencies lead to the high velocities. Preloading the piezoceramic actuator against the runner ensures self-locking of the drive when at rest and switched off. Fields of application Micromanipulation, automation, biotechnology, sample manipulation, sample positioning, applications with limited space, vacuum applications to 10-6 hPa (optional) Fast positioning in 2 axes Space-saving and light High guiding accuracy High sensor resolution of 10 nm Self-locking, no heat generation at rest Low-noise operation
Request a Quote Datasheet
Description
Precision-class XY stage PILine® stages are particularly suitable for applications that require fast precision positioning. When switched off, the self-locking drive holds the position of the stage mechanically stable. Energy consumption and heat generation are therefore considerably reduced. Applications with a low duty cycle that are battery-powered or heat-sensitive benefit from these characteristics. The position of the axis is measured by an encoder and an optical reference switch allows reliable repeatable motion. The piezo motor drive principle and its electrical operation are inexpensive and can be customized. Highly accurate position measuring with incremental encoder Noncontact optical encoders measure the position directly at the platform with the greatest accuracy. Nonlinearity, mechanical play or elastic deformation have no influence on the measurement. PILine® ultrasonic piezo motors An integral part of a PILine® ultrasonic piezo motor is a piezo actuator that is preloaded against a movable, guided runner via a coupling element. The piezoceramic actuator is excited to ultrasonic oscillation by a high-frequency AC voltage between 100 and 200 kHz. Deformation of the actuator leads to periodic diagonal motion of the coupling element relative to the runner. The feed created is a few nanometers per cycle; the high frequencies lead to the high velocities. Preloading the piezoceramic actuator against the runner ensures self-locking of the drive when at rest and switched off. Fields of application Micromanipulation, automation, biotechnology, sample manipulation, sample positioning, applications with limited space, vacuum applications to 10-6 hPa (optional) Fast positioning in 2 axes Space-saving and light High guiding accuracy High sensor resolution of 10 nm Self-locking, no heat generation at rest Low-noise operation
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
XY Positioning Stage - U-723 - PI (Physik Instrumente) L.P.
Shrewsbury, MA, United States
XY Positioning Stage
U-723
XY Positioning Stage U-723
Precision-class XY stage PILine® stages are particularly suitable for applications that require fast precision positioning. When switched off, the self-locking drive holds the position of the stage mechanically stable. Energy consumption and heat generation are therefore considerably reduced. Applications with a low duty cycle that are battery-powered or heat-sensitive benefit from these characteristics. The position of the axis is measured by an encoder and an optical reference switch allows reliable repeatable motion. The piezo motor drive principle and its electrical operation are inexpensive and can be customized. Highly accurate position measuring with incremental encoder Noncontact optical encoders measure the position directly at the platform with the greatest accuracy. Nonlinearity, mechanical play or elastic deformation have no influence on the measurement. PILine® ultrasonic piezo motors An integral part of a PILine® ultrasonic piezo motor is a piezo actuator that is preloaded against a movable, guided runner via a coupling element. The piezoceramic actuator is excited to ultrasonic oscillation by a high-frequency AC voltage between 100 and 200 kHz. Deformation of the actuator leads to periodic diagonal motion of the coupling element relative to the runner. The feed created is a few nanometers per cycle; the high frequencies lead to the high velocities. Preloading the piezoceramic actuator against the runner ensures self-locking of the drive when at rest and switched off. Fields of application Micromanipulation, automation, biotechnology, sample manipulation, sample positioning, applications with limited space, vacuum applications to 10-6 hPa (optional) Fast positioning in 2 axes Space-saving and light High guiding accuracy High sensor resolution of 10 nm Self-locking, no heat generation at rest Low-noise operation

Precision-class XY stage

PILine® stages are particularly suitable for applications that require fast precision positioning. When switched off, the self-locking drive holds the position of the stage mechanically stable. Energy consumption and heat generation are therefore considerably reduced. Applications with a low duty cycle that are battery-powered or heat-sensitive benefit from these characteristics. The position of the axis is measured by an encoder and an optical reference switch allows reliable repeatable motion. The piezo motor drive principle and its electrical operation are inexpensive and can be customized.

Highly accurate position measuring with incremental encoder

Noncontact optical encoders measure the position directly at the platform with the greatest accuracy. Nonlinearity, mechanical play or elastic deformation have no influence on the measurement.

PILine® ultrasonic piezo motors

An integral part of a PILine® ultrasonic piezo motor is a piezo actuator that is preloaded against a movable, guided runner via a coupling element. The piezoceramic actuator is excited to ultrasonic oscillation by a high-frequency AC voltage between 100 and 200 kHz. Deformation of the actuator leads to periodic diagonal motion of the coupling element relative to the runner. The feed created is a few nanometers per cycle; the high frequencies lead to the high velocities. Preloading the piezoceramic actuator against the runner ensures self-locking of the drive when at rest and switched off.

Fields of application

Micromanipulation, automation, biotechnology, sample manipulation, sample positioning, applications with limited space, vacuum applications to 10-6 hPa (optional)

  • Fast positioning in 2 axes
  • Space-saving and light
  • High guiding accuracy
  • High sensor resolution of 10 nm
  • Self-locking, no heat generation at rest
  • Low-noise operation
Supplier's Site Datasheet

Technical Specifications

  PI (Physik Instrumente) L.P.
Product Category Linear Slides and Linear Stages
Product Number U-723
Product Name XY Positioning Stage
Axis Configuration X-Y Axes
Stroke or X-Axis Travel 0.8661 inch (22 mm)
Y-Axis Travel 0.8661 inch (22 mm)
Rated Speed 7.87 in/sec (12 m/min)
Unlock Full Specs
to access all available technical data

Similar Products

Piezo Z Stage - P-612.Z - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Axis Configuration Z Axis Only
Z-Axis Travel 0.0039 inch (0.1000 mm)
View Details
Multi-Axis Alignment Stage for Silicon Photonics Automation - F-143 - PI (Physik Instrumente) L.P.
Specs
Axis Configuration X-Y-Z Axes
Stroke or X-Axis Travel 0.9843 inch (25 mm)
Y-Axis Travel 0.9843 inch (25 mm)
View Details
Wide-Body Linear Stage for Heavy Loads - V-827 - PI (Physik Instrumente) L.P.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 11.81 to 39.37 inch (300 to 1000 mm)
Carriage Load 331 lbs (150 kg)
View Details
PI Nano® XY & XYZ Piezo Stage for Microscopy with Controller - P-545 - PI (Physik Instrumente) L.P.
Specs
Axis Configuration X-Y Axes; X-Y-Z Axes
Stroke or X-Axis Travel 0.0079 inch (0.2000 mm)
Y-Axis Travel 0.0079 inch (0.2000 mm)
View Details