PI (Physik Instrumente) L.P. High-Precision XY Stage V-731

Description
High Travel Accuracy and Stability, Linear Motor Travel range 205 mm × 205 mm (8") Unidirectional repeatability to 0.1 µm Ironless 3-phase linear motor Velocity to 200 mm/s Incremental linear encoder with 1 nm resolution Crossed roller guides Application fields Medical industry. Laser cutting. Scanning. Biotechnology. Metrology. AOI (Automatic Optical Inspection). Laser marking.
Request a Quote Datasheet
Description
High Travel Accuracy and Stability, Linear Motor Travel range 205 mm × 205 mm (8") Unidirectional repeatability to 0.1 µm Ironless 3-phase linear motor Velocity to 200 mm/s Incremental linear encoder with 1 nm resolution Crossed roller guides Application fields Medical industry. Laser cutting. Scanning. Biotechnology. Metrology. AOI (Automatic Optical Inspection). Laser marking.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High-Precision XY Stage - V-731 - PI (Physik Instrumente) L.P.
Shrewsbury, MA, United States
High-Precision XY Stage
V-731
High-Precision XY Stage V-731
High Travel Accuracy and Stability, Linear Motor Travel range 205 mm × 205 mm (8") Unidirectional repeatability to 0.1 µm Ironless 3-phase linear motor Velocity to 200 mm/s Incremental linear encoder with 1 nm resolution Crossed roller guides Application fields Medical industry. Laser cutting. Scanning. Biotechnology. Metrology. AOI (Automatic Optical Inspection). Laser marking.

High Travel Accuracy and Stability, Linear Motor

  • Travel range 205 mm × 205 mm (8")
  • Unidirectional repeatability to 0.1 µm
  • Ironless 3-phase linear motor
  • Velocity to 200 mm/s
  • Incremental linear encoder with 1 nm resolution
  • Crossed roller guides

Application fields

Medical industry. Laser cutting. Scanning. Biotechnology. Metrology. AOI (Automatic Optical Inspection). Laser marking.

Supplier's Site Datasheet

Technical Specifications

  PI (Physik Instrumente) L.P.
Product Category Linear Slides and Linear Stages
Product Number V-731
Product Name High-Precision XY Stage
Axis Configuration X-Y Axes
Stroke or X-Axis Travel 8.07 inch (205 mm)
Rated Speed 7.87 in/sec (12 m/min)
Carriage Load 11.24 lbs (5.1 kg)
Device Type Multi-Axis Configuration
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Stage, XY Combination, Ultrasonic Piezo Motor - U-521 / M-663 - PI (Physik Instrumente) L.P.
Specs
Axis Configuration X-Y Axes
Stroke or X-Axis Travel 0.7480 inch (19 mm)
Rated Speed 15.75 in/sec (24 m/min)
View Details
Compact High-Precision Direct Drive Linear Stage - V-141 - PI (Physik Instrumente) L.P.
Specs
Axis Configuration X-Y-Z Axes
Stroke or X-Axis Travel 1.57 to 3.94 inch (40 to 100 mm)
Z-Axis Travel 1.57 inch (40 mm)
View Details
Linear Positioning Stage - Q-521 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Axis Configuration X-Y Axes
Stroke or X-Axis Travel 0.4724 to 1.26 inch (12 to 32 mm)
Y-Axis Travel 0.4724 to 1.26 inch (12 to 32 mm)
View Details
Vertical Ultra-Precision Direct Drive Linear Nanopositioning Stage - V-571 Z - PI (Physik Instrumente) L.P.
Specs
Axis Configuration Z Axis Only
Stroke or X-Axis Travel 0.9843 to 1.97 inch (25 to 50 mm)
Rated Speed 19.69 in/sec (30 m/min)
View Details