PI (Physik Instrumente) L.P. PIglide AT3 Linear Air Bearing Stage A-123

Description
The PIglide AT3 series of stages are linear servo motor driven with fully preloaded air bearings and an integral optical linear encoder. The combination of these non-contact components results in a frictionless motion platform that offers the highest performance, quality, and life. These stages are ideally suited for many high precision applications, such as metrology, photonics alignment, semiconductor inspection, flat panel display, laser machining, and precision scanning applications. The non-contact design also makes these stages ideal for cleanroom applications. A high-force linear motor can drive the stage to top speed within a few milliseconds, and the large capacity bearings can support payloads up to 35 kg. The laterally opposed, actively preloaded air bearing design in this model will support normal, vertical, and side-mounted orientations. Travel to 750mm Table Size to 210mm x 210mm Load to 35kg Velocity to 1 m/s, Acceleration to 3g’s Straightness/Flatnes s < 0.1µm / 25mm Resolution to 1nm
Request a Quote Datasheet
Description
The PIglide AT3 series of stages are linear servo motor driven with fully preloaded air bearings and an integral optical linear encoder. The combination of these non-contact components results in a frictionless motion platform that offers the highest performance, quality, and life. These stages are ideally suited for many high precision applications, such as metrology, photonics alignment, semiconductor inspection, flat panel display, laser machining, and precision scanning applications. The non-contact design also makes these stages ideal for cleanroom applications. A high-force linear motor can drive the stage to top speed within a few milliseconds, and the large capacity bearings can support payloads up to 35 kg. The laterally opposed, actively preloaded air bearing design in this model will support normal, vertical, and side-mounted orientations. Travel to 750mm Table Size to 210mm x 210mm Load to 35kg Velocity to 1 m/s, Acceleration to 3g’s Straightness/Flatnes s < 0.1µm / 25mm Resolution to 1nm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PIglide AT3 Linear Air Bearing Stage - A-123 - PI (Physik Instrumente) L.P.
Shrewsbury, MA, United States
PIglide AT3 Linear Air Bearing Stage
A-123
PIglide AT3 Linear Air Bearing Stage A-123
The PIglide AT3 series of stages are linear servo motor driven with fully preloaded air bearings and an integral optical linear encoder. The combination of these non-contact components results in a frictionless motion platform that offers the highest performance, quality, and life. These stages are ideally suited for many high precision applications, such as metrology, photonics alignment, semiconductor inspection, flat panel display, laser machining, and precision scanning applications. The non-contact design also makes these stages ideal for cleanroom applications. A high-force linear motor can drive the stage to top speed within a few milliseconds, and the large capacity bearings can support payloads up to 35 kg. The laterally opposed, actively preloaded air bearing design in this model will support normal, vertical, and side-mounted orientations. Travel to 750mm Table Size to 210mm x 210mm Load to 35kg Velocity to 1 m/s, Acceleration to 3g’s Straightness/Flatnes s < 0.1µm / 25mm Resolution to 1nm

The PIglide AT3 series of stages are linear servo motor driven with fully preloaded air bearings and an integral optical linear encoder. The combination of these non-contact components results in a frictionless motion platform that offers the highest performance, quality, and life. These stages are ideally suited for many high precision applications, such as metrology, photonics alignment, semiconductor inspection, flat panel display, laser machining, and precision scanning applications. The non-contact design also makes these stages ideal for cleanroom applications. A high-force linear motor can drive the stage to top speed within a few milliseconds, and the large capacity bearings can support payloads up to 35 kg. The laterally opposed, actively preloaded air bearing design in this model will support normal, vertical, and side-mounted orientations.

  • Travel to 750mm
  • Table Size to 210mm x 210mm
  • Load to 35kg
  • Velocity to 1 m/s, Acceleration to 3g’s
  • Straightness/Flatness < 0.1µm / 25mm
  • Resolution to 1nm
Supplier's Site Datasheet

Technical Specifications

  PI (Physik Instrumente) L.P.
Product Category Linear Slides and Linear Stages
Product Number A-123
Product Name PIglide AT3 Linear Air Bearing Stage
Axis Configuration X Axis Only
Stroke or X-Axis Travel 1.97 to 29.53 inch (50 to 750 mm)
Rated Speed 39.37 in/sec (60 m/min)
Carriage Load 77.17 lbs (35 kg)
Positioning Accuracy -2.50E-4 to 2.50E-4 inch/inch (-2.50E-4 to 2.50E-4 mm/mm)
Unlock Full Specs
to access all available technical data

Similar Products

High Precision Nanopositioning Stage - P-752 - PI (Physik Instrumente) L.P.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 5.91E-4 to 0.0014 inch (0.0150 to 0.0350 mm)
Carriage Load 6.74 lbs (3.06 kg)
View Details
Compact XYZ Piezo Scanner with Digital Servo Piezo Controller System - P-616 - PI (Physik Instrumente) L.P.
Specs
Axis Configuration X-Y-Z Axes
Stroke or X-Axis Travel 0.0039 to 0.0043 inch (0.1000 to 0.1100 mm)
Y-Axis Travel 0.0039 to 0.0043 inch (0.1000 to 0.1100 mm)
View Details
High-Load Linear Stage - L-412 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 2.05 to 12.01 inch (52 to 305 mm)
Rated Speed 11.81 in/sec (18 m/min)
View Details
Planar Scanner with Air Bearing - A-322 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Axis Configuration X-Y Axes
Stroke or X-Axis Travel 13.78 inch (350 mm)
Y-Axis Travel 19.69 inch (500 mm)
View Details