PI (Physik Instrumente) L.P. Stackable, Highly Compact, Universal Linear Stage L-836

Description
Precision-class linear stage The L-836 linear stage series with precision ball screw is suited for industrial applications that require high performance in compact design. High-performance is achieved by high resolution stepper motors, high precision cross roller bearings, and precision linear encoders. The optional foldback allows the motor to run along side the stage reducing overall footprint of the system. Pioneering design The L-836 offers unique options in order to select the appropriate stage for high resolution, high repeatability, high speed with small footprint requirements. Stepper motors and digital linear encoders High resolution 2-phase motors offer 5-phase stepper performance without the need for expensive and limited choice of drive electronics. Longer stroke stages achieve even higher speeds. Additional linear encoders provide high repeatability during operations. Options Digital incremental linear encoder Stepper motor, with foldback option that reduces the overall length Optional accessories: Adapter bracket L-836.APx Application fields Laser materials processing, test & inspection, electronics manufacturing, optical cable manufacturing, optics assembly, quantum photonics, silicon photonics. Advanced manufacturing, additive manufacturing.
Request a Quote Datasheet
Description
Precision-class linear stage The L-836 linear stage series with precision ball screw is suited for industrial applications that require high performance in compact design. High-performance is achieved by high resolution stepper motors, high precision cross roller bearings, and precision linear encoders. The optional foldback allows the motor to run along side the stage reducing overall footprint of the system. Pioneering design The L-836 offers unique options in order to select the appropriate stage for high resolution, high repeatability, high speed with small footprint requirements. Stepper motors and digital linear encoders High resolution 2-phase motors offer 5-phase stepper performance without the need for expensive and limited choice of drive electronics. Longer stroke stages achieve even higher speeds. Additional linear encoders provide high repeatability during operations. Options Digital incremental linear encoder Stepper motor, with foldback option that reduces the overall length Optional accessories: Adapter bracket L-836.APx Application fields Laser materials processing, test & inspection, electronics manufacturing, optical cable manufacturing, optics assembly, quantum photonics, silicon photonics. Advanced manufacturing, additive manufacturing.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stackable, Highly Compact, Universal Linear Stage - L-836 - PI (Physik Instrumente) L.P.
Shrewsbury, MA, United States
Stackable, Highly Compact, Universal Linear Stage
L-836
Stackable, Highly Compact, Universal Linear Stage L-836
Precision-class linear stage The L-836 linear stage series with precision ball screw is suited for industrial applications that require high performance in compact design. High-performance is achieved by high resolution stepper motors, high precision cross roller bearings, and precision linear encoders. The optional foldback allows the motor to run along side the stage reducing overall footprint of the system. Pioneering design The L-836 offers unique options in order to select the appropriate stage for high resolution, high repeatability, high speed with small footprint requirements. Stepper motors and digital linear encoders High resolution 2-phase motors offer 5-phase stepper performance without the need for expensive and limited choice of drive electronics. Longer stroke stages achieve even higher speeds. Additional linear encoders provide high repeatability during operations. Options Digital incremental linear encoder Stepper motor, with foldback option that reduces the overall length Optional accessories: Adapter bracket L-836.APx Application fields Laser materials processing, test & inspection, electronics manufacturing, optical cable manufacturing, optics assembly, quantum photonics, silicon photonics. Advanced manufacturing, additive manufacturing.

Precision-class linear stage

The L-836 linear stage series with precision ball screw is suited for industrial applications that require high performance in compact design. High-performance is achieved by high resolution stepper motors, high precision cross roller bearings, and precision linear encoders. The optional foldback allows the motor to run along side the stage reducing overall footprint of the system.

Pioneering design

The L-836 offers unique options in order to select the appropriate stage for high resolution, high repeatability, high speed with small footprint requirements.

Stepper motors and digital linear encoders

High resolution 2-phase motors offer 5-phase stepper performance without the need for expensive and limited choice of drive electronics. Longer stroke stages achieve even higher speeds. Additional linear encoders provide high repeatability during operations.

Options

  • Digital incremental linear encoder
  • Stepper motor, with foldback option that reduces the overall length
  • Optional accessories: Adapter bracket L-836.APx

Application fields

Laser materials processing, test & inspection, electronics manufacturing, optical cable manufacturing, optics assembly, quantum photonics, silicon photonics. Advanced manufacturing, additive manufacturing.

Supplier's Site Datasheet

Technical Specifications

  PI (Physik Instrumente) L.P.
Product Category Linear Slides and Linear Stages
Product Number L-836
Product Name Stackable, Highly Compact, Universal Linear Stage
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.9843 to 7.87 inch (25 to 200 mm)
Rated Speed 1.57 to 3.15 in/sec (2.4 to 4.8 m/min)
Carriage Load 33.72 lbs (15.29 kg)
Orientation Vertical (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Nanopositioning Linear Stages - V-571 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Axis Configuration X-Y Axes; X-Y-Z Axes
Stroke or X-Axis Travel 0.9843 to 3.94 inch (25 to 100 mm)
Rated Speed 19.69 in/sec (30 m/min)
View Details
Precision Linear Stage - L-509 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 1.02 to 4.02 inch (26 to 102 mm)
Rated Speed 0.7874 in/sec (1.2 m/min)
View Details
Vertical Ultra-Precision Direct Drive Linear Nanopositioning Stage - V-572 Z - PI (Physik Instrumente) L.P.
Specs
Axis Configuration Z Axis Only
Z-Axis Travel 2.36 inch (60 mm)
Rated Speed 19.69 in/sec (30 m/min)
View Details
Ultra-Precision Direct Drive Linear Nanopositioning Stage - V-573 - PI (Physik Instrumente) L.P.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 6.3 to 14.17 inch (160 to 360 mm)
Rated Speed 19.69 in/sec (30 m/min)
View Details