PI (Physik Instrumente) L.P. High-Precision Linear Positioning Stage L-511

Description
Motorized Positioning Range: 52 mm (2“), 102 mm (4“), 155 mm (6“) Maximum Load: 10 kg (22 lbs) Maximum Velocity: 45 mm/second Maximum Linear Encoder Resolution: 1 nanometer Minimum Incremental Motion: 0.02 µm Vacuum Compatible Version Available
Request a Quote Datasheet
Description
Motorized Positioning Range: 52 mm (2“), 102 mm (4“), 155 mm (6“) Maximum Load: 10 kg (22 lbs) Maximum Velocity: 45 mm/second Maximum Linear Encoder Resolution: 1 nanometer Minimum Incremental Motion: 0.02 µm Vacuum Compatible Version Available
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High-Precision Linear Positioning Stage - L-511 - PI (Physik Instrumente) L.P.
Shrewsbury, MA, United States
High-Precision Linear Positioning Stage
L-511
High-Precision Linear Positioning Stage L-511
Motorized Positioning Range: 52 mm (2“), 102 mm (4“), 155 mm (6“) Maximum Load: 10 kg (22 lbs) Maximum Velocity: 45 mm/second Maximum Linear Encoder Resolution: 1 nanometer Minimum Incremental Motion: 0.02 µm Vacuum Compatible Version Available
  • Motorized Positioning Range: 52 mm (2“), 102 mm (4“), 155 mm (6“)
  • Maximum Load: 10 kg (22 lbs)
  • Maximum Velocity: 45 mm/second
  • Maximum Linear Encoder Resolution: 1 nanometer
  • Minimum Incremental Motion: 0.02 µm
  • Vacuum Compatible Version Available
Supplier's Site Datasheet

Technical Specifications

  PI (Physik Instrumente) L.P.
Product Category Linear Slides and Linear Stages
Product Number L-511
Product Name High-Precision Linear Positioning Stage
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.8268 to 6.1 inch (21 to 155 mm)
Rated Speed 0.0020 to 1.77 in/sec (0.0030 to 2.7 m/min)
Carriage Load 112 lbs (50.98 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Nanopositioning Linear Stages - V-571 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Axis Configuration X-Y Axes; X-Y-Z Axes
Stroke or X-Axis Travel 0.9843 to 3.94 inch (25 to 100 mm)
Rated Speed 19.69 in/sec (30 m/min)
View Details
Low Cost X and XY Piezoelectric Nanopositioning System - P-611.1 · P-611.2 - PI (Physik Instrumente) L.P.
Specs
Stroke or X-Axis Travel 0.0047 inch (0.1200 mm)
Motor Type Piezoelectric
View Details
Piezo Z Stage - P-612.Z - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Axis Configuration Z Axis Only
Z-Axis Travel 0.0039 inch (0.1000 mm)
View Details
High-Speed Linear Stage - V-857 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 15.75 to 31.5 inch (400 to 800 mm)
Positioning Accuracy -0.0300 to 0.0400 inch/inch (-0.0300 to 0.0400 mm/mm)
View Details