PI (Physik Instrumente) L.P. PIglide VC Series Voice Coil Driven Air Bearing Positioner A-131

Description
PIglide VC air bearing positioning stages are voice coil driven with fully preloaded air bearings and optical linear encoders. These stages are ideally suited for many high precision applications where long travels are not required, such as autofocus and scanning applications. The non-contact design also makes these stages ideal for cleanroom applications. Optional bellows protect the bearing from contamination. Low moving mass means high accelerations and fast turnaround times. High-Speed Voice Coil Drive Travel to 25mm Resolution to 1nm Acceleration up to 5g's No Moving Cables or Air Lines
Request a Quote
Description
PIglide VC air bearing positioning stages are voice coil driven with fully preloaded air bearings and optical linear encoders. These stages are ideally suited for many high precision applications where long travels are not required, such as autofocus and scanning applications. The non-contact design also makes these stages ideal for cleanroom applications. Optional bellows protect the bearing from contamination. Low moving mass means high accelerations and fast turnaround times. High-Speed Voice Coil Drive Travel to 25mm Resolution to 1nm Acceleration up to 5g's No Moving Cables or Air Lines
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PIglide VC series comprises voice coil driven linear stages with air bearings, designed for high-precision positioning and scanning in cleanroom environments. Travel ranges reach 25 mm, with acceleration up to 40 m/s² and maximum velocity of 1000 mm/s. The unloaded mover mass is 1630 g, total assembly mass is 3600 g, constructed from hardcoat aluminum and stainless steel. An incremental linear encoder provides 20 µm signal period and 1.2 nm resolution with sin/cos output. Operating at 48 V nominal voltage and 520-585 kPa air pressure, they require filtered, oil-free, dry air per ISO 8573-1 class 1 and 3. Hall effect limit switches and an encoder index are integrated. Drive and sensor signals use D-sub 9W4 and D-sub 15 connectors. Recommended controllers are the A-81x and A-82x series.

Datasheet Summary
Powered by GS/AI

The PIglide VC series comprises voice coil driven linear stages with air bearings, designed for high-precision positioning and scanning in cleanroom environments. Travel ranges reach 25 mm, with acceleration up to 40 m/s² and maximum velocity of 1000 mm/s. The unloaded mover mass is 1630 g, total assembly mass is 3600 g, constructed from hardcoat aluminum and stainless steel. An incremental linear encoder provides 20 µm signal period and 1.2 nm resolution with sin/cos output. Operating at 48 V nominal voltage and 520-585 kPa air pressure, they require filtered, oil-free, dry air per ISO 8573-1 class 1 and 3. Hall effect limit switches and an encoder index are integrated. Drive and sensor signals use D-sub 9W4 and D-sub 15 connectors. Recommended controllers are the A-81x and A-82x series.

Suppliers

Company
Product
Description
Supplier Links
PIglide VC Series Voice Coil Driven Air Bearing Positioner - A-131 - PI (Physik Instrumente) L.P.
Shrewsbury, MA, United States
PIglide VC Series Voice Coil Driven Air Bearing Positioner
A-131
PIglide VC Series Voice Coil Driven Air Bearing Positioner A-131
PIglide VC air bearing positioning stages are voice coil driven with fully preloaded air bearings and optical linear encoders. These stages are ideally suited for many high precision applications where long travels are not required, such as autofocus and scanning applications. The non-contact design also makes these stages ideal for cleanroom applications. Optional bellows protect the bearing from contamination. Low moving mass means high accelerations and fast turnaround times. High-Speed Voice Coil Drive Travel to 25mm Resolution to 1nm Acceleration up to 5g's No Moving Cables or Air Lines

PIglide VC air bearing positioning stages are voice coil driven with fully preloaded air bearings and optical linear encoders. These stages are ideally suited for many high precision applications where long travels are not required, such as autofocus and scanning applications. The non-contact design also makes these stages ideal for cleanroom applications. Optional bellows protect the bearing from contamination. Low moving mass means high accelerations and fast turnaround times.

  • High-Speed Voice Coil Drive
  • Travel to 25mm
  • Resolution to 1nm
  • Acceleration up to 5g's
  • No Moving Cables or Air Lines
Supplier's Site Datasheet

Technical Specifications

  PI (Physik Instrumente) L.P.
Product Category Linear Slides and Linear Stages
Product Number A-131
Product Name PIglide VC Series Voice Coil Driven Air Bearing Positioner
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.9843 inch (25 mm)
Positioning Accuracy -2.00E-4 to 2.00E-4 inch/inch (-2.00E-4 to 2.00E-4 mm/mm)
Bearing Type Air Bearing
Unlock Full Specs
to access all available technical data

Similar Products

Compact XYZ Piezo Scanner with Digital Servo Piezo Controller System - P-616 - PI (Physik Instrumente) L.P.
Specs
Axis Configuration X-Y-Z Axes
Stroke or X-Axis Travel 0.0039 to 0.0043 inch (0.1000 to 0.1100 mm)
Y-Axis Travel 0.0039 to 0.0043 inch (0.1000 to 0.1100 mm)
View Details
Wide-Body Linear Stage for Heavy Loads - V-827 - PI (Physik Instrumente) L.P.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 11.81 to 39.37 inch (300 to 1000 mm)
Carriage Load 331 lbs (150 kg)
View Details
Fast 6-Axis Hexapod - H-900KSCO H-900KSCO - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Axis Configuration X-Y-Z Axes
Stroke or X-Axis Travel 5.91 inch (150 mm)
Y-Axis Travel 5.91 inch (150 mm)
View Details