PI (Physik Instrumente) L.P. PIglide LC Linear Air Bearing Stage A-110

Description
PIglide LC air bearing positioning stages are linear servo motor driven with fully preloaded air bearings and optical linear encoders. The combination of these non-contact components results in a frictionless motion platform that offers the highest performance, quality and life. These stages are ideally suited for many high precision applications, such as metrology, photonics alignment, semiconductor, flat panel display and precision scanning applications. The non-contact design also makes these stages ideal for cleanroom applications. Travel to 400mm Table Size 160mm x 200mm Load to 10kg Resolution to 1nm No Exposed Cables or Air Lines (100mm Travel) Velocity to 1m/sec
Request a Quote Datasheet
Description
PIglide LC air bearing positioning stages are linear servo motor driven with fully preloaded air bearings and optical linear encoders. The combination of these non-contact components results in a frictionless motion platform that offers the highest performance, quality and life. These stages are ideally suited for many high precision applications, such as metrology, photonics alignment, semiconductor, flat panel display and precision scanning applications. The non-contact design also makes these stages ideal for cleanroom applications. Travel to 400mm Table Size 160mm x 200mm Load to 10kg Resolution to 1nm No Exposed Cables or Air Lines (100mm Travel) Velocity to 1m/sec
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PIglide LC Linear Air Bearing Stage - A-110 - PI (Physik Instrumente) L.P.
Shrewsbury, MA, United States
PIglide LC Linear Air Bearing Stage
A-110
PIglide LC Linear Air Bearing Stage A-110
PIglide LC air bearing positioning stages are linear servo motor driven with fully preloaded air bearings and optical linear encoders. The combination of these non-contact components results in a frictionless motion platform that offers the highest performance, quality and life. These stages are ideally suited for many high precision applications, such as metrology, photonics alignment, semiconductor, flat panel display and precision scanning applications. The non-contact design also makes these stages ideal for cleanroom applications. Travel to 400mm Table Size 160mm x 200mm Load to 10kg Resolution to 1nm No Exposed Cables or Air Lines (100mm Travel) Velocity to 1m/sec

PIglide LC air bearing positioning stages are linear servo motor driven with fully preloaded air bearings and optical linear encoders. The combination of these non-contact components results in a frictionless motion platform that offers the highest performance, quality and life. These stages are ideally suited for many high precision applications, such as metrology, photonics alignment, semiconductor, flat panel display and precision scanning applications. The non-contact design also makes these stages ideal for cleanroom applications.

  • Travel to 400mm
  • Table Size 160mm x 200mm
  • Load to 10kg
  • Resolution to 1nm
  • No Exposed Cables or Air Lines (100mm Travel)
  • Velocity to 1m/sec
Supplier's Site Datasheet

Technical Specifications

  PI (Physik Instrumente) L.P.
Product Category Linear Slides and Linear Stages
Product Number A-110
Product Name PIglide LC Linear Air Bearing Stage
Axis Configuration X Axis Only
Stroke or X-Axis Travel 3.94 to 15.75 inch (100 to 400 mm)
Rated Speed 39.37 in/sec (60 m/min)
Carriage Load 22.48 lbs (10.2 kg)
Positioning Accuracy -0.0020 to 0.0020 inch/inch (-0.0020 to 0.0020 mm/mm)
Unlock Full Specs
to access all available technical data

Similar Products

Piezo Z / Tip / Tilt Stage - P-518 / P-528 / P-558 - PI (Physik Instrumente) L.P.
Specs
Axis Configuration Z Axis Only
Z-Axis Travel 0.0020 to 0.0094 inch (0.0500 to 0.2400 mm)
Features Closed Loop Control
View Details
Low Cost X and XY Piezoelectric Nanopositioning System - P-611.1 · P-611.2 - PI (Physik Instrumente) L.P.
Specs
Stroke or X-Axis Travel 0.0047 inch (0.1200 mm)
Motor Type Piezoelectric
View Details
PIMars 6-Axis Piezo Stage System - P-562.6CD - PI (Physik Instrumente) L.P.
Specs
Axis Configuration X-Y-Z Axes
Stroke or X-Axis Travel 0.0079 inch (0.2000 mm)
Y-Axis Travel 0.0079 inch (0.2000 mm)
View Details
High-Speed Linear Stage - V-857 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 15.75 to 31.5 inch (400 to 800 mm)
Positioning Accuracy -0.0300 to 0.0400 inch/inch (-0.0300 to 0.0400 mm/mm)
View Details