PCE Instruments / PCE Americas Inc. Differential Pressure Manometer PCE-P15

Description
Gauge pressure is measured relative to the ambient atmospheric pressure. Thus, changes in the atmospheric pressure due to weather conditions or altitude directly influence the output of a gauge pressure sensor. A gauge pressure higher than the ambient pressure is referred to as positive pressure. If the measured pressure is below the atmospheric pressure, it is called negative or vacuum gauge pressure. Although most gauge pressure sensors technically are differential pressure sensors — measuring the difference between the media and atmospheric pressure — true differential pressure sensors are used to identify the difference between two separate physical areas. PCE-P15 features two pressure ports and a differential pressure function for measuring true differential pressure.
Request a Quote Datasheet
Description
Gauge pressure is measured relative to the ambient atmospheric pressure. Thus, changes in the atmospheric pressure due to weather conditions or altitude directly influence the output of a gauge pressure sensor. A gauge pressure higher than the ambient pressure is referred to as positive pressure. If the measured pressure is below the atmospheric pressure, it is called negative or vacuum gauge pressure. Although most gauge pressure sensors technically are differential pressure sensors — measuring the difference between the media and atmospheric pressure — true differential pressure sensors are used to identify the difference between two separate physical areas. PCE-P15 features two pressure ports and a differential pressure function for measuring true differential pressure.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Differential Pressure Manometer - PCE-P15 - PCE Instruments / PCE Americas Inc.
Jupiter, FL, United States
Differential Pressure Manometer
PCE-P15
Differential Pressure Manometer PCE-P15
Gauge pressure is measured relative to the ambient atmospheric pressure. Thus, changes in the atmospheric pressure due to weather conditions or altitude directly influence the output of a gauge pressure sensor. A gauge pressure higher than the ambient pressure is referred to as positive pressure. If the measured pressure is below the atmospheric pressure, it is called negative or vacuum gauge pressure. Although most gauge pressure sensors technically are differential pressure sensors — measuring the difference between the media and atmospheric pressure — true differential pressure sensors are used to identify the difference between two separate physical areas. PCE-P15 features two pressure ports and a differential pressure function for measuring true differential pressure.

Gauge pressure is measured relative to the ambient atmospheric pressure. Thus, changes in the atmospheric pressure due to weather conditions or altitude directly influence the output of a gauge pressure sensor. A gauge pressure higher than the ambient pressure is referred to as positive pressure. If the measured pressure is below the atmospheric pressure, it is called negative or vacuum gauge pressure.
Although most gauge pressure sensors technically are differential pressure sensors — measuring the difference between the media and atmospheric pressure — true differential pressure sensors are used to identify the difference between two separate physical areas. PCE-P15 features two pressure ports and a differential pressure function for measuring true differential pressure.

Supplier's Site Datasheet

Technical Specifications

  PCE Instruments / PCE Americas Inc.
Product Category Pressure Instruments
Product Number PCE-P15
Product Name Differential Pressure Manometer
Device Category Instrument or Meter
Pressure Measurement Differential
Display Type Digital Numerical Display
Unlock Full Specs
to access all available technical data

Similar Products

Differential Pressure Manometer - PCE-P05 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Device Category Instrument or Meter
Pressure Measurement Differential
Display Type Digital Numerical Display
View Details
Differential Pressure Manometer - PCE-P50 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Device Category Instrument or Meter
Pressure Measurement Differential
Display Type Digital Numerical Display
View Details
Manometer - PCE-PDA 10L - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Device Category Instrument or Meter
Pressure Measurement Differential; Gauge
Material Liquid; Gas
View Details
Differential Pressure Manometer - PCE-910 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Device Category Instrument or Meter
Pressure Measurement Differential
Display Type Digital Numerical Display
View Details