PCE Instruments / PCE Americas Inc. Pressure Gauge PCE-PDA A100L

Description
PCE-PDA A100L Pressure Gauge Measuring instrument for barometric absolute pressure up to 200 kPa / Data logger / Graphic LCD / With USB interface / MAX MIN HOLD function The pressure gauge PCE-PDA A100L is suitable for the measurement of the atmospheric pressure. This pressure meter records the pressure from absolute zero to 200 kPa. The pressure gauge can be used for many mobile applications in industry and crafts. This professional pressure gauge can either be operated with batteries or rechargeable batteries. In battery mode, the USB interface allows charging of the inserted batteries. The PCE-PDA A100L pressure gauge is equipped with a large LC display. A display illumination makes it easier to read the measured values ​​even under poor conditions. The pressure is measured by an internally installed sensor. A plug-in nipple is available from the pressure connection. At these, the pressure of air and liquids can be passed through quick couplings to the sensor. The pressure gauge has a precision mode that allows the resolution of the measured value to be increased tenfold. In addition to the continuous pressure measurement, the display shows the maximum and minimum measured values ​​directly in the display. At the touch of a button, this storage can be reset. Furthermore, the pressure gauge performs a temperature measurement. To store the measured values ​​for further documentation purposes, the pressure gauge has a data logger. Here, the user can specify a storage interval and a recording period in which the pressure measured values ​​are stored.
Request a Quote
Description
PCE-PDA A100L Pressure Gauge Measuring instrument for barometric absolute pressure up to 200 kPa / Data logger / Graphic LCD / With USB interface / MAX MIN HOLD function The pressure gauge PCE-PDA A100L is suitable for the measurement of the atmospheric pressure. This pressure meter records the pressure from absolute zero to 200 kPa. The pressure gauge can be used for many mobile applications in industry and crafts. This professional pressure gauge can either be operated with batteries or rechargeable batteries. In battery mode, the USB interface allows charging of the inserted batteries. The PCE-PDA A100L pressure gauge is equipped with a large LC display. A display illumination makes it easier to read the measured values ​​even under poor conditions. The pressure is measured by an internally installed sensor. A plug-in nipple is available from the pressure connection. At these, the pressure of air and liquids can be passed through quick couplings to the sensor. The pressure gauge has a precision mode that allows the resolution of the measured value to be increased tenfold. In addition to the continuous pressure measurement, the display shows the maximum and minimum measured values ​​directly in the display. At the touch of a button, this storage can be reset. Furthermore, the pressure gauge performs a temperature measurement. To store the measured values ​​for further documentation purposes, the pressure gauge has a data logger. Here, the user can specify a storage interval and a recording period in which the pressure measured values ​​are stored.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pressure Gauge - PCE-PDA A100L - PCE Instruments / PCE Americas Inc.
Jupiter, FL, United States
Pressure Gauge
PCE-PDA A100L
Pressure Gauge PCE-PDA A100L
PCE-PDA A100L Pressure Gauge Measuring instrument for barometric absolute pressure up to 200 kPa / Data logger / Graphic LCD / With USB interface / MAX MIN HOLD function The pressure gauge PCE-PDA A100L is suitable for the measurement of the atmospheric pressure. This pressure meter records the pressure from absolute zero to 200 kPa. The pressure gauge can be used for many mobile applications in industry and crafts. This professional pressure gauge can either be operated with batteries or rechargeable batteries. In battery mode, the USB interface allows charging of the inserted batteries. The PCE-PDA A100L pressure gauge is equipped with a large LC display. A display illumination makes it easier to read the measured values ​​even under poor conditions. The pressure is measured by an internally installed sensor. A plug-in nipple is available from the pressure connection. At these, the pressure of air and liquids can be passed through quick couplings to the sensor. The pressure gauge has a precision mode that allows the resolution of the measured value to be increased tenfold. In addition to the continuous pressure measurement, the display shows the maximum and minimum measured values ​​directly in the display. At the touch of a button, this storage can be reset. Furthermore, the pressure gauge performs a temperature measurement. To store the measured values ​​for further documentation purposes, the pressure gauge has a data logger. Here, the user can specify a storage interval and a recording period in which the pressure measured values ​​are stored.

PCE-PDA A100L Pressure Gauge
Measuring instrument for barometric absolute pressure up to 200 kPa / Data logger / Graphic LCD / With USB interface / MAX MIN HOLD function

The pressure gauge PCE-PDA A100L is suitable for the measurement of the atmospheric pressure. This pressure meter records the pressure from absolute zero to 200 kPa. The pressure gauge can be used for many mobile applications in industry and crafts. This professional pressure gauge can either be operated with batteries or rechargeable batteries. In battery mode, the USB interface allows charging of the inserted batteries. The PCE-PDA A100L pressure gauge is equipped with a large LC display. A display illumination makes it easier to read the measured values ​​even under poor conditions. The pressure is measured by an internally installed sensor.

A plug-in nipple is available from the pressure connection. At these, the pressure of air and liquids can be passed through quick couplings to the sensor. The pressure gauge has a precision mode that allows the resolution of the measured value to be increased tenfold. In addition to the continuous pressure measurement, the display shows the maximum and minimum measured values ​​directly in the display. At the touch of a button, this storage can be reset. Furthermore, the pressure gauge performs a temperature measurement. To store the measured values ​​for further documentation purposes, the pressure gauge has a data logger. Here, the user can specify a storage interval and a recording period in which the pressure measured values ​​are stored.

Supplier's Site

Technical Specifications

  PCE Instruments / PCE Americas Inc.
Product Category Pressure Instruments
Product Number PCE-PDA A100L
Product Name Pressure Gauge
Device Category Instrument or Meter
Pressure Measurement Absolute
Material Liquid; Gas
Working Pressure Range 29.01 psi (20.41 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Gauge - PCE-PDA 1000L - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Device Category Instrument or Meter
Pressure Measurement Gauge
Material Liquid; Gas
View Details
HVAC Meter, Differential Pressure - PCE-P30 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Device Category Instrument or Meter
Pressure Measurement Differential
Display Type Digital Numerical Display
View Details
Differential Pressure Manometer - PCE-P15 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Device Category Instrument or Meter
Pressure Measurement Differential
Display Type Digital Numerical Display
View Details
Differential Pressure Manometer - PCE-P50 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Device Category Instrument or Meter
Pressure Measurement Differential
Display Type Digital Numerical Display
View Details