PCE Instruments / PCE Americas Inc. Differential Pressure Manometer PCE-910

Description
PCE-910 is a portable handheld digital differential pressure manometer used to measure differential pressure in pneumatic, compressor and pump installations, valves, tanks and heating, ventilation and air conditioning (HVAC) systems. The PCE-910 features a dust-proof, splash-resistant housing, allowing the meter to be used under adverse conditions. The PCE-910 differential pressure manometer comes with 1 x 1 m / 3' long silicon tube, 2 x stainless steel tube adapters and 1 x 9 V block battery. Optional PC software with RS-232 cable sold separately as a data transfer accessory. The software can be used to transmit the data to a computer for evaluating, documenting and storing pressure fluctuations. Simply connect the differential manometer via RS-232 to your computer for analysis. If your computer doesn't have an RS-232 interface, you may acquire an RS-232 to USB adapter (see accessories tab for details).
Request a Quote
Description
PCE-910 is a portable handheld digital differential pressure manometer used to measure differential pressure in pneumatic, compressor and pump installations, valves, tanks and heating, ventilation and air conditioning (HVAC) systems. The PCE-910 features a dust-proof, splash-resistant housing, allowing the meter to be used under adverse conditions. The PCE-910 differential pressure manometer comes with 1 x 1 m / 3' long silicon tube, 2 x stainless steel tube adapters and 1 x 9 V block battery. Optional PC software with RS-232 cable sold separately as a data transfer accessory. The software can be used to transmit the data to a computer for evaluating, documenting and storing pressure fluctuations. Simply connect the differential manometer via RS-232 to your computer for analysis. If your computer doesn't have an RS-232 interface, you may acquire an RS-232 to USB adapter (see accessories tab for details).
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PCE-910 is a portable handheld digital differential pressure manometer for measuring air, gas, and non-corrosive liquid pressures in HVAC, pneumatic, compressor, and pump systems. It features a 2.8-inch illuminated LCD display, measures pressures from -2000 to +2000 mbar across ten units, and has an accuracy of ±2% FS. The device includes min, max, hold, and peak functions with a 0.8-second response time and automatic power-off after 10 minutes. It has an RS-232 interface for data transfer, an IP20 protection rating, and operates from 0 to 50 °C. The manometer measures 180 × 72 × 32 mm and weighs 210 g, powered by a single 9 V alkaline-manganese battery.

Datasheet Summary
Powered by GS/AI

The PCE-910 is a portable handheld digital differential pressure manometer for measuring air, gas, and non-corrosive liquid pressures in HVAC, pneumatic, compressor, and pump systems. It features a 2.8-inch illuminated LCD display, measures pressures from -2000 to +2000 mbar across ten units, and has an accuracy of ±2% FS. The device includes min, max, hold, and peak functions with a 0.8-second response time and automatic power-off after 10 minutes. It has an RS-232 interface for data transfer, an IP20 protection rating, and operates from 0 to 50 °C. The manometer measures 180 × 72 × 32 mm and weighs 210 g, powered by a single 9 V alkaline-manganese battery.

Suppliers

Company
Product
Description
Supplier Links
Differential Pressure Manometer - PCE-910 - PCE Instruments / PCE Americas Inc.
Jupiter, FL, United States
Differential Pressure Manometer
PCE-910
Differential Pressure Manometer PCE-910
PCE-910 is a portable handheld digital differential pressure manometer used to measure differential pressure in pneumatic, compressor and pump installations, valves, tanks and heating, ventilation and air conditioning (HVAC) systems. The PCE-910 features a dust-proof, splash-resistant housing, allowing the meter to be used under adverse conditions. The PCE-910 differential pressure manometer comes with 1 x 1 m / 3' long silicon tube, 2 x stainless steel tube adapters and 1 x 9 V block battery. Optional PC software with RS-232 cable sold separately as a data transfer accessory. The software can be used to transmit the data to a computer for evaluating, documenting and storing pressure fluctuations. Simply connect the differential manometer via RS-232 to your computer for analysis. If your computer doesn't have an RS-232 interface, you may acquire an RS-232 to USB adapter (see accessories tab for details).

PCE-910 is a portable handheld digital differential pressure manometer used to measure differential pressure in pneumatic, compressor and pump installations, valves, tanks and heating, ventilation and air conditioning (HVAC) systems. The PCE-910 features a dust-proof, splash-resistant housing, allowing the meter to be used under adverse conditions.

The PCE-910 differential pressure manometer comes with 1 x 1 m / 3' long silicon tube, 2 x stainless steel tube adapters and 1 x 9 V block battery. Optional PC software with RS-232 cable sold separately as a data transfer accessory. The software can be used to transmit the data to a computer for evaluating, documenting and storing pressure fluctuations. Simply connect the differential manometer via RS-232 to your computer for analysis. If your computer doesn't have an RS-232 interface, you may acquire an RS-232 to USB adapter (see accessories tab for details).

Supplier's Site Datasheet

Technical Specifications

  PCE Instruments / PCE Americas Inc.
Product Category Pressure Instruments
Product Number PCE-910
Product Name Differential Pressure Manometer
Device Category Instrument or Meter
Unlock Full Specs
to access all available technical data

Similar Products

Manometer - PCE-PDA 10l - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Device Category Instrument or Meter
Pressure Measurement Differential; Gauge
Material Liquid; Gas
View Details
Pressure Gauge - PCE-PDA 1000L - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Device Category Instrument or Meter
Pressure Measurement Gauge
Material Liquid; Gas
View Details
HVAC Meter - PCE-PDA 100L - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Device Category Instrument or Meter
Pressure Measurement Differential; Gauge
Material Liquid; Gas
View Details
Differential Pressure Manometer - PCE-P15 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Device Category Instrument or Meter
Pressure Measurement Differential
Display Type Digital Numerical Display
View Details