PCE Instruments / PCE Americas Inc. Differential Pressure Manometer PCE-P50

Description
Gauge pressure is measured relative to the ambient atmospheric pressure. Thus, changes in the atmospheric pressure due to weather conditions or altitude directly influence the output of a gauge pressure sensor. A gauge pressure higher than the ambient pressure is referred to as positive pressure. If the measured pressure is below the atmospheric pressure, it is called negative or vacuum gauge pressure. Although most gauge pressure sensors technically are differential pressure sensors — measuring the difference between the media and atmospheric pressure — true differential pressure sensors are used to identify the difference between two separate physical areas. PCE-P50 features two pressure ports and a differential pressure function for measuring true differential pressure.
Request a Quote
Description
Gauge pressure is measured relative to the ambient atmospheric pressure. Thus, changes in the atmospheric pressure due to weather conditions or altitude directly influence the output of a gauge pressure sensor. A gauge pressure higher than the ambient pressure is referred to as positive pressure. If the measured pressure is below the atmospheric pressure, it is called negative or vacuum gauge pressure. Although most gauge pressure sensors technically are differential pressure sensors — measuring the difference between the media and atmospheric pressure — true differential pressure sensors are used to identify the difference between two separate physical areas. PCE-P50 features two pressure ports and a differential pressure function for measuring true differential pressure.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PCE-P50 is a differential pressure meter designed for measuring overpressure, underpressure, and differential pressure in air and non-corrosive gases. It features a 9 V DC power supply, either via battery or optional power converter, and an RS-232 interface for data transfer to a PC with accompanying software. The device has an impact-resistant ABS housing measuring 182 x 72 x 30 mm and weighs 150 g. It offers nine selectable pressure units and a backlit LCD display with min/max memory and data hold functions. The pressure range supports ±100 psi, ±6900 mbar, ±200 inHg, and other units, with a resolution of up to 0.1 and an accuracy of ±0.3% of full scale at +25°C. The operating temperature range extends to +50°C, and overload protection is twice the full-scale range.

Datasheet Summary
Powered by GS/AI

The PCE-P50 is a differential pressure meter designed for measuring overpressure, underpressure, and differential pressure in air and non-corrosive gases. It features a 9 V DC power supply, either via battery or optional power converter, and an RS-232 interface for data transfer to a PC with accompanying software. The device has an impact-resistant ABS housing measuring 182 x 72 x 30 mm and weighs 150 g. It offers nine selectable pressure units and a backlit LCD display with min/max memory and data hold functions. The pressure range supports ±100 psi, ±6900 mbar, ±200 inHg, and other units, with a resolution of up to 0.1 and an accuracy of ±0.3% of full scale at +25°C. The operating temperature range extends to +50°C, and overload protection is twice the full-scale range.

Suppliers

Company
Product
Description
Supplier Links
Differential Pressure Manometer - PCE-P50 - PCE Instruments / PCE Americas Inc.
Jupiter, FL, United States
Differential Pressure Manometer
PCE-P50
Differential Pressure Manometer PCE-P50
Gauge pressure is measured relative to the ambient atmospheric pressure. Thus, changes in the atmospheric pressure due to weather conditions or altitude directly influence the output of a gauge pressure sensor. A gauge pressure higher than the ambient pressure is referred to as positive pressure. If the measured pressure is below the atmospheric pressure, it is called negative or vacuum gauge pressure. Although most gauge pressure sensors technically are differential pressure sensors — measuring the difference between the media and atmospheric pressure — true differential pressure sensors are used to identify the difference between two separate physical areas. PCE-P50 features two pressure ports and a differential pressure function for measuring true differential pressure.

Gauge pressure is measured relative to the ambient atmospheric pressure. Thus, changes in the atmospheric pressure due to weather conditions or altitude directly influence the output of a gauge pressure sensor. A gauge pressure higher than the ambient pressure is referred to as positive pressure. If the measured pressure is below the atmospheric pressure, it is called negative or vacuum gauge pressure.
Although most gauge pressure sensors technically are differential pressure sensors — measuring the difference between the media and atmospheric pressure — true differential pressure sensors are used to identify the difference between two separate physical areas. PCE-P50 features two pressure ports and a differential pressure function for measuring true differential pressure.

Supplier's Site Datasheet

Technical Specifications

  PCE Instruments / PCE Americas Inc.
Product Category Pressure Instruments
Product Number PCE-P50
Product Name Differential Pressure Manometer
Device Category Instrument or Meter
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Gauge - PCE-PDA 1000L - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Device Category Instrument or Meter
Pressure Measurement Gauge
Material Liquid; Gas
View Details
HVAC Meter - PCE-PDA 100L - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Device Category Instrument or Meter
Pressure Measurement Differential; Gauge
Material Liquid; Gas
View Details
HVAC Meter, Differential Pressure - PCE-P30 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Device Category Instrument or Meter
Pressure Measurement Differential
Display Type Digital Numerical Display
View Details
Differential Pressure Manometer - PCE-910 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Device Category Instrument or Meter
Pressure Measurement Differential
Display Type Digital Numerical Display
View Details