PCE Instruments / PCE Americas Inc. HVAC Meter PCE-PDA 100L

Description
PCE-PDA 100L HVAC meter for relative and differential pressure / Pitot tube adaptable to manometer / MAX MIN function / Datalogger The differential pressure gauges of the PCE-PDA series are reliable differential pressure gauges for pressure measurement of gases in the range of ± 200 kPa, ± 2 kPa and 20 kPa depending on the model. The differential pressure gauge has many different pressure measuring functions. This gives the user more than 16 units. Furthermore, the differential pressure gauge measures in addition to the differential pressure, the temperature, flow velocity and volume flow. In addition, the maximum and minimum differential pressure can be displayed in the two-part graphic display. The resolution of the differential pressure can optionally be switched. The differential pressure gauge incorporates a high-precision mode that increases the resolution tenfold. The PCE-PDA differential pressure gauge has a data logger function. This makes it possible to carry out a leak test on pressure lines in addition to the continuous storage of the measured values. In the data logger mode, it is possible to set the differential pressure gauge to a duration in which the data is stored at a previously selected interval. In the leakage measurement mode, the user must specify the measurement duration and the differential pressure level. After the measurement, the differential pressure gauge then displays the deviation from the set point. In addition to these two functions, the differential pressure gauge, with optional pilot pitot tubes, can determine the flow velocity or volume flow in pipes.
Request a Quote
Description
PCE-PDA 100L HVAC meter for relative and differential pressure / Pitot tube adaptable to manometer / MAX MIN function / Datalogger The differential pressure gauges of the PCE-PDA series are reliable differential pressure gauges for pressure measurement of gases in the range of ± 200 kPa, ± 2 kPa and 20 kPa depending on the model. The differential pressure gauge has many different pressure measuring functions. This gives the user more than 16 units. Furthermore, the differential pressure gauge measures in addition to the differential pressure, the temperature, flow velocity and volume flow. In addition, the maximum and minimum differential pressure can be displayed in the two-part graphic display. The resolution of the differential pressure can optionally be switched. The differential pressure gauge incorporates a high-precision mode that increases the resolution tenfold. The PCE-PDA differential pressure gauge has a data logger function. This makes it possible to carry out a leak test on pressure lines in addition to the continuous storage of the measured values. In the data logger mode, it is possible to set the differential pressure gauge to a duration in which the data is stored at a previously selected interval. In the leakage measurement mode, the user must specify the measurement duration and the differential pressure level. After the measurement, the differential pressure gauge then displays the deviation from the set point. In addition to these two functions, the differential pressure gauge, with optional pilot pitot tubes, can determine the flow velocity or volume flow in pipes.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
HVAC Meter - PCE-PDA 100L - PCE Instruments / PCE Americas Inc.
Jupiter, FL, United States
HVAC Meter
PCE-PDA 100L
HVAC Meter PCE-PDA 100L
PCE-PDA 100L HVAC meter for relative and differential pressure / Pitot tube adaptable to manometer / MAX MIN function / Datalogger The differential pressure gauges of the PCE-PDA series are reliable differential pressure gauges for pressure measurement of gases in the range of ± 200 kPa, ± 2 kPa and 20 kPa depending on the model. The differential pressure gauge has many different pressure measuring functions. This gives the user more than 16 units. Furthermore, the differential pressure gauge measures in addition to the differential pressure, the temperature, flow velocity and volume flow. In addition, the maximum and minimum differential pressure can be displayed in the two-part graphic display. The resolution of the differential pressure can optionally be switched. The differential pressure gauge incorporates a high-precision mode that increases the resolution tenfold. The PCE-PDA differential pressure gauge has a data logger function. This makes it possible to carry out a leak test on pressure lines in addition to the continuous storage of the measured values. In the data logger mode, it is possible to set the differential pressure gauge to a duration in which the data is stored at a previously selected interval. In the leakage measurement mode, the user must specify the measurement duration and the differential pressure level. After the measurement, the differential pressure gauge then displays the deviation from the set point. In addition to these two functions, the differential pressure gauge, with optional pilot pitot tubes, can determine the flow velocity or volume flow in pipes.

PCE-PDA 100L HVAC meter for relative and differential pressure / Pitot tube adaptable to manometer / MAX MIN function / Datalogger

The differential pressure gauges of the PCE-PDA series are reliable differential pressure gauges for pressure measurement of gases in the range of ± 200 kPa, ± 2 kPa and 20 kPa depending on the model. The differential pressure gauge has many different pressure measuring functions. This gives the user more than 16 units. Furthermore, the differential pressure gauge measures in addition to the differential pressure, the temperature, flow velocity and volume flow. In addition, the maximum and minimum differential pressure can be displayed in the two-part graphic display. The resolution of the differential pressure can optionally be switched. The differential pressure gauge incorporates a high-precision mode that increases the resolution tenfold.

The PCE-PDA differential pressure gauge has a data logger function. This makes it possible to carry out a leak test on pressure lines in addition to the continuous storage of the measured values. In the data logger mode, it is possible to set the differential pressure gauge to a duration in which the data is stored at a previously selected interval. In the leakage measurement mode, the user must specify the measurement duration and the differential pressure level. After the measurement, the differential pressure gauge then displays the deviation from the set point. In addition to these two functions, the differential pressure gauge, with optional pilot pitot tubes, can determine the flow velocity or volume flow in pipes.

Supplier's Site

Technical Specifications

  PCE Instruments / PCE Americas Inc.
Product Category Pressure Instruments
Product Number PCE-PDA 100L
Product Name HVAC Meter
Device Category Instrument or Meter
Pressure Measurement Differential; Gauge
Material Liquid; Gas
Working Pressure Range 29.01 psi (20.41 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Differential Pressure Manometer - PCE-P01 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Device Category Instrument or Meter
Pressure Measurement Differential
Display Type Digital Numerical Display
View Details
Manometer - PCE-PDA 10l - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Device Category Instrument or Meter
Pressure Measurement Differential; Gauge
Material Liquid; Gas
View Details
Pressure Gauge - PCE-PDA A100L - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Device Category Instrument or Meter
Pressure Measurement Absolute
Material Liquid; Gas
View Details
Pressure Gauge - PCE-PDA 1000L - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Device Category Instrument or Meter
Pressure Measurement Gauge
Material Liquid; Gas
View Details