The PCE-FST-200-201-H-U is a cup anemometer wind speed sensor designed for permanent outdoor installation, featuring corrosion-resistant alloy construction, sealed sensitive components, and an integrated 10 W heating element to prevent freezing. It provides simultaneous 0 to 10 V DC and 4 to 20 mA analog outputs, with a measurement range of 0.5 to 50 m/s and accuracy of ±0.5 m/s below 5 m/s or ±3% of full scale. Operating voltage is 12 to 36 V DC, with an IP65 protection rating and an operating temperature range of -20 to +85°C at up to 95% relative humidity. The sensor supports maximum wind speeds up to 70 m/s for durations of up to 30 minutes and uses an M12 power connector. It includes a plug and operating manual.
Wind Sensor PCE-FST-200-201-H-U
Robust wind sensor for permanent installation / powder coating /
weatherproof, by use of seals / heatingThe wind speed sensor is compatible with and can be mounted on to a wide variety of available measuring equipment. The sensor will detect even the minutest movements of air and the results are then output in analogue form.
The sensor is manufactured from corrosion resistant alloy, thus making it impervious to oxidation or rust. This allows the device to be used in the toughest environments. Sensitive parts are protected with seals, to prevent the ingress of water or fine dust. A heating element prevents the sensor from freezing. The PCE-FST-200-201-H wind speed sensor is a cup anemometer and is sensitive to wind speed down to as little as, less than 0.5 meters per second. The wind speed sensor is available in different versions with different outputs. This one is available with 4 … 20 mA output and a 0 … 10 V DC output.
| PCE Instruments / PCE Americas Inc. | |
|---|---|
| Product Category | Weather Instruments |
| Product Number | PCE-FST-200-201-H-U |
| Product Name | Wind Speed Alarm / Wind Alarm Controller |
| Weather Component Sensed | Senses Wind Speed |