PCE Instruments / PCE Americas Inc. Wind Measurer PCE-EM 890

Description
The wind measurer PCE-EM 890 is an instrument for measuring environmental conditions. The wind measurer gives you an accurate measurement very quickly. Due to the small dimensions and the low weight, this wind measurer is an easy-to-use information system on the weather condition. It is possible to switch between the measuring functions with just one push of a button. Thus, this wind measurer is ideal for technicians, sailors, farmers and many other people who are dependent on the weather or whose activities are significantly influenced by the weather. With just one gauge, you can read wind speed, temperature, wind chill (sensed temperature), dew point, relative humidity, heat index, barometric pressure, and height above sea level. The anemometer offers you the functions of the individual measured value, minimum value, maximum value measurement.
Request a Quote
Description
The wind measurer PCE-EM 890 is an instrument for measuring environmental conditions. The wind measurer gives you an accurate measurement very quickly. Due to the small dimensions and the low weight, this wind measurer is an easy-to-use information system on the weather condition. It is possible to switch between the measuring functions with just one push of a button. Thus, this wind measurer is ideal for technicians, sailors, farmers and many other people who are dependent on the weather or whose activities are significantly influenced by the weather. With just one gauge, you can read wind speed, temperature, wind chill (sensed temperature), dew point, relative humidity, heat index, barometric pressure, and height above sea level. The anemometer offers you the functions of the individual measured value, minimum value, maximum value measurement.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Jupiter, FL, United States
Wind Measurer
PCE-EM 890
Wind Measurer PCE-EM 890
The wind measurer PCE-EM 890 is an instrument for measuring environmental conditions. The wind measurer gives you an accurate measurement very quickly. Due to the small dimensions and the low weight, this wind measurer is an easy-to-use information system on the weather condition. It is possible to switch between the measuring functions with just one push of a button. Thus, this wind measurer is ideal for technicians, sailors, farmers and many other people who are dependent on the weather or whose activities are significantly influenced by the weather. With just one gauge, you can read wind speed, temperature, wind chill (sensed temperature), dew point, relative humidity, heat index, barometric pressure, and height above sea level. The anemometer offers you the functions of the individual measured value, minimum value, maximum value measurement.

The wind measurer PCE-EM 890 is an instrument for measuring environmental conditions. The wind measurer gives you an accurate measurement very quickly. Due to the small dimensions and the low weight, this wind measurer is an easy-to-use information system on the weather condition. It is possible to switch between the measuring functions with just one push of a button. Thus, this wind measurer is ideal for technicians, sailors, farmers and many other people who are dependent on the weather or whose activities are significantly influenced by the weather. With just one gauge, you can read wind speed, temperature, wind chill (sensed temperature), dew point, relative humidity, heat index, barometric pressure, and height above sea level. The anemometer offers you the functions of the individual measured value, minimum value, maximum value measurement.

Supplier's Site

Technical Specifications

  PCE Instruments / PCE Americas Inc.
Product Category Weather Instruments
Product Number PCE-EM 890
Product Name Wind Measurer
Weather Component Sensed Senses Wind Speed; Measures Temperature; Measures Barometric Pressure; Measures % Relative Humidity; Measures Dew Point
Features Battery Powered
Velocity Range Measured 0.8948 to 44.74 mile/hr (1.44 to 72 km/hr)
Resolution of Velocity 0.2237 mile/hr (0.3600 km/hr)
Accuracy of Velocity 3 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Wind Speed Alarm / Wind Alarm Controller - PCE-FST-200-201-H-U - PCE Instruments / PCE Americas Inc.
Specs
Weather Component Sensed Senses Wind Speed
Velocity Range Measured 157 mile/hr (252 km/hr)
Operating Temp -4 to 185 F (-20 to 85 C)
View Details
Climate Meter - PCE-313A - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Device Classification Sensor System
Weather Component Sensed Measures Temperature; Measures % Relative Humidity; Measures Dew Point
Interface Options Digital Serial
View Details
Multifunction Climate Meter - PCE-HVAC 3 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Device Classification Sensor System
Weather Component Sensed Measures Temperature; Measures % Relative Humidity
Instrument Display Options Digital Display
View Details
Anemometer - PCE-VA 11 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Device Classification Sensor System
Weather Component Sensed Senses Wind Speed; Measures Temperature
Instrument Display Options Digital Display
View Details