PCE Instruments / PCE Americas Inc. Climate Meter PCE-313A

Description
Climate Meter for relative humidity and temperature / SD card (1 ... 16 GB) / interface for online data transfer / powered by batteries or alternatively mains component / additional K type thermocouple connection The PCE-313 A Climate Meter has been designed for professional applications in the air-conditioning and measurement technologies. In addition to the relative humidity, the Climate Meter determines the ambient temperature. You also have the possibility to measure the temperature of, for instance, a wall via the K type thermocouple connection and by using the optionally available surface probe. The SD card memory (1 … 16 GB) enables humidity and temperature readings to be recorded at an adjustable sampling rate in direct mode or permanently in data logging mode. To use these functions, you can previously program or pre-set the humidity meter by means of the keypad and then record permanently on site without having to observe the process all the time. For permanent recording we recommend to power the humidity meter via the power adapter which can be optionally purchased. The readings recorded in line with the data logging function can be transferred to a PC for further analysis (.xls file on the SD card). Additionally, you can check the columns of figures for outliers or create a graph in Excel.
Request a Quote
Description
Climate Meter for relative humidity and temperature / SD card (1 ... 16 GB) / interface for online data transfer / powered by batteries or alternatively mains component / additional K type thermocouple connection The PCE-313 A Climate Meter has been designed for professional applications in the air-conditioning and measurement technologies. In addition to the relative humidity, the Climate Meter determines the ambient temperature. You also have the possibility to measure the temperature of, for instance, a wall via the K type thermocouple connection and by using the optionally available surface probe. The SD card memory (1 … 16 GB) enables humidity and temperature readings to be recorded at an adjustable sampling rate in direct mode or permanently in data logging mode. To use these functions, you can previously program or pre-set the humidity meter by means of the keypad and then record permanently on site without having to observe the process all the time. For permanent recording we recommend to power the humidity meter via the power adapter which can be optionally purchased. The readings recorded in line with the data logging function can be transferred to a PC for further analysis (.xls file on the SD card). Additionally, you can check the columns of figures for outliers or create a graph in Excel.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Climate Meter - PCE-313A - PCE Instruments / PCE Americas Inc.
Jupiter, FL, United States
Climate Meter
PCE-313A
Climate Meter PCE-313A
Climate Meter for relative humidity and temperature / SD card (1 ... 16 GB) / interface for online data transfer / powered by batteries or alternatively mains component / additional K type thermocouple connection The PCE-313 A Climate Meter has been designed for professional applications in the air-conditioning and measurement technologies. In addition to the relative humidity, the Climate Meter determines the ambient temperature. You also have the possibility to measure the temperature of, for instance, a wall via the K type thermocouple connection and by using the optionally available surface probe. The SD card memory (1 … 16 GB) enables humidity and temperature readings to be recorded at an adjustable sampling rate in direct mode or permanently in data logging mode. To use these functions, you can previously program or pre-set the humidity meter by means of the keypad and then record permanently on site without having to observe the process all the time. For permanent recording we recommend to power the humidity meter via the power adapter which can be optionally purchased. The readings recorded in line with the data logging function can be transferred to a PC for further analysis (.xls file on the SD card). Additionally, you can check the columns of figures for outliers or create a graph in Excel.

Climate Meter for relative humidity and temperature / SD card (1 ... 16 GB) / interface for online data transfer / powered by batteries or alternatively mains component / additional K type thermocouple connection The PCE-313 A Climate Meter has been designed for professional applications in the air-conditioning and measurement technologies. In addition to the relative humidity, the Climate Meter determines the ambient temperature. You also have the possibility to measure the temperature of, for instance, a wall via the K type thermocouple connection and by using the optionally available surface probe. The SD card memory (1 … 16 GB) enables humidity and temperature readings to be recorded at an adjustable sampling rate in direct mode or permanently in data logging mode. To use these functions, you can previously program or pre-set the humidity meter by means of the keypad and then record permanently on site without having to observe the process all the time. For permanent recording we recommend to power the humidity meter via the power adapter which can be optionally purchased. The readings recorded in line with the data logging function can be transferred to a PC for further analysis (.xls file on the SD card). Additionally, you can check the columns of figures for outliers or create a graph in Excel.

Supplier's Site

Technical Specifications

  PCE Instruments / PCE Americas Inc.
Product Category Weather Instruments
Product Number PCE-313A
Product Name Climate Meter
Device Classification Sensor System
Weather Component Sensed Measures Temperature; Measures % Relative Humidity; Measures Dew Point
Interface Options Digital Serial
Instrument Display Options Digital Display
Instrument User Interface Options Digital Front Panel
Unlock Full Specs
to access all available technical data

Similar Products

Environmental Meter - PCE-444 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Weather Component Sensed Measures Temperature; Measures Barometric Pressure; Measures % Relative Humidity; Measures Dew Point
Features Battery Powered
Temperature Range Measured -4 to 158 F (-20 to 70 C)
View Details
Multifunction Anemometer - PCE-HVAC 2 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Device Classification Sensor System
Weather Component Sensed Senses Wind Speed; Measures Temperature
Velocity Range Measured 1 to 80 mile/hr (1.61 to 129 km/hr)
View Details
Wind Speed Alarm / Wind Alarm Controller - PCE-FST-200-201-I - PCE Instruments / PCE Americas Inc.
Specs
Weather Component Sensed Senses Wind Speed
Velocity Range Measured 157 mile/hr (252 km/hr)
Operating Temp -4 to 185 F (-20 to 85 C)
View Details
Climate Meter - PCE-330 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Device Classification Sensor System
Weather Component Sensed Measures Temperature; Measures % Relative Humidity; Measures Dew Point
Interface Options Digital Serial
View Details