The PCE-WS A is a robust anemometer for fixed installation, designed to measure wind speed directly in applications such as wind warning systems, building automation, and home technology. It features a star-shaped design for omnidirectional operation, a PA plastic housing resistant to corrosion, and IP65 protection. The device offers 4 to 20 mA passive output, with a measuring range of 0.8 to 50 m/s and an accuracy of ±0.27 m/s below 4 m/s or ±3% above. It operates on 12 to 30 V DC, within a temperature range of -20 to +80 °C at up to 95% relative humidity, and includes a standard 20 m connection cable. The maximum wind speed it can withstand is 55 m/s.
The Wind Measurement Device impresses with its compact design and various output signals. The Wind Measurement Device can be used for applications in warning technology, building automation and home technology. Depending on the Wind Measurement Device, a 4 ... 20 mA, 0 ... 10 V, Modbus or pulse output is available. The Wind Measurement Device is designed as a star, so that operation independent of the wind direction is guaranteed.
| PCE Instruments / PCE Americas Inc. | |
|---|---|
| Product Category | Weather Instruments |
| Product Number | PCE-WS A |
| Product Name | Wind Measurement Device |
| Weather Component Sensed | Senses Wind Speed |