PCE Instruments / PCE Americas Inc. Anemometer PCE-A420

Description
Cup vane Anemometer PCE-A420 digital cup vane Anemometer wind direction will not influence the measurement Without a doubt, the main advantage of this handheld cup vane Anemometer is that it doesn't need to be held exactly in the direction of the wind. Anemometer with impellers typically have to be held exactly in the direction of the air flow to take accurate measurements. However, this cup vane Anemometers system is so sensitive that it responds to the smallest of air currents. To perform a correct measurement with the PCE-A 420 cup vane Anemometer: First turn the meter on, then hold the meter vertically so the cups can rotate until the wind velocity is displayed. In the following picture you can see how to measure wind speed with the PCE-A 420 cup vane Anemometer. As previously stated, different measurement units can be selected with the PCE-A 420 cup vane Anemometer: m/s, km/h, knots, ft/min and mph. To change measurement units in the PCE-A420 cup vane Anemometer, you must press the key Data Hold until the desired unit is displayed, then depress the key. You can save the unit in the memory of the PCE-A 420 cup vane Anemometer to be displayed every time the meter is turned on. If the messages Hold or REC appears in the display, you cannot change the measurement units. Moreover, you could fix a value in the PCE-A 420 cup vane Anemometer by pressing the Hold key during the measurement. To deactivate this function please press the Hold key again.
Request a Quote
Description
Cup vane Anemometer PCE-A420 digital cup vane Anemometer wind direction will not influence the measurement Without a doubt, the main advantage of this handheld cup vane Anemometer is that it doesn't need to be held exactly in the direction of the wind. Anemometer with impellers typically have to be held exactly in the direction of the air flow to take accurate measurements. However, this cup vane Anemometers system is so sensitive that it responds to the smallest of air currents. To perform a correct measurement with the PCE-A 420 cup vane Anemometer: First turn the meter on, then hold the meter vertically so the cups can rotate until the wind velocity is displayed. In the following picture you can see how to measure wind speed with the PCE-A 420 cup vane Anemometer. As previously stated, different measurement units can be selected with the PCE-A 420 cup vane Anemometer: m/s, km/h, knots, ft/min and mph. To change measurement units in the PCE-A420 cup vane Anemometer, you must press the key Data Hold until the desired unit is displayed, then depress the key. You can save the unit in the memory of the PCE-A 420 cup vane Anemometer to be displayed every time the meter is turned on. If the messages Hold or REC appears in the display, you cannot change the measurement units. Moreover, you could fix a value in the PCE-A 420 cup vane Anemometer by pressing the Hold key during the measurement. To deactivate this function please press the Hold key again.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Anemometer - PCE-A420 - PCE Instruments / PCE Americas Inc.
Jupiter, FL, United States
Anemometer
PCE-A420
Anemometer PCE-A420
Cup vane Anemometer PCE-A420 digital cup vane Anemometer wind direction will not influence the measurement Without a doubt, the main advantage of this handheld cup vane Anemometer is that it doesn't need to be held exactly in the direction of the wind. Anemometer with impellers typically have to be held exactly in the direction of the air flow to take accurate measurements. However, this cup vane Anemometers system is so sensitive that it responds to the smallest of air currents. To perform a correct measurement with the PCE-A 420 cup vane Anemometer: First turn the meter on, then hold the meter vertically so the cups can rotate until the wind velocity is displayed. In the following picture you can see how to measure wind speed with the PCE-A 420 cup vane Anemometer. As previously stated, different measurement units can be selected with the PCE-A 420 cup vane Anemometer: m/s, km/h, knots, ft/min and mph. To change measurement units in the PCE-A420 cup vane Anemometer, you must press the key Data Hold until the desired unit is displayed, then depress the key. You can save the unit in the memory of the PCE-A 420 cup vane Anemometer to be displayed every time the meter is turned on. If the messages Hold or REC appears in the display, you cannot change the measurement units. Moreover, you could fix a value in the PCE-A 420 cup vane Anemometer by pressing the Hold key during the measurement. To deactivate this function please press the Hold key again.

Cup vane Anemometer PCE-A420 digital cup vane Anemometer wind direction will not influence the measurement

Without a doubt, the main advantage of this handheld cup vane Anemometer is that it doesn't need to be held exactly in the direction of the wind. Anemometer with impellers typically have to be held exactly in the direction of the air flow to take accurate measurements. However, this cup vane Anemometers system is so sensitive that it responds to the smallest of air currents. To perform a correct measurement with the PCE-A 420 cup vane Anemometer: First turn the meter on, then hold the meter vertically so the cups can rotate until the wind velocity is displayed. In the following picture you can see how to measure wind speed with the PCE-A 420 cup vane Anemometer.

As previously stated, different measurement units can be selected with the PCE-A 420 cup vane Anemometer: m/s, km/h, knots, ft/min and mph. To change measurement units in the PCE-A420 cup vane Anemometer, you must press the key Data Hold until the desired unit is displayed, then depress the key. You can save the unit in the memory of the PCE-A 420 cup vane Anemometer to be displayed every time the meter is turned on. If the messages Hold or REC appears in the display, you cannot change the measurement units. Moreover, you could fix a value in the PCE-A 420 cup vane Anemometer by pressing the Hold key during the measurement. To deactivate this function please press the Hold key again.

Supplier's Site

Technical Specifications

  PCE Instruments / PCE Americas Inc.
Product Category Weather Instruments
Product Number PCE-A420
Product Name Anemometer
Device Classification Sensor System
Weather Component Sensed Senses Wind Speed
Instrument Display Options Digital Display
Instrument User Interface Options Digital Front Panel
Features Battery Powered
Unlock Full Specs
to access all available technical data

Similar Products

Multifunction Anemometer - PCE-THA 10 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Device Classification Sensor System
Weather Component Sensed Senses Wind Speed; Measures Temperature; Measures % Relative Humidity
Instrument Display Options Digital Display
View Details
Multifunction Wind Measurer - PCE-AM 45 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Weather Component Sensed Senses Wind Speed; Measures Temperature; Measures % Relative Humidity; Measures %Specific/ %Absolute Humidity
Features Battery Powered
Velocity Range Measured 0.6711 to 101 mile/hr (1.08 to 162 km/hr)
View Details
Heat Stress Meter - PCE-WB 20SD - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Device Classification Sensor System
Weather Component Sensed Measures Temperature; Measures % Relative Humidity; Measures Dew Point
Instrument Display Options Digital Display
View Details
Climate Meter - PCE-THB 40 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Device Classification Sensor System
Weather Component Sensed Measures Temperature; Measures Barometric Pressure; Measures % Relative Humidity
Instrument Display Options Digital Display
View Details