PCE Instruments / PCE Americas Inc. Force gauge PCE-FM 50N PCE-FM 50N

Description
Force gauge PCE-FM 50NTraction gauge / Compression force / USB interfacePEAK function / Different measuring units / Incl. Software This force gauge is a tensile / compressive force gauge. This tensile / compressive force gauge has an internal load cell. It is a portable traction / compression force gauge that can be installed in a force measurement stand. The measuring range of this tensile and compressive force gauge is up to 50 N / 11 lbs. So the meter is suitable for more precise tensile and compression tests. The measurement results can be transferred directly to the PC via USB interface. There they can be archived and evaluated. An integrated statistical evaluation is used to evaluate the measurement results. The force measuring device is thus able to automatically store maximum and minimum measured values ​​in the display.
Request a Quote
Description
Force gauge PCE-FM 50NTraction gauge / Compression force / USB interfacePEAK function / Different measuring units / Incl. Software This force gauge is a tensile / compressive force gauge. This tensile / compressive force gauge has an internal load cell. It is a portable traction / compression force gauge that can be installed in a force measurement stand. The measuring range of this tensile and compressive force gauge is up to 50 N / 11 lbs. So the meter is suitable for more precise tensile and compression tests. The measurement results can be transferred directly to the PC via USB interface. There they can be archived and evaluated. An integrated statistical evaluation is used to evaluate the measurement results. The force measuring device is thus able to automatically store maximum and minimum measured values ​​in the display.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Force gauge PCE-FM 50N - PCE-FM 50N - PCE Instruments / PCE Americas Inc.
Jupiter, FL, United States
Force gauge PCE-FM 50N
PCE-FM 50N
Force gauge PCE-FM 50N PCE-FM 50N
Force gauge PCE-FM 50NTraction gauge / Compression force / USB interfacePEAK function / Different measuring units / Incl. Software This force gauge is a tensile / compressive force gauge. This tensile / compressive force gauge has an internal load cell. It is a portable traction / compression force gauge that can be installed in a force measurement stand. The measuring range of this tensile and compressive force gauge is up to 50 N / 11 lbs. So the meter is suitable for more precise tensile and compression tests. The measurement results can be transferred directly to the PC via USB interface. There they can be archived and evaluated. An integrated statistical evaluation is used to evaluate the measurement results. The force measuring device is thus able to automatically store maximum and minimum measured values ​​in the display.

Force gauge PCE-FM 50NTraction gauge / Compression force / USB interfacePEAK function / Different measuring units / Incl. Software
This force gauge is a tensile / compressive force gauge. This tensile / compressive force gauge has an internal load cell. It is a portable traction / compression force gauge that can be installed in a force measurement stand. The measuring range of this tensile and compressive force gauge is up to 50 N / 11 lbs. So the meter is suitable for more precise tensile and compression tests.
The measurement results can be transferred directly to the PC via USB interface. There they can be archived and evaluated. An integrated statistical evaluation is used to evaluate the measurement results. The force measuring device is thus able to automatically store maximum and minimum measured values ​​in the display.

Supplier's Site

Technical Specifications

  PCE Instruments / PCE Americas Inc.
Product Category Force and Torque Instruments
Product Number PCE-FM 50N
Product Name Force gauge PCE-FM 50N
Type Force / Weight / Load
Unlock Full Specs
to access all available technical data

Similar Products

Dynamometer - PCE-CS 1000N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Force / Weight / Load
Special Type Battery Powered
Operating Temp 14 to 104 F (-10 to 40 C)
View Details
Universal Testing Machine - PCE-MTS500 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Force / Weight / Load
Rated Load 0.0 to 1124 lbs (0.0 to 510 kg)
Programmability Manual Operation; Computer Interface (optional feature)
View Details
Dynamometer - 5856408 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Force / Weight / Load
View Details
Force Gauge - PCE-PTR 200N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Force / Weight / Load
View Details