PCE Instruments / PCE Americas Inc. Universal Testing Machine PCE-MTS500

Description
Universal Testing Machine PCE-MTS500 to 5000 N, adaptable for all PCE Force Gauges series with internal and external load cell, large stroke, variable feed speed Our motorized material test stand PCE-MTS500 can be coupled and operated in different variations with our PCE series force gauges. With the motorized material test stand all your tension and compression load applications are accurate and can be performed repeatedly. The use of the motorized material test stand offers the operator precise quality of material and test sample. The maximum force range of the motorized test material stand is 500 kg. Use of the motorized material test stand requires an AC power connection. The feed rate is adjustable between 30 mm / min and 230 mm / min. Accurate and precise measurements are guaranteed with the motorized material test stand. The force-measuring stand is compatible with the following product series: PCE-FB, PCE-FM, PCE-PTR, PCE-DFG and PCE-LFG Series. Wherever the human body reaches it limits with respect to force application, the motorized material test stand comes into play. The user of the engine test stand is obliged to prepare a hazard analysis.
Request a Quote
Description
Universal Testing Machine PCE-MTS500 to 5000 N, adaptable for all PCE Force Gauges series with internal and external load cell, large stroke, variable feed speed Our motorized material test stand PCE-MTS500 can be coupled and operated in different variations with our PCE series force gauges. With the motorized material test stand all your tension and compression load applications are accurate and can be performed repeatedly. The use of the motorized material test stand offers the operator precise quality of material and test sample. The maximum force range of the motorized test material stand is 500 kg. Use of the motorized material test stand requires an AC power connection. The feed rate is adjustable between 30 mm / min and 230 mm / min. Accurate and precise measurements are guaranteed with the motorized material test stand. The force-measuring stand is compatible with the following product series: PCE-FB, PCE-FM, PCE-PTR, PCE-DFG and PCE-LFG Series. Wherever the human body reaches it limits with respect to force application, the motorized material test stand comes into play. The user of the engine test stand is obliged to prepare a hazard analysis.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Universal Testing Machine - PCE-MTS500 - PCE Instruments / PCE Americas Inc.
Jupiter, FL, United States
Universal Testing Machine
PCE-MTS500
Universal Testing Machine PCE-MTS500
Universal Testing Machine PCE-MTS500 to 5000 N, adaptable for all PCE Force Gauges series with internal and external load cell, large stroke, variable feed speed Our motorized material test stand PCE-MTS500 can be coupled and operated in different variations with our PCE series force gauges. With the motorized material test stand all your tension and compression load applications are accurate and can be performed repeatedly. The use of the motorized material test stand offers the operator precise quality of material and test sample. The maximum force range of the motorized test material stand is 500 kg. Use of the motorized material test stand requires an AC power connection. The feed rate is adjustable between 30 mm / min and 230 mm / min. Accurate and precise measurements are guaranteed with the motorized material test stand. The force-measuring stand is compatible with the following product series: PCE-FB, PCE-FM, PCE-PTR, PCE-DFG and PCE-LFG Series. Wherever the human body reaches it limits with respect to force application, the motorized material test stand comes into play. The user of the engine test stand is obliged to prepare a hazard analysis.

Universal Testing Machine PCE-MTS500 to 5000 N, adaptable for all PCE Force Gauges series with internal and external load cell, large stroke, variable feed speed

Our motorized material test stand PCE-MTS500 can be coupled and operated in different variations with our PCE series force gauges. With the motorized material test stand all your tension and compression load applications are accurate and can be performed repeatedly. The use of the motorized material test stand offers the operator precise quality of material and test sample. The maximum force range of the motorized test material stand is 500 kg. Use of the motorized material test stand requires an AC power connection. The feed rate is adjustable between 30 mm / min and 230 mm / min.

Accurate and precise measurements are guaranteed with the motorized material test stand. The force-measuring stand is compatible with the following product series: PCE-FB, PCE-FM, PCE-PTR, PCE-DFG and PCE-LFG Series. Wherever the human body reaches it limits with respect to force application, the motorized material test stand comes into play. The user of the engine test stand is obliged to prepare a hazard analysis.

Supplier's Site

Technical Specifications

  PCE Instruments / PCE Americas Inc.
Product Category Force and Torque Instruments
Product Number PCE-MTS500
Product Name Universal Testing Machine
Type Force / Weight / Load
Unlock Full Specs
to access all available technical data

Similar Products

Force Gauge - PCE-PTR 200N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Force / Weight / Load
View Details
Force Gauge PCE-FM 500N - PCE-FM 500N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Force / Weight / Load
View Details
Dynamometer - PCE-FM 200 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Force / Weight / Load
Display Type Digital Numerical Display
Operating Temp 50 to 86 F (10 to 30 C)
View Details
Torque Meter - PCE-TM 80 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Torque
Rated Torque 13.02 to 13.01 In-lbs (15.01 to 15 kg-cm)
Torque Accuracy 1.5 ±% Full Scale
View Details