PCE Instruments / PCE Americas Inc. Dynamometer 5856408

Description
PCE-PTR 200N Dynamometer for tensile force measurement and pressure force measurement up to 200 N (45 lbs) USB interface and evaluation software for data transmission / Many measuring adapters The PCE-PTR 200N dynamometer is a hand-held device up to 200 N / 45 lbs. The force measuring device can determine the units N, kg and lb. The PCE-PTR 200N force gauge is supplied with various shaped adapters. These can be screwed onto the device and thus offer the optimum solution for differently designed surfaces in the measurement of pressure and tension. In addition to the adapters, an extension rod is also supplied, which allows measurements in hard to reach places. This extension rod has a length of 65 millimeters / 2.6 inches. The PCE-PTR 200N force gauge includes a flat head adapter, hook adapter, ball head adapter, chisel head adapter, and a notched head adapter, with the hook adapter used for pulling force measurements. The PCE-PTR 200N force gauge offers the possibility to attach the force measuring device to a test stand by means of threads on the rear of the device. Test stands are always used in a force gauge if reproducible measurement results are required during the force measurement. These test stands are ideal additions to a force gauge, because they are operated by a precise hand wheel or a motor. In addition, both tensile and compressive force measurements can be performed on them. Experiments in the laboratory are thus possible with the force gauge as well as the inspection at the incoming goods inspection. Attention: The internal load cell is maintenance-free, light and characterized by extremely long service life. For the production of this load cell only high quality materials are used, which guarantee maximum safety and longevity. The force gauge has an overload range. If you exceed this, you destroy the internal load cell. So if you select a force gauge for your application, then for safety's sake move to the next higher model at the measuring range.
Request a Quote
Description
PCE-PTR 200N Dynamometer for tensile force measurement and pressure force measurement up to 200 N (45 lbs) USB interface and evaluation software for data transmission / Many measuring adapters The PCE-PTR 200N dynamometer is a hand-held device up to 200 N / 45 lbs. The force measuring device can determine the units N, kg and lb. The PCE-PTR 200N force gauge is supplied with various shaped adapters. These can be screwed onto the device and thus offer the optimum solution for differently designed surfaces in the measurement of pressure and tension. In addition to the adapters, an extension rod is also supplied, which allows measurements in hard to reach places. This extension rod has a length of 65 millimeters / 2.6 inches. The PCE-PTR 200N force gauge includes a flat head adapter, hook adapter, ball head adapter, chisel head adapter, and a notched head adapter, with the hook adapter used for pulling force measurements. The PCE-PTR 200N force gauge offers the possibility to attach the force measuring device to a test stand by means of threads on the rear of the device. Test stands are always used in a force gauge if reproducible measurement results are required during the force measurement. These test stands are ideal additions to a force gauge, because they are operated by a precise hand wheel or a motor. In addition, both tensile and compressive force measurements can be performed on them. Experiments in the laboratory are thus possible with the force gauge as well as the inspection at the incoming goods inspection. Attention: The internal load cell is maintenance-free, light and characterized by extremely long service life. For the production of this load cell only high quality materials are used, which guarantee maximum safety and longevity. The force gauge has an overload range. If you exceed this, you destroy the internal load cell. So if you select a force gauge for your application, then for safety's sake move to the next higher model at the measuring range.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Dynamometer - 5856408 - PCE Instruments / PCE Americas Inc.
Jupiter, FL, United States
Dynamometer
5856408
Dynamometer 5856408
PCE-PTR 200N Dynamometer for tensile force measurement and pressure force measurement up to 200 N (45 lbs) USB interface and evaluation software for data transmission / Many measuring adapters The PCE-PTR 200N dynamometer is a hand-held device up to 200 N / 45 lbs. The force measuring device can determine the units N, kg and lb. The PCE-PTR 200N force gauge is supplied with various shaped adapters. These can be screwed onto the device and thus offer the optimum solution for differently designed surfaces in the measurement of pressure and tension. In addition to the adapters, an extension rod is also supplied, which allows measurements in hard to reach places. This extension rod has a length of 65 millimeters / 2.6 inches. The PCE-PTR 200N force gauge includes a flat head adapter, hook adapter, ball head adapter, chisel head adapter, and a notched head adapter, with the hook adapter used for pulling force measurements. The PCE-PTR 200N force gauge offers the possibility to attach the force measuring device to a test stand by means of threads on the rear of the device. Test stands are always used in a force gauge if reproducible measurement results are required during the force measurement. These test stands are ideal additions to a force gauge, because they are operated by a precise hand wheel or a motor. In addition, both tensile and compressive force measurements can be performed on them. Experiments in the laboratory are thus possible with the force gauge as well as the inspection at the incoming goods inspection. Attention: The internal load cell is maintenance-free, light and characterized by extremely long service life. For the production of this load cell only high quality materials are used, which guarantee maximum safety and longevity. The force gauge has an overload range. If you exceed this, you destroy the internal load cell. So if you select a force gauge for your application, then for safety's sake move to the next higher model at the measuring range.

PCE-PTR 200N Dynamometer for tensile force measurement and pressure force measurement up to 200 N (45 lbs) USB interface and evaluation software for data transmission / Many measuring adapters
The PCE-PTR 200N dynamometer is a hand-held device up to 200 N / 45 lbs. The force measuring device can determine the units N, kg and lb. The PCE-PTR 200N force gauge is supplied with various shaped adapters. These can be screwed onto the device and thus offer the optimum solution for differently designed surfaces in the measurement of pressure and tension. In addition to the adapters, an extension rod is also supplied, which allows measurements in hard to reach places. This extension rod has a length of 65 millimeters / 2.6 inches. The PCE-PTR 200N force gauge includes a flat head adapter, hook adapter, ball head adapter, chisel head adapter, and a notched head adapter, with the hook adapter used for pulling force measurements.
The PCE-PTR 200N force gauge offers the possibility to attach the force measuring device to a test stand by means of threads on the rear of the device. Test stands are always used in a force gauge if reproducible measurement results are required during the force measurement. These test stands are ideal additions to a force gauge, because they are operated by a precise hand wheel or a motor. In addition, both tensile and compressive force measurements can be performed on them. Experiments in the laboratory are thus possible with the force gauge as well as the inspection at the incoming goods inspection.
Attention: The internal load cell is maintenance-free, light and characterized by extremely long service life. For the production of this load cell only high quality materials are used, which guarantee maximum safety and longevity. The force gauge has an overload range. If you exceed this, you destroy the internal load cell. So if you select a force gauge for your application, then for safety's sake move to the next higher model at the measuring range.

Supplier's Site

Technical Specifications

  PCE Instruments / PCE Americas Inc.
Product Category Force and Torque Instruments
Product Number 5856408
Product Name Dynamometer
Type Force / Weight / Load
Unlock Full Specs
to access all available technical data

Similar Products

Torque Meter - PCE-TM 80 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Torque
Rated Torque 13.02 to 13.01 In-lbs (15.01 to 15 kg-cm)
Torque Accuracy 1.5 ±% Full Scale
View Details
Universal Testing Machine - PCE-MTS500 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Force / Weight / Load
Rated Load 0.0 to 1124 lbs (0.0 to 510 kg)
Programmability Manual Operation; Computer Interface (optional feature)
View Details
Force Gauge PCE-FM 500N - PCE-FM 500N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Force / Weight / Load
View Details
Force gauge PCE-FM 50N - PCE-FM 50N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Force / Weight / Load
View Details