PCE Instruments / PCE Americas Inc. Torque Meter PCE-TM 80

Description
Digital Torque Meter PCE-TM 80 meter to determine the “torque moment” up to 147 Ncm / PC interface and software (optional) / Peak-Hold function / external torque sensor / selection of diverse units / selection of resolution The Digital Torque Meter PCE-TM 80 with external sensor to measure the static or startup torque moment in screws, components, switches, transmission shafts, etc. The Digital Torque Meter PCE-TM 80 is an affordable solution to easily perform static torque measurements. The Digital Torque Meter PCE-TM 80 operates by rotatory movements to the left and right and it is ideal for the torque moment. The Digital Torque Meter PCE-TM 80 offers the option to enlarge the 1 digit resolution. The Digital Torque Meter PCE-TM 80 shows the Peak value as well as the max. and min. values. Use of the optional software allows real-time data can be continuously transferred to a PC or portable computer. The Digital Torque Meter PCE-TM 80 is very robust to ensure both long duration and reliability. **Note the chuck does not rotate, the force is static or "startup" force
Request a Quote
Description
Digital Torque Meter PCE-TM 80 meter to determine the “torque moment” up to 147 Ncm / PC interface and software (optional) / Peak-Hold function / external torque sensor / selection of diverse units / selection of resolution The Digital Torque Meter PCE-TM 80 with external sensor to measure the static or startup torque moment in screws, components, switches, transmission shafts, etc. The Digital Torque Meter PCE-TM 80 is an affordable solution to easily perform static torque measurements. The Digital Torque Meter PCE-TM 80 operates by rotatory movements to the left and right and it is ideal for the torque moment. The Digital Torque Meter PCE-TM 80 offers the option to enlarge the 1 digit resolution. The Digital Torque Meter PCE-TM 80 shows the Peak value as well as the max. and min. values. Use of the optional software allows real-time data can be continuously transferred to a PC or portable computer. The Digital Torque Meter PCE-TM 80 is very robust to ensure both long duration and reliability. **Note the chuck does not rotate, the force is static or "startup" force
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Torque Meter - PCE-TM 80 - PCE Instruments / PCE Americas Inc.
Jupiter, FL, United States
Torque Meter
PCE-TM 80
Torque Meter PCE-TM 80
Digital Torque Meter PCE-TM 80 meter to determine the “torque moment” up to 147 Ncm / PC interface and software (optional) / Peak-Hold function / external torque sensor / selection of diverse units / selection of resolution The Digital Torque Meter PCE-TM 80 with external sensor to measure the static or startup torque moment in screws, components, switches, transmission shafts, etc. The Digital Torque Meter PCE-TM 80 is an affordable solution to easily perform static torque measurements. The Digital Torque Meter PCE-TM 80 operates by rotatory movements to the left and right and it is ideal for the torque moment. The Digital Torque Meter PCE-TM 80 offers the option to enlarge the 1 digit resolution. The Digital Torque Meter PCE-TM 80 shows the Peak value as well as the max. and min. values. Use of the optional software allows real-time data can be continuously transferred to a PC or portable computer. The Digital Torque Meter PCE-TM 80 is very robust to ensure both long duration and reliability. **Note the chuck does not rotate, the force is static or "startup" force

Digital Torque Meter PCE-TM 80
meter to determine the “torque moment” up to 147 Ncm / PC interface and software (optional) / Peak-Hold function / external torque sensor / selection of diverse units / selection of resolution

The Digital Torque Meter PCE-TM 80 with external sensor to measure the static or startup torque moment in screws, components, switches, transmission shafts, etc. The Digital Torque Meter PCE-TM 80 is an affordable solution to easily perform static torque measurements. The Digital Torque Meter PCE-TM 80 operates by rotatory movements to the left and right and it is ideal for the torque moment. The Digital Torque Meter PCE-TM 80 offers the option to enlarge the 1 digit resolution. The Digital Torque Meter PCE-TM 80 shows the Peak value as well as the max. and min. values. Use of the optional software allows real-time data can be continuously transferred to a PC or portable computer. The Digital Torque Meter PCE-TM 80 is very robust to ensure both long duration and reliability.

**Note the chuck does not rotate, the force is static or "startup" force

Supplier's Site

Technical Specifications

  PCE Instruments / PCE Americas Inc.
Product Category Force and Torque Instruments
Product Number PCE-TM 80
Product Name Torque Meter
Type Torque
Rated Torque 13.02 to 13.01 In-lbs (15.01 to 15 kg-cm)
Torque Accuracy 1.5 ±% Full Scale
Output Digital Serial
Special Type Handheld; Portable
Unlock Full Specs
to access all available technical data

Similar Products

Force Gauge PCE-FM 500N - PCE-FM 500N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Force / Weight / Load
View Details
Universal Testing Machine - PCE-MTS500 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Force / Weight / Load
Rated Load 0.0 to 1124 lbs (0.0 to 510 kg)
Programmability Manual Operation; Computer Interface (optional feature)
View Details
Force Gauge - PCE-PTR 200N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Force / Weight / Load
View Details
Dynamometer - 5856408 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Force / Weight / Load
View Details