PCE Instruments / PCE Americas Inc. Force Gauge PCE-FM 500N PCE-FM 500N

Description
Force gauge PCE-FM 500N Force gauge for tensile force measurement and pressure force measurement up to 500 N (112 lbs) / With internal load cell / USB interface for data transmission The PCE-FM 500N force gauge is a microprocessor controlled dynamometer with fast and accurate readout of tensile and compressive forces in N, Kg and lb. The display of the force gauge is easily readable by the large numbers. The force gauge is equipped with an internal load cell for tensile and compression tests. The load cell of the force gauge PCE-FM 500N is equipped with a M6 threaded head. Thus, the force gauge can also be screwed into other brackets, test facilities and test stands and. The force gauge is operated with an internal battery or the external power supply. This force gauge also has a USB interface for data transmission. With the interface and the software of the force measuring devices, the data can be transmitted quickly and easily to a PC. With the help of the optionally available mounting plate, the load cell can be adapted to decaying test benches. These test stands are ideal for tensile and compressive force measurement in quality control and laboratory testing or product development.
Request a Quote
Description
Force gauge PCE-FM 500N Force gauge for tensile force measurement and pressure force measurement up to 500 N (112 lbs) / With internal load cell / USB interface for data transmission The PCE-FM 500N force gauge is a microprocessor controlled dynamometer with fast and accurate readout of tensile and compressive forces in N, Kg and lb. The display of the force gauge is easily readable by the large numbers. The force gauge is equipped with an internal load cell for tensile and compression tests. The load cell of the force gauge PCE-FM 500N is equipped with a M6 threaded head. Thus, the force gauge can also be screwed into other brackets, test facilities and test stands and. The force gauge is operated with an internal battery or the external power supply. This force gauge also has a USB interface for data transmission. With the interface and the software of the force measuring devices, the data can be transmitted quickly and easily to a PC. With the help of the optionally available mounting plate, the load cell can be adapted to decaying test benches. These test stands are ideal for tensile and compressive force measurement in quality control and laboratory testing or product development.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Force Gauge PCE-FM 500N - PCE-FM 500N - PCE Instruments / PCE Americas Inc.
Jupiter, FL, United States
Force Gauge PCE-FM 500N
PCE-FM 500N
Force Gauge PCE-FM 500N PCE-FM 500N
Force gauge PCE-FM 500N Force gauge for tensile force measurement and pressure force measurement up to 500 N (112 lbs) / With internal load cell / USB interface for data transmission The PCE-FM 500N force gauge is a microprocessor controlled dynamometer with fast and accurate readout of tensile and compressive forces in N, Kg and lb. The display of the force gauge is easily readable by the large numbers. The force gauge is equipped with an internal load cell for tensile and compression tests. The load cell of the force gauge PCE-FM 500N is equipped with a M6 threaded head. Thus, the force gauge can also be screwed into other brackets, test facilities and test stands and. The force gauge is operated with an internal battery or the external power supply. This force gauge also has a USB interface for data transmission. With the interface and the software of the force measuring devices, the data can be transmitted quickly and easily to a PC. With the help of the optionally available mounting plate, the load cell can be adapted to decaying test benches. These test stands are ideal for tensile and compressive force measurement in quality control and laboratory testing or product development.

Force gauge PCE-FM 500N
Force gauge for tensile force measurement and pressure force measurement up to 500 N (112 lbs) / With internal load cell / USB interface for data transmission

The PCE-FM 500N force gauge is a microprocessor controlled dynamometer with fast and accurate readout of tensile and compressive forces in N, Kg and lb. The display of the force gauge is easily readable by the large numbers. The force gauge is equipped with an internal load cell for tensile and compression tests. The load cell of the force gauge PCE-FM 500N is equipped with a M6 threaded head. Thus, the force gauge can also be screwed into other brackets, test facilities and test stands and. The force gauge is operated with an internal battery or the external power supply.
This force gauge also has a USB interface for data transmission. With the interface and the software of the force measuring devices, the data can be transmitted quickly and easily to a PC. With the help of the optionally available mounting plate, the load cell can be adapted to decaying test benches. These test stands are ideal for tensile and compressive force measurement in quality control and laboratory testing or product development.

Supplier's Site

Technical Specifications

  PCE Instruments / PCE Americas Inc.
Product Category Force and Torque Instruments
Product Number PCE-FM 500N
Product Name Force Gauge PCE-FM 500N
Type Force / Weight / Load
Unlock Full Specs
to access all available technical data

Similar Products

Torque Meter - PCE-TM 80 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Torque
Rated Torque 13.02 to 13.01 In-lbs (15.01 to 15 kg-cm)
Torque Accuracy 1.5 ±% Full Scale
View Details
Universal Testing Machine - PCE-MTS500 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Force / Weight / Load
Rated Load 0.0 to 1124 lbs (0.0 to 510 kg)
Programmability Manual Operation; Computer Interface (optional feature)
View Details
Force Gauge - PCE-PTR 200N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Force / Weight / Load
View Details
Dynamometer - 5856408 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Force / Weight / Load
View Details