PCE Instruments / PCE Americas Inc. Dynamometer PCE-FM 200

Description
Dynamometer PCE-FM 200 Dynamometer for tensile force measurement and pressure force measurement up to 200 N USB interface and evaluation software for data transmission / Many measuring adapters The dynamometer PCE-FM 200 is a handheld device that measures up to 200 N. The force gauge can determine the units N, kg and lb. The scope of delivery of the PCE-FM 200 force gauge includes various adapters with different shapes. These can be screwed onto the device and thus offer the optimum solution for differently designed surfaces in the measurement of pressure and tension. In addition to the adapters, an extension rod is also supplied, which allows measurements in hard to reach places. This extension rod has a length of 65 millimeters. The scope of delivery of the PCE-FM 200 force gauge includes flat head adapter, hook adapter, ball head adapter, chisel head adapter and a notched head adapter, whereby the hook adapter is used for tensile force measurements. The PCE-FM 200 force gauge offers the option of mounting the force gauge on a test stand by means of threads on the rear of the device. Test stands are always used in a force gauge if reproducible measurement results are required during the force measurement. These test stands are ideal additions to a force gauge, because they are operated by a precise handwheel or a motor. In addition, both tensile and compressive force measurements can be performed on them. Experiments in the laboratory are thus possible with the force gauge as well as the inspection of incoming goods. Attention: The internal load cell is maintenance-free, light and characterized by extremely long service life. For the production of this load cell only high quality materials are used, which guarantee maximum safety and longevity. The force gauge has an overload range. If you exceed this, you destroy the internal load cell. So if you select a force gauge for your application, then for safety's sake move to the next higher model at the measuring range.
Request a Quote Datasheet
Description
Dynamometer PCE-FM 200 Dynamometer for tensile force measurement and pressure force measurement up to 200 N USB interface and evaluation software for data transmission / Many measuring adapters The dynamometer PCE-FM 200 is a handheld device that measures up to 200 N. The force gauge can determine the units N, kg and lb. The scope of delivery of the PCE-FM 200 force gauge includes various adapters with different shapes. These can be screwed onto the device and thus offer the optimum solution for differently designed surfaces in the measurement of pressure and tension. In addition to the adapters, an extension rod is also supplied, which allows measurements in hard to reach places. This extension rod has a length of 65 millimeters. The scope of delivery of the PCE-FM 200 force gauge includes flat head adapter, hook adapter, ball head adapter, chisel head adapter and a notched head adapter, whereby the hook adapter is used for tensile force measurements. The PCE-FM 200 force gauge offers the option of mounting the force gauge on a test stand by means of threads on the rear of the device. Test stands are always used in a force gauge if reproducible measurement results are required during the force measurement. These test stands are ideal additions to a force gauge, because they are operated by a precise handwheel or a motor. In addition, both tensile and compressive force measurements can be performed on them. Experiments in the laboratory are thus possible with the force gauge as well as the inspection of incoming goods. Attention: The internal load cell is maintenance-free, light and characterized by extremely long service life. For the production of this load cell only high quality materials are used, which guarantee maximum safety and longevity. The force gauge has an overload range. If you exceed this, you destroy the internal load cell. So if you select a force gauge for your application, then for safety's sake move to the next higher model at the measuring range.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dynamometer - PCE-FM 200 - PCE Instruments / PCE Americas Inc.
Jupiter, FL, United States
Dynamometer
PCE-FM 200
Dynamometer PCE-FM 200
Dynamometer PCE-FM 200 Dynamometer for tensile force measurement and pressure force measurement up to 200 N USB interface and evaluation software for data transmission / Many measuring adapters The dynamometer PCE-FM 200 is a handheld device that measures up to 200 N. The force gauge can determine the units N, kg and lb. The scope of delivery of the PCE-FM 200 force gauge includes various adapters with different shapes. These can be screwed onto the device and thus offer the optimum solution for differently designed surfaces in the measurement of pressure and tension. In addition to the adapters, an extension rod is also supplied, which allows measurements in hard to reach places. This extension rod has a length of 65 millimeters. The scope of delivery of the PCE-FM 200 force gauge includes flat head adapter, hook adapter, ball head adapter, chisel head adapter and a notched head adapter, whereby the hook adapter is used for tensile force measurements. The PCE-FM 200 force gauge offers the option of mounting the force gauge on a test stand by means of threads on the rear of the device. Test stands are always used in a force gauge if reproducible measurement results are required during the force measurement. These test stands are ideal additions to a force gauge, because they are operated by a precise handwheel or a motor. In addition, both tensile and compressive force measurements can be performed on them. Experiments in the laboratory are thus possible with the force gauge as well as the inspection of incoming goods. Attention: The internal load cell is maintenance-free, light and characterized by extremely long service life. For the production of this load cell only high quality materials are used, which guarantee maximum safety and longevity. The force gauge has an overload range. If you exceed this, you destroy the internal load cell. So if you select a force gauge for your application, then for safety's sake move to the next higher model at the measuring range.

Dynamometer PCE-FM 200 Dynamometer for tensile force measurement and pressure force measurement up to 200 N USB interface and evaluation software for data transmission / Many measuring adapters
The dynamometer PCE-FM 200 is a handheld device that measures up to 200 N. The force gauge can determine the units N, kg and lb. The scope of delivery of the PCE-FM 200 force gauge includes various adapters with different shapes. These can be screwed onto the device and thus offer the optimum solution for differently designed surfaces in the measurement of pressure and tension. In addition to the adapters, an extension rod is also supplied, which allows measurements in hard to reach places. This extension rod has a length of 65 millimeters. The scope of delivery of the PCE-FM 200 force gauge includes flat head adapter, hook adapter, ball head adapter, chisel head adapter and a notched head adapter, whereby the hook adapter is used for tensile force measurements.
The PCE-FM 200 force gauge offers the option of mounting the force gauge on a test stand by means of threads on the rear of the device. Test stands are always used in a force gauge if reproducible measurement results are required during the force measurement. These test stands are ideal additions to a force gauge, because they are operated by a precise handwheel or a motor. In addition, both tensile and compressive force measurements can be performed on them. Experiments in the laboratory are thus possible with the force gauge as well as the inspection of incoming goods.

Attention: The internal load cell is maintenance-free, light and characterized by extremely long service life. For the production of this load cell only high quality materials are used, which guarantee maximum safety and longevity. The force gauge has an overload range. If you exceed this, you destroy the internal load cell. So if you select a force gauge for your application, then for safety's sake move to the next higher model at the measuring range.

Supplier's Site Datasheet

Technical Specifications

  PCE Instruments / PCE Americas Inc.
Product Category Force and Torque Instruments
Product Number PCE-FM 200
Product Name Dynamometer
Type Force / Weight / Load
Unlock Full Specs
to access all available technical data

Similar Products

Dynamometer - PCE-CS 1000N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Force / Weight / Load
Special Type Battery Powered
Operating Temp 14 to 104 F (-10 to 40 C)
View Details
Universal Testing Machine - PCE-MTS500 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Force / Weight / Load
Rated Load 0.0 to 1124 lbs (0.0 to 510 kg)
Programmability Manual Operation; Computer Interface (optional feature)
View Details
Force Gauge PCE-FM 500N - PCE-FM 500N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Force / Weight / Load
View Details
Torque Meter - PCE-TM 80 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Torque
Rated Torque 13.02 to 13.01 In-lbs (15.01 to 15 kg-cm)
Torque Accuracy 1.5 ±% Full Scale
View Details