PCE Instruments / PCE Americas Inc. Dynamometer PCE-CS 1000N

Description
PCE-CS 10000N is a digital battery-powered heavy-duty industrial crane, lifter, suspended or hanging scale, dynamometer, electronic balance or weighing hook that displays measurement values in kilograms (kg) or pounds (lbs). The scale comes factory calibrated and includes a hook, shackle and remote control. For an additional fee, the scale can be calibrated according to ISO standards.
Request a Quote
Description
PCE-CS 10000N is a digital battery-powered heavy-duty industrial crane, lifter, suspended or hanging scale, dynamometer, electronic balance or weighing hook that displays measurement values in kilograms (kg) or pounds (lbs). The scale comes factory calibrated and includes a hook, shackle and remote control. For an additional fee, the scale can be calibrated according to ISO standards.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Dynamometer - PCE-CS 1000N - PCE Instruments / PCE Americas Inc.
Jupiter, FL, United States
Dynamometer
PCE-CS 1000N
Dynamometer PCE-CS 1000N
PCE-CS 10000N is a digital battery-powered heavy-duty industrial crane, lifter, suspended or hanging scale, dynamometer, electronic balance or weighing hook that displays measurement values in kilograms (kg) or pounds (lbs). The scale comes factory calibrated and includes a hook, shackle and remote control. For an additional fee, the scale can be calibrated according to ISO standards.

PCE-CS 10000N is a digital battery-powered heavy-duty industrial crane, lifter, suspended or hanging scale, dynamometer, electronic balance or weighing hook that displays measurement values in kilograms (kg) or pounds (lbs). The scale comes factory calibrated and includes a hook, shackle and remote control. For an additional fee, the scale can be calibrated according to ISO standards.

Supplier's Site

Technical Specifications

  PCE Instruments / PCE Americas Inc.
Product Category Force and Torque Instruments
Product Number PCE-CS 1000N
Product Name Dynamometer
Type Force / Weight / Load
Unlock Full Specs
to access all available technical data

Similar Products

Force Gauge PCE-FM 500N - PCE-FM 500N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Force / Weight / Load
View Details
Torque Meter - PCE-TM 80 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Torque
Rated Torque 13.02 to 13.01 In-lbs (15.01 to 15 kg-cm)
Torque Accuracy 1.5 ±% Full Scale
View Details
Dynamometer - 5856408 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Force / Weight / Load
View Details
Force gauge PCE-FM 50N - PCE-FM 50N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Force / Weight / Load
View Details