The PCE-DDO 10 is a handheld digital durometer for measuring Shore O hardness in soft gums, featuring a digital display, 500-point memory, and USB data transfer to a PC. It has a plastic case, dimensions of 153 x 50 x 29 mm, and weighs approximately 300 g. The device operates on a 3.6 V rechargeable Ni-MH battery with up to 20 hours of runtime and a 3-hour charging time. Measurement range is 0 to 100 Shore O with 0.1 resolution and ±1 accuracy. The indenter angle is 35° ± 0.25°.
Digital Durometer to measure Shore A hardness in shoft gums with USB-Port and software The PCE-DDO 10 durometer is an ergonomic device to check Shore hardness in gum. It has been designed with a high quality. The PCE-DDO 10 durometer is mainly used for soft gums. If the material thickness is not enough, it should be tightened on the back with the same material in order to increase its thickness.
| PCE Instruments / PCE Americas Inc. | |
|---|---|
| Product Category | Durometers |
| Product Number | PCE-DDO 10 |
| Product Name | Durometer |
| Mounting | Handheld or Portable |