PCE Instruments / PCE Americas Inc. Durometer PCE-DDA 10

Description
Digital Durometer to measure Shore A hardness in shoft gums, rubber and elastomers with USB-Port and downloadable software The PCE-DDA 10 durometer is an ergonomic device to check Shore hardness in gum, plastic and other non-metallic materials. It has been designed with a very high quality. The PCE-DDA 10 durometer is mainly used for soft gums, elastomers, natural rubber, neoprenes, casting resin, white PVC, leather, etc. If the material thickness is not enough, it should be layered and tightened on the back with the same material in order to increase its thickness.
Request a Quote Datasheet
Description
Digital Durometer to measure Shore A hardness in shoft gums, rubber and elastomers with USB-Port and downloadable software The PCE-DDA 10 durometer is an ergonomic device to check Shore hardness in gum, plastic and other non-metallic materials. It has been designed with a very high quality. The PCE-DDA 10 durometer is mainly used for soft gums, elastomers, natural rubber, neoprenes, casting resin, white PVC, leather, etc. If the material thickness is not enough, it should be layered and tightened on the back with the same material in order to increase its thickness.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Durometer - PCE-DDA 10 - PCE Instruments / PCE Americas Inc.
Jupiter, FL, United States
Durometer
PCE-DDA 10
Durometer PCE-DDA 10
Digital Durometer to measure Shore A hardness in shoft gums, rubber and elastomers with USB-Port and downloadable software The PCE-DDA 10 durometer is an ergonomic device to check Shore hardness in gum, plastic and other non-metallic materials. It has been designed with a very high quality. The PCE-DDA 10 durometer is mainly used for soft gums, elastomers, natural rubber, neoprenes, casting resin, white PVC, leather, etc. If the material thickness is not enough, it should be layered and tightened on the back with the same material in order to increase its thickness.

Digital Durometer to measure Shore A hardness in shoft gums, rubber and elastomers with USB-Port and downloadable software The PCE-DDA 10 durometer is an ergonomic device to check Shore hardness in gum, plastic and other non-metallic materials. It has been designed with a very high quality. The PCE-DDA 10 durometer is mainly used for soft gums, elastomers, natural rubber, neoprenes, casting resin, white PVC, leather, etc. If the material thickness is not enough, it should be layered and tightened on the back with the same material in order to increase its thickness.

Supplier's Site Datasheet

Technical Specifications

  PCE Instruments / PCE Americas Inc.
Product Category Durometers
Product Number PCE-DDA 10
Product Name Durometer
Mounting Handheld or Portable
Unlock Full Specs
to access all available technical data

Similar Products

Durometer - PCE-HT 225E - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Mounting Handheld or Portable
Durometer Style Pencil; Round/Block
View Details
Metal Hardness Testing Durometer - PCE-900 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Mounting Handheld or Portable
Durometer Style Round/Block
Scale Range 200 to 900 Points
View Details
Durometer - PCE-HT-75 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Mounting Handheld or Portable
Durometer Style Pencil
View Details
Durometer - PCE-HT 225E - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Mounting Handheld or Portable
Durometer Style Pencil; Round/Block
View Details