PCE Instruments / PCE Americas Inc. Durometer PCE-DDD 10

Description
Digital Durometer to measure Shore D hardness in materials such as hard rubber and thermoplastic with USB port and downloadable software The PCE-DDD 10 durometer is an ergonomic device to check Shore D hardness in materials such as hard rubber and thermoplastic. It has been designed with a very high quality. The durometer (as all test instruments) comes manufacturer calibrated and can additionally be certified to ISO standards. If the material thickness is not enough, it should be tightened on the back with the same material in order to increase its thickness.
Request a Quote Datasheet
Description
Digital Durometer to measure Shore D hardness in materials such as hard rubber and thermoplastic with USB port and downloadable software The PCE-DDD 10 durometer is an ergonomic device to check Shore D hardness in materials such as hard rubber and thermoplastic. It has been designed with a very high quality. The durometer (as all test instruments) comes manufacturer calibrated and can additionally be certified to ISO standards. If the material thickness is not enough, it should be tightened on the back with the same material in order to increase its thickness.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Durometer - PCE-DDD 10 - PCE Instruments / PCE Americas Inc.
Jupiter, FL, United States
Durometer
PCE-DDD 10
Durometer PCE-DDD 10
Digital Durometer to measure Shore D hardness in materials such as hard rubber and thermoplastic with USB port and downloadable software The PCE-DDD 10 durometer is an ergonomic device to check Shore D hardness in materials such as hard rubber and thermoplastic. It has been designed with a very high quality. The durometer (as all test instruments) comes manufacturer calibrated and can additionally be certified to ISO standards. If the material thickness is not enough, it should be tightened on the back with the same material in order to increase its thickness.

Digital Durometer to measure Shore D hardness in materials such as hard rubber and thermoplastic with USB port and downloadable software
The PCE-DDD 10 durometer is an ergonomic device to check Shore D hardness in materials such as hard rubber and thermoplastic. It has been designed with a very high quality. The durometer (as all test instruments) comes manufacturer calibrated and can additionally be certified to ISO standards. If the material thickness is not enough, it should be tightened on the back with the same material in order to increase its thickness.

Supplier's Site Datasheet

Technical Specifications

  PCE Instruments / PCE Americas Inc.
Product Category Durometers
Product Number PCE-DDD 10
Product Name Durometer
Mounting Handheld or Portable
Unlock Full Specs
to access all available technical data

Similar Products

UCI Durometer - PCE-5000 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Mounting Handheld or Portable
Durometer Style Round/Block
Scale Range 20.3 to 999 Points
View Details
Durometer - PCE-DD-D - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Mounting Handheld or Portable
ASTM D2240 Type Type D
Durometer Style Round/Block
View Details
Durometer - PCE-HT 225E - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Mounting Handheld or Portable
Durometer Style Pencil; Round/Block
View Details
Durometer - PCE-2800 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Mounting Handheld or Portable
ASTM D2240 Type Type D
Durometer Style Round/Block
View Details