PCE Instruments / PCE Americas Inc. Durometer PCE-2800

Description
Durometer for metallic materials with printer, memory and software which shows breaking strength directly in the display. PCE-2800 Durometer is a portable instrument to show and print hardness value on-site. Backlight in the display is adjustable and can be used easily even for inexperienced people thanks to its modern design. durometer operates on the Leeb dynamic principle, a dynamic hardness test method based on velocity measurement: hardness value is generated by the comparison between the impact speed and the bouncing speed. Hardness of diverse materials is sometimes strongly connected to their resistance. PCE-2800 Durometer is an affordable instrument which can help you to measure breaking-strength to avoid expensive tensile tests. PCE-2800 Durometer is delivered with a type D percussion drill.
Request a Quote
Description
Durometer for metallic materials with printer, memory and software which shows breaking strength directly in the display. PCE-2800 Durometer is a portable instrument to show and print hardness value on-site. Backlight in the display is adjustable and can be used easily even for inexperienced people thanks to its modern design. durometer operates on the Leeb dynamic principle, a dynamic hardness test method based on velocity measurement: hardness value is generated by the comparison between the impact speed and the bouncing speed. Hardness of diverse materials is sometimes strongly connected to their resistance. PCE-2800 Durometer is an affordable instrument which can help you to measure breaking-strength to avoid expensive tensile tests. PCE-2800 Durometer is delivered with a type D percussion drill.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Durometer - PCE-2800 - PCE Instruments / PCE Americas Inc.
Jupiter, FL, United States
Durometer
PCE-2800
Durometer PCE-2800
Durometer for metallic materials with printer, memory and software which shows breaking strength directly in the display. PCE-2800 Durometer is a portable instrument to show and print hardness value on-site. Backlight in the display is adjustable and can be used easily even for inexperienced people thanks to its modern design. durometer operates on the Leeb dynamic principle, a dynamic hardness test method based on velocity measurement: hardness value is generated by the comparison between the impact speed and the bouncing speed. Hardness of diverse materials is sometimes strongly connected to their resistance. PCE-2800 Durometer is an affordable instrument which can help you to measure breaking-strength to avoid expensive tensile tests. PCE-2800 Durometer is delivered with a type D percussion drill.

Durometer for metallic materials with printer, memory and software which shows breaking strength directly in the display. PCE-2800 Durometer is a portable instrument to show and print hardness value on-site. Backlight in the display is adjustable and can be used easily even for inexperienced people thanks to its modern design. durometer operates on the Leeb dynamic principle, a dynamic hardness test method based on velocity measurement: hardness value is generated by the comparison between the impact speed and the bouncing speed. Hardness of diverse materials is sometimes strongly connected to their resistance. PCE-2800 Durometer is an affordable instrument which can help you to measure breaking-strength to avoid expensive tensile tests. PCE-2800 Durometer is delivered with a type D percussion drill.

Supplier's Site

Technical Specifications

  PCE Instruments / PCE Americas Inc.
Product Category Durometers
Product Number PCE-2800
Product Name Durometer
Mounting Handheld or Portable
Unlock Full Specs
to access all available technical data

Similar Products

Durometer - PCE-DD-A - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Mounting Handheld or Portable
ASTM D2240 Type Type A
Durometer Style Round/Block
View Details
Durometer - PCE-DDD 10 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Mounting Handheld or Portable
ASTM D2240 Type Type D
Durometer Style Round/Block
View Details
Durometer - PCE-DD-A - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Mounting Handheld or Portable
ASTM D2240 Type Type A
Durometer Style Round/Block
View Details
Durometer - PCE-HT-225A - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Mounting Handheld or Portable
Durometer Style Pencil
View Details