PCE Instruments / PCE Americas Inc. Durometer PCE-DD-D

Description
PCE-DD-D is a Shore D durometer or hardness tester used to measure the Shore hardness of materials such as hard rubber, hard resin, acrylic, glass, thermoplastic and more. This Shore D durometer uses an impact rod with a 30 ยบ conical point and 50 Newtons (N) of force to make a surface indentation on material samples with a minimum thickness of 6 mm or 0.24". (Note: If a material sample does not meet the minimum thickness required, the sample should be reinforced on the back with more of the same material.)
Request a Quote
Description
PCE-DD-D is a Shore D durometer or hardness tester used to measure the Shore hardness of materials such as hard rubber, hard resin, acrylic, glass, thermoplastic and more. This Shore D durometer uses an impact rod with a 30 ยบ conical point and 50 Newtons (N) of force to make a surface indentation on material samples with a minimum thickness of 6 mm or 0.24". (Note: If a material sample does not meet the minimum thickness required, the sample should be reinforced on the back with more of the same material.)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Durometer - PCE-DD-D - PCE Instruments / PCE Americas Inc.
Jupiter, FL, United States
Durometer
PCE-DD-D
Durometer PCE-DD-D
PCE-DD-D is a Shore D durometer or hardness tester used to measure the Shore hardness of materials such as hard rubber, hard resin, acrylic, glass, thermoplastic and more. This Shore D durometer uses an impact rod with a 30 ยบ conical point and 50 Newtons (N) of force to make a surface indentation on material samples with a minimum thickness of 6 mm or 0.24". (Note: If a material sample does not meet the minimum thickness required, the sample should be reinforced on the back with more of the same material.)

PCE-DD-D is a Shore D durometer or hardness tester used to measure the Shore hardness of materials such as hard rubber, hard resin, acrylic, glass, thermoplastic and more. This Shore D durometer uses an impact rod with a 30 ยบ conical point and 50 Newtons (N) of force to make a surface indentation on material samples with a minimum thickness of 6 mm or 0.24". (Note: If a material sample does not meet the minimum thickness required, the sample should be reinforced on the back with more of the same material.)

Supplier's Site

Technical Specifications

  PCE Instruments / PCE Americas Inc.
Product Category Durometers
Product Number PCE-DD-D
Product Name Durometer
Mounting Handheld or Portable
Unlock Full Specs
to access all available technical data

Similar Products

Durometer - PCE-DD-A - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Mounting Handheld or Portable
ASTM D2240 Type Type A
Durometer Style Round/Block
View Details
Durometer - PCE-HT 225E - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Mounting Handheld or Portable
Durometer Style Pencil; Round/Block
View Details
Durometer - PCE-HT-75 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Mounting Handheld or Portable
Durometer Style Pencil
View Details
Durometer - PCE-HT-225A - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Mounting Handheld or Portable
Durometer Style Pencil
View Details