PCE Instruments / PCE Americas Inc. Mini Clamp Meter PCE-DC1

Description
Mini Clamp Meter for measuring AC current, AC voltage, DC current and frequency (3 in 1) / maximum aperture of clamps is 18mm The PCE-DC 1 Mini Clamp Meter has been designed to detect, indirectly, AC/DC current and frequency. The clamp has 1 white LED integrated to allow for the point of measurement to be illuminated, and a function to test the voltage without contact. The reduced dimensions of this device allow for measurements to be taken in places with limited access. The backlit display ensures that it is easy to read, even in places with limited light available, such as electrical cabinets or in cabling ducts. Testing voltage without contact helps when detecting dangerous power lines, and it allows makes it easier to detect the location of cuts in power lines.
Request a Quote
Description
Mini Clamp Meter for measuring AC current, AC voltage, DC current and frequency (3 in 1) / maximum aperture of clamps is 18mm The PCE-DC 1 Mini Clamp Meter has been designed to detect, indirectly, AC/DC current and frequency. The clamp has 1 white LED integrated to allow for the point of measurement to be illuminated, and a function to test the voltage without contact. The reduced dimensions of this device allow for measurements to be taken in places with limited access. The backlit display ensures that it is easy to read, even in places with limited light available, such as electrical cabinets or in cabling ducts. Testing voltage without contact helps when detecting dangerous power lines, and it allows makes it easier to detect the location of cuts in power lines.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Mini Clamp Meter - PCE-DC1 - PCE Instruments / PCE Americas Inc.
Jupiter, FL, United States
Mini Clamp Meter
PCE-DC1
Mini Clamp Meter PCE-DC1
Mini Clamp Meter for measuring AC current, AC voltage, DC current and frequency (3 in 1) / maximum aperture of clamps is 18mm The PCE-DC 1 Mini Clamp Meter has been designed to detect, indirectly, AC/DC current and frequency. The clamp has 1 white LED integrated to allow for the point of measurement to be illuminated, and a function to test the voltage without contact. The reduced dimensions of this device allow for measurements to be taken in places with limited access. The backlit display ensures that it is easy to read, even in places with limited light available, such as electrical cabinets or in cabling ducts. Testing voltage without contact helps when detecting dangerous power lines, and it allows makes it easier to detect the location of cuts in power lines.

Mini Clamp Meter for measuring AC current, AC voltage, DC current and frequency
(3 in 1) / maximum aperture of clamps is 18mm
The PCE-DC 1 Mini Clamp Meter has been designed to detect, indirectly, AC/DC current and frequency. The clamp has 1 white LED integrated to allow for the point of measurement to be illuminated, and a function to test the voltage without contact. The reduced dimensions of this device allow for measurements to be taken in places with limited access. The backlit display ensures that it is easy to read, even in places with limited light available, such as electrical cabinets or in cabling ducts. Testing voltage without contact helps when detecting dangerous power lines, and it allows makes it easier to detect the location of cuts in power lines.

Supplier's Site

Technical Specifications

  PCE Instruments / PCE Americas Inc.
Product Category Clamp Meters
Product Number PCE-DC1
Product Name Mini Clamp Meter
Measurement Type AC / DC
Options & Features Battery powered
AC Voltage 100 to 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Current Clamp - PCE-360 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Measurement Type AC
Special Measurement Types True RMS Current Measurement
Options & Features Battery powered; Data storage/ logging
View Details
Clamp on Tester - PCE-CM 3 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
View Details
Clamp Meter - PCE-CM 40 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Options & Features Battery powered
Operating Temp 5 to 40 C (41 to 104 F)
View Details
Clamp Meter - PCE-DC2 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Measurement Type AC / DC
Options & Features Battery powered
Standards and Certifications CAT III Safety Protection
View Details