PCE Instruments / PCE Americas Inc. Current Clamp PCE-360

Description
The PCE-360 is a Current Clamp with data logger functionality. This versatile power analyzer can take single-phase and three-phase power measurements both in real time and over an extended time period. The PCE-360 is used for the analysis of voltage (V), current (A), active power (kW), apparent power (kVA), reactive power (kVar), power factor (cos φ), phase angle (φ), frequency (Hz), rotary field (UL > 50V), active energy (MWh), apparent energy (MVAh), reactive energy (MVArh), harmonics (1 ... 63 order, via software), and waveforms (via software). The meter's large and easy-to-read screen displays up to 10 measurements simultaneously. In manual mode, the device stores up to 99 measurements directly. In data logger mode, the device stores up to 20,000 sets of measurements to the 4 GB internal memory. Measured values are transferred easily to a PC using the included Windows-compatible software and data cable. In addition, four current clamps, four alligator clips, and four measuring leads are included in the delivery contents.
Request a Quote Datasheet
Description
The PCE-360 is a Current Clamp with data logger functionality. This versatile power analyzer can take single-phase and three-phase power measurements both in real time and over an extended time period. The PCE-360 is used for the analysis of voltage (V), current (A), active power (kW), apparent power (kVA), reactive power (kVar), power factor (cos φ), phase angle (φ), frequency (Hz), rotary field (UL > 50V), active energy (MWh), apparent energy (MVAh), reactive energy (MVArh), harmonics (1 ... 63 order, via software), and waveforms (via software). The meter's large and easy-to-read screen displays up to 10 measurements simultaneously. In manual mode, the device stores up to 99 measurements directly. In data logger mode, the device stores up to 20,000 sets of measurements to the 4 GB internal memory. Measured values are transferred easily to a PC using the included Windows-compatible software and data cable. In addition, four current clamps, four alligator clips, and four measuring leads are included in the delivery contents.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Clamp - PCE-360 - PCE Instruments / PCE Americas Inc.
Jupiter, FL, United States
Current Clamp
PCE-360
Current Clamp PCE-360
The PCE-360 is a Current Clamp with data logger functionality. This versatile power analyzer can take single-phase and three-phase power measurements both in real time and over an extended time period. The PCE-360 is used for the analysis of voltage (V), current (A), active power (kW), apparent power (kVA), reactive power (kVar), power factor (cos φ), phase angle (φ), frequency (Hz), rotary field (UL > 50V), active energy (MWh), apparent energy (MVAh), reactive energy (MVArh), harmonics (1 ... 63 order, via software), and waveforms (via software). The meter's large and easy-to-read screen displays up to 10 measurements simultaneously. In manual mode, the device stores up to 99 measurements directly. In data logger mode, the device stores up to 20,000 sets of measurements to the 4 GB internal memory. Measured values are transferred easily to a PC using the included Windows-compatible software and data cable. In addition, four current clamps, four alligator clips, and four measuring leads are included in the delivery contents.

The PCE-360 is a Current Clamp with data logger functionality. This versatile power analyzer can take single-phase and three-phase power measurements both in real time and over an extended time period. The PCE-360 is used for the analysis of voltage (V), current (A), active power (kW), apparent power (kVA), reactive power (kVar), power factor (cos Φ), phase angle (Φ), frequency (Hz), rotary field (UL > 50V), active energy (MWh), apparent energy (MVAh), reactive energy (MVArh), harmonics (1 ... 63 order, via software), and waveforms (via software).

The meter's large and easy-to-read screen displays up to 10 measurements simultaneously. In manual mode, the device stores up to 99 measurements directly. In data logger mode, the device stores up to 20,000 sets of measurements to the 4 GB internal memory. Measured values are transferred easily to a PC using the included Windows-compatible software and data cable. In addition, four current clamps, four alligator clips, and four measuring leads are included in the delivery contents.

Supplier's Site Datasheet

Technical Specifications

  PCE Instruments / PCE Americas Inc.
Product Category Digital Multimeters
Product Number PCE-360
Product Name Current Clamp
Form Factor Clamp Meter
Measurement Type AC
Display Digits 4 Digits
Special Measurement Types True RMS Current Measurement
Options & Features Battery powered; Data storage/ logging
Unlock Full Specs
to access all available technical data