PCE Instruments / PCE Americas Inc. Digital Multimeter PCE-LCT 1

Description
Digital multimeter to test leakage current / RMS measurement / continuity and resistance test / measures voltage up to 600 V With the PCE-LCT 1 Digital multimeter it is possible to measure leakage currents up to a range of 100 A. PCE-LCT 1 Digital multimeter can measure leakage currents which appear when current flows through electrical conductors which are not designed for conduction current. The PCE-LCT 1 Digital multimeter can detect leakage currents and show them on the display. With the help of the PCE-LCT 1 Digital multimeter you can detect insulation failures in places where machines cannot be disconnected, however insulation must be checked, as for instance according to the VDE 701/702 standard. The PCE-LCT 1 Digital multimeter measures current flow, voltage up to 600 V, resistance and continuity. The PCE-LCT 1 is the ideal instrument for electricians according to the VDE standard. The PCE-LCT 1 has a compact design which allows to be placed in any pocket. The rubber protection protects the instrument against falls, so it is the ideal instrument to be used in electrical inspections and in workshops.
Request a Quote Datasheet
Description
Digital multimeter to test leakage current / RMS measurement / continuity and resistance test / measures voltage up to 600 V With the PCE-LCT 1 Digital multimeter it is possible to measure leakage currents up to a range of 100 A. PCE-LCT 1 Digital multimeter can measure leakage currents which appear when current flows through electrical conductors which are not designed for conduction current. The PCE-LCT 1 Digital multimeter can detect leakage currents and show them on the display. With the help of the PCE-LCT 1 Digital multimeter you can detect insulation failures in places where machines cannot be disconnected, however insulation must be checked, as for instance according to the VDE 701/702 standard. The PCE-LCT 1 Digital multimeter measures current flow, voltage up to 600 V, resistance and continuity. The PCE-LCT 1 is the ideal instrument for electricians according to the VDE standard. The PCE-LCT 1 has a compact design which allows to be placed in any pocket. The rubber protection protects the instrument against falls, so it is the ideal instrument to be used in electrical inspections and in workshops.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Multimeter - PCE-LCT 1 - PCE Instruments / PCE Americas Inc.
Jupiter, FL, United States
Digital Multimeter
PCE-LCT 1
Digital Multimeter PCE-LCT 1
Digital multimeter to test leakage current / RMS measurement / continuity and resistance test / measures voltage up to 600 V With the PCE-LCT 1 Digital multimeter it is possible to measure leakage currents up to a range of 100 A. PCE-LCT 1 Digital multimeter can measure leakage currents which appear when current flows through electrical conductors which are not designed for conduction current. The PCE-LCT 1 Digital multimeter can detect leakage currents and show them on the display. With the help of the PCE-LCT 1 Digital multimeter you can detect insulation failures in places where machines cannot be disconnected, however insulation must be checked, as for instance according to the VDE 701/702 standard. The PCE-LCT 1 Digital multimeter measures current flow, voltage up to 600 V, resistance and continuity. The PCE-LCT 1 is the ideal instrument for electricians according to the VDE standard. The PCE-LCT 1 has a compact design which allows to be placed in any pocket. The rubber protection protects the instrument against falls, so it is the ideal instrument to be used in electrical inspections and in workshops.

Digital multimeter to test leakage current / RMS measurement /
continuity and resistance test / measures voltage up to 600 V
With the PCE-LCT 1 Digital multimeter it is possible to measure leakage currents up to a range of 100 A. PCE-LCT 1 Digital multimeter can measure leakage currents which appear when current flows through electrical conductors which are not designed for conduction current. The PCE-LCT 1 Digital multimeter can detect leakage currents and show them on the display. With the help of the PCE-LCT 1 Digital multimeter you can detect insulation failures in places where machines cannot be disconnected, however insulation must be checked, as for instance according to the VDE 701/702 standard. The PCE-LCT 1 Digital multimeter measures current flow, voltage up to 600 V, resistance and continuity. The PCE-LCT 1 is the ideal instrument for electricians according to the VDE standard. The PCE-LCT 1 has a compact design which allows to be placed in any pocket. The rubber protection protects the instrument against falls, so it is the ideal instrument to be used in electrical inspections and in workshops.

Supplier's Site Datasheet

Technical Specifications

  PCE Instruments / PCE Americas Inc.
Product Category Digital Multimeters
Product Number PCE-LCT 1
Product Name Digital Multimeter
Form Factor Clamp Meter; Handheld
Measurement Type AC
Options & Features Battery powered
AC Voltage 400 volts
Unlock Full Specs
to access all available technical data

Similar Products

Clamp Meter - PCE-PA 8000 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Form Factor Clamp Meter
Measurement Type AC
Options & Features Battery powered
View Details
Current Clamp - PCE-360 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Form Factor Clamp Meter
Measurement Type AC
Display Digits 4 Digits
View Details
Digital Multimeter - PCE-123 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Form Factor Handheld
Measurement Type DC
Display Digits 5 Digits
View Details
Clamp Meter - PCE-GPA 62 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Form Factor Clamp Meter; Handheld
Measurement Type AC
Options & Features Battery powered
View Details