The PCE-PA 8000 is a portable handheld power analyzer for measuring electrical parameters in single-phase and three-phase circuits. It features a 3.7" / 94 mm LCD display with backlight and includes three current clamps suitable for conductors up to 50 mm in diameter. The device provides true RMS measurements of voltage (10 to 600 ACV) and current (0.2 to 1200 ACA), along with active, apparent, and reactive power, power factor, phase angle, and frequency. Data is logged to an included SD card in .xls format with adjustable sampling rates from 2 to 7,200 seconds. It complies with IEC 61010, CAT III 600 V safety standards and has an ACV input resistance of 10 MΩ. Overload protection is rated at 720 V RMS for voltage and 1300 A for current with clamps.
The PCE-PA 8000 Clamp Meter is able to measure and record the power in both single-phase or three-phase circuits. With the PCE-PA 8000 Clamp Meter you will be able to perform prolonged measurements. Measurement values are saved in xls format on the included SD card of our Clamp Meter to be easily analyzed on the computer. Measurement rate can be set from 2 to 7200 seconds. The PCE-PA 8000 Clamp Meter can also measure power and determine both power factor and phase angle. The clamps of the PCE-PA 8000 Clamp Meter can be used for cables with a diameter of 50 mm / 2.0 in. The PCE-PA 8000 is the ideal tool to be used in power supply networks. Its 3.7 in / 94 mm display allows you to read all measured values for a quick analysis as well as providing a view of the current, voltage, and power.
| PCE Instruments / PCE Americas Inc. | |
|---|---|
| Product Category | Digital Multimeters |
| Product Number | PCE-PA 8000 |
| Product Name | Clamp Meter |
| Form Factor | Clamp Meter |
| Measurement Type | AC |
| Options & Features | Battery powered |
| AC Voltage | 10 to 600 volts |
| AC Current | 20 to 1200 amps |