PCE Instruments / PCE Americas Inc. Clamp Meter PCE-PCM 1

Description
PCE-PCM 1 is a multipurpose clamp meter or power analyzer used to measure alternating current (AC), voltage (TRMS) and frequency to determine active (kW), apparent (kVA) and reactive (kVAR) power as well as active energy (kWh) consumption. Both the phase angle and the power factor (cos φ) are shown on the handheld power meter's large and easy-to-read backlit display. The power analyzer aids in evaluating power and energy use in machines and electrical installations. The device's compact design allows for measurements to be taken in the field and on the go. Up to 99 measurement values can be saved to the internal memory of the power meter. The meter features a USB port, allowing for quick and easy data transfer to a PC for detailed analysis.
Request a Quote Datasheet
Description
PCE-PCM 1 is a multipurpose clamp meter or power analyzer used to measure alternating current (AC), voltage (TRMS) and frequency to determine active (kW), apparent (kVA) and reactive (kVAR) power as well as active energy (kWh) consumption. Both the phase angle and the power factor (cos φ) are shown on the handheld power meter's large and easy-to-read backlit display. The power analyzer aids in evaluating power and energy use in machines and electrical installations. The device's compact design allows for measurements to be taken in the field and on the go. Up to 99 measurement values can be saved to the internal memory of the power meter. The meter features a USB port, allowing for quick and easy data transfer to a PC for detailed analysis.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clamp Meter - PCE-PCM 1 - PCE Instruments / PCE Americas Inc.
Jupiter, FL, United States
Clamp Meter
PCE-PCM 1
Clamp Meter PCE-PCM 1
PCE-PCM 1 is a multipurpose clamp meter or power analyzer used to measure alternating current (AC), voltage (TRMS) and frequency to determine active (kW), apparent (kVA) and reactive (kVAR) power as well as active energy (kWh) consumption. Both the phase angle and the power factor (cos φ) are shown on the handheld power meter's large and easy-to-read backlit display. The power analyzer aids in evaluating power and energy use in machines and electrical installations. The device's compact design allows for measurements to be taken in the field and on the go. Up to 99 measurement values can be saved to the internal memory of the power meter. The meter features a USB port, allowing for quick and easy data transfer to a PC for detailed analysis.

PCE-PCM 1 is a multipurpose clamp meter or power analyzer used to measure alternating current (AC), voltage (TRMS) and frequency to determine active (kW), apparent (kVA) and reactive (kVAR) power as well as active energy (kWh) consumption. Both the phase angle and the power factor (cos φ) are shown on the handheld power meter's large and easy-to-read backlit display.

The power analyzer aids in evaluating power and energy use in machines and electrical installations. The device's compact design allows for measurements to be taken in the field and on the go. Up to 99 measurement values can be saved to the internal memory of the power meter. The meter features a USB port, allowing for quick and easy data transfer to a PC for detailed analysis.

Supplier's Site Datasheet

Technical Specifications

  PCE Instruments / PCE Americas Inc.
Product Category Clamp Meters
Product Number PCE-PCM 1
Product Name Clamp Meter
Measurement Type AC
Unlock Full Specs
to access all available technical data

Similar Products

Clamp Meter - PCE-830-3 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Measurement Type AC
Options & Features Battery powered; Data storage/ logging
Standards and Certifications CAT III Safety Protection
View Details
Clamp Meter - PCE-DC3 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Measurement Type AC / DC
Options & Features Battery powered
Standards and Certifications CAT III Safety Protection
View Details
Digital Multimeter - PCE-LCT 1 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Measurement Type AC
Options & Features Battery powered
AC Voltage 400 volts
View Details
Clamp Meter - PCE-DC 41 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Measurement Type AC / DC
Special Measurement Types Continuity Check
Options & Features Battery powered
View Details