The PCE-895 is a non-contact infrared thermometer designed for surface temperature measurement, with a measurement range of -35 to +1600°C (-31 to +2912°F) and a distance-to-spot ratio of 60:1. It features a dual laser targeting system, adjustable emissivity from 0.10 to 1.00 in 0.01 steps, and includes a K-type thermocouple input for contact measurements. The device has an internal memory for 24 records, supports external data logging via an 8GB micro SD card, and offers USB and SPI output interfaces. It operates within an ambient temperature range of 0 to +50°C and is powered by two AA batteries, with a typical battery life of 14 hours. The unit measures 202.99 × 176.07 × 58.31 mm and weighs 401 grams including batteries. It includes a backlight, alarm thresholds (HAL/LAL), and automatic power-off after 60 seconds of inactivity unless in thermocouple mode.
The dual infrared temperature meter is used for fast surface temperature measurement. The two laser points of the infrared temperature meter PCE-895 mark the exact measuring point and thus offer excellent assistance with the temperature measurement.
| PCE Instruments / PCE Americas Inc. | |
|---|---|
| Product Category | Temperature Indicators |
| Product Number | PCE-895 |
| Product Name | Temperature Meter |
| Mounting Options | Portable or Hand Held |
| Sensed Temperature Range | -83.2 to 2912 F (-64 to 1600 C) |
| Input Options | Permanent Sensor or Probe (Not detachable or Interchangeable); Accepts Thermocouple Inputs |
| Local Interface | Digital Front Panel |