PCE Instruments / PCE Americas Inc. Temperature Meter PCE-T 330

Description
The temperature meter has two measuring inputs. Each measuring input from the thermometer can be connected to a thermocouple of type K, T and J. With a measuring rate of 2 Hz, the thermometer shows rapid temperature fluctuations. With the high accuracy and a resolution of 0.01 °C, these rapid temperature fluctuations can also be displayed precisely by the thermometer. 
Request a Quote Datasheet
Description
The temperature meter has two measuring inputs. Each measuring input from the thermometer can be connected to a thermocouple of type K, T and J. With a measuring rate of 2 Hz, the thermometer shows rapid temperature fluctuations. With the high accuracy and a resolution of 0.01 °C, these rapid temperature fluctuations can also be displayed precisely by the thermometer. 
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Meter - PCE-T 330 - PCE Instruments / PCE Americas Inc.
Jupiter, FL, United States
Temperature Meter
PCE-T 330
Temperature Meter PCE-T 330
The temperature meter has two measuring inputs. Each measuring input from the thermometer can be connected to a thermocouple of type K, T and J. With a measuring rate of 2 Hz, the thermometer shows rapid temperature fluctuations. With the high accuracy and a resolution of 0.01 °C, these rapid temperature fluctuations can also be displayed precisely by the thermometer. 

The temperature meter has two measuring inputs. Each measuring input from the thermometer can be connected to a thermocouple of type K, T and J. With a measuring rate of 2 Hz, the thermometer shows rapid temperature fluctuations. With the high accuracy and a resolution of 0.01 °C, these rapid temperature fluctuations can also be displayed precisely by the thermometer. 

Supplier's Site Datasheet

Technical Specifications

  PCE Instruments / PCE Americas Inc.
Product Category Temperature Indicators
Product Number PCE-T 330
Product Name Temperature Meter
Mounting Options Portable or Hand Held
Sensed Temperature Range -328 to 2498 F (-200 to 1370 C)
Input Options Permanent Sensor or Probe (Not detachable or Interchangeable); Accepts Thermocouple Inputs
# of Inputs / Channels 2 #
Unlock Full Specs
to access all available technical data

Similar Products

Multi-Channel Datalogging Temperature Meter - PCE-T 1200 - PCE Instruments / PCE Americas Inc.
Specs
Mounting Options Portable or Hand Held
Sensed Temperature Range -58 to 1832 F (-50 to 1000 C)
Input Options Accepts Thermocouple Inputs
View Details
Multifunction Thermometer - PCE-THD 50 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Mounting Options Portable or Hand Held
Sensed Temperature Range -148 to 2502 F (-100 to 1372 C)
Input Options Permanent Sensor or Probe (Not detachable or Interchangeable); Accepts Thermocouple Inputs
View Details
Thermometer - PCE-T312N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Mounting Options Portable or Hand Held
Sensed Temperature Range -328 to 2502 F (-200 to 1372 C)
Input Options Permanent Sensor or Probe (Not detachable or Interchangeable); Accepts Thermocouple Inputs
View Details
Contact Thermometer - PCE-T390 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Mounting Options Portable or Hand Held
Reference Material Platinum
Probe Resistance Values 100
View Details