The PCE-T 394 is a digital thermometer designed for precise temperature monitoring across a wide range of applications. It features a measuring range from -210 to 1370 °C and supports thermocouple types K and J, allowing for accurate measurements in various environments. The device is equipped with four input channels, enabling simultaneous monitoring of multiple measuring points, which is beneficial for complex applications. The thermometer includes functionalities such as MAX, MIN, and AVG value recording, as well as a hold data feature for convenience during measurements. It also offers a data logging capability with adjustable intervals, making it suitable for long-term monitoring tasks. The unit is powered by a rechargeable battery, with a micro USB charging port for easy recharging.
The thermometer offers precise temperature monitoring of multiple measuring points. With a measuring range of -210 to 1370 °C and support for thermocouple types K and J, it enables accurate measurements in different environments. The 4 input channels of the thermometer enable simultaneous monitoring of multiple measuring points, making this 4-channel thermometer ideal for complex applications.
| PCE Instruments / PCE Americas Inc. | |
|---|---|
| Product Category | Temperature Indicators |
| Product Number | PCE-T 394 |
| Product Name | Digital Thermometer |
| Mounting Options | Portable or Hand Held |
| Sensed Temperature Range | -328 to 2498 F (-200 to 1370 C) |
| Input Options | Permanent Sensor or Probe (Not detachable or Interchangeable); Accepts Thermocouple Inputs |
| # of Inputs / Channels | 4 # |