PCE Instruments / PCE Americas Inc. Multifunction Thermometer PCE-THD 50

Description
The multifunction thermometer is the ideal measuring device to check the climatic conditions in, for example, warehouses, production halls or greenhouses. The multifunction thermometer can measure the ambient temperature and humidity. Temperatures between -20 ... 60 °C (-4 ... 140 °F) can be measured reliably and quickly by the multifunction thermometer. In addition, the dew point and wet bulb temperature is calculated and displayed by the multifunction thermometer. In addition, any type K thermocouple can be connected to the multifunction thermometer in a temperature range of -100 ... 1372 °C (-148 ... 2501 °F). As soon as the connected thermocouple has been recognized, the temperature display automatically switches from the multifunction thermometer to the thermocouple.
Request a Quote Datasheet
Description
The multifunction thermometer is the ideal measuring device to check the climatic conditions in, for example, warehouses, production halls or greenhouses. The multifunction thermometer can measure the ambient temperature and humidity. Temperatures between -20 ... 60 °C (-4 ... 140 °F) can be measured reliably and quickly by the multifunction thermometer. In addition, the dew point and wet bulb temperature is calculated and displayed by the multifunction thermometer. In addition, any type K thermocouple can be connected to the multifunction thermometer in a temperature range of -100 ... 1372 °C (-148 ... 2501 °F). As soon as the connected thermocouple has been recognized, the temperature display automatically switches from the multifunction thermometer to the thermocouple.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multifunction Thermometer - PCE-THD 50 - PCE Instruments / PCE Americas Inc.
Jupiter, FL, United States
Multifunction Thermometer
PCE-THD 50
Multifunction Thermometer PCE-THD 50
The multifunction thermometer is the ideal measuring device to check the climatic conditions in, for example, warehouses, production halls or greenhouses. The multifunction thermometer can measure the ambient temperature and humidity. Temperatures between -20 ... 60 °C (-4 ... 140 °F) can be measured reliably and quickly by the multifunction thermometer. In addition, the dew point and wet bulb temperature is calculated and displayed by the multifunction thermometer. In addition, any type K thermocouple can be connected to the multifunction thermometer in a temperature range of -100 ... 1372 °C (-148 ... 2501 °F). As soon as the connected thermocouple has been recognized, the temperature display automatically switches from the multifunction thermometer to the thermocouple.

The multifunction thermometer is the ideal measuring device to check the climatic conditions in, for example, warehouses, production halls or greenhouses. The multifunction thermometer can measure the ambient temperature and humidity. Temperatures between -20 ... 60 °C (-4 ... 140 °F) can be measured reliably and quickly by the multifunction thermometer. In addition, the dew point and wet bulb temperature is calculated and displayed by the multifunction thermometer. In addition, any type K thermocouple can be connected to the multifunction thermometer in a temperature range of -100 ... 1372 °C (-148 ... 2501 °F). As soon as the connected thermocouple has been recognized, the temperature display automatically switches from the multifunction thermometer to the thermocouple.

Supplier's Site Datasheet

Technical Specifications

  PCE Instruments / PCE Americas Inc.
Product Category Temperature Indicators
Product Number PCE-THD 50
Product Name Multifunction Thermometer
Mounting Options Portable or Hand Held
Sensed Temperature Range -148 to 2502 F (-100 to 1372 C)
Input Options Permanent Sensor or Probe (Not detachable or Interchangeable); Accepts Thermocouple Inputs
# of Inputs / Channels 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Multi-Channel Datalogging Temperature Meter - PCE-T 1200 - PCE Instruments / PCE Americas Inc.
Specs
Mounting Options Portable or Hand Held
Sensed Temperature Range -58 to 1832 F (-50 to 1000 C)
Input Options Accepts Thermocouple Inputs
View Details
Contact Thermometer - PCE-T390 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Mounting Options Portable or Hand Held
Reference Material Platinum
Probe Resistance Values 100
View Details
Temperature Meter - PCE-895 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Mounting Options Portable or Hand Held
Sensed Temperature Range -83.2 to 2912 F (-64 to 1600 C)
Input Options Permanent Sensor or Probe (Not detachable or Interchangeable); Accepts Thermocouple Inputs
View Details
Thermometer - PCE-ST 1 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Mounting Options Portable or Hand Held
Sensed Temperature Range -40 to 482 F (-40 to 250 C)
Input Options Permanent Sensor or Probe (Not detachable or Interchangeable)
View Details