PCE Instruments / PCE Americas Inc. Multi-Channel Datalogging Temperature Meter PCE-T 1200

Description
PCE-T 1200 is a 12-channel temperature data logger that accommodates SD cards up to 16 GB in size. The optional software allows the temperature meter to connect to a PC via USB for direct data transfer and analysis via Microsoft Excel. The datalogging interval can be set from 1 second per channel up to a maximum of 3600 seconds. The 4.5" LCD display features a green backlight and can indicate up to eight channels of measurements simultaneously (CH 1 ... CH 8). With just the press of a button, the remaining channels (CH 9 ... CH 12) can be viewed. The temperature meter works with six different kinds of transducers or sensors including type K, type J, type T, type E, type R and type S thermocouples.
Request a Quote
Description
PCE-T 1200 is a 12-channel temperature data logger that accommodates SD cards up to 16 GB in size. The optional software allows the temperature meter to connect to a PC via USB for direct data transfer and analysis via Microsoft Excel. The datalogging interval can be set from 1 second per channel up to a maximum of 3600 seconds. The 4.5" LCD display features a green backlight and can indicate up to eight channels of measurements simultaneously (CH 1 ... CH 8). With just the press of a button, the remaining channels (CH 9 ... CH 12) can be viewed. The temperature meter works with six different kinds of transducers or sensors including type K, type J, type T, type E, type R and type S thermocouples.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Multi-Channel Datalogging Temperature Meter - PCE-T 1200 - PCE Instruments / PCE Americas Inc.
Jupiter, FL, United States
Multi-Channel Datalogging Temperature Meter
PCE-T 1200
Multi-Channel Datalogging Temperature Meter PCE-T 1200
PCE-T 1200 is a 12-channel temperature data logger that accommodates SD cards up to 16 GB in size. The optional software allows the temperature meter to connect to a PC via USB for direct data transfer and analysis via Microsoft Excel. The datalogging interval can be set from 1 second per channel up to a maximum of 3600 seconds. The 4.5" LCD display features a green backlight and can indicate up to eight channels of measurements simultaneously (CH 1 ... CH 8). With just the press of a button, the remaining channels (CH 9 ... CH 12) can be viewed. The temperature meter works with six different kinds of transducers or sensors including type K, type J, type T, type E, type R and type S thermocouples.

PCE-T 1200 is a 12-channel temperature data logger that accommodates SD cards up to 16 GB in size. The optional software allows the temperature meter to connect to a PC via USB for direct data transfer and analysis via Microsoft Excel. The datalogging interval can be set from 1 second per channel up to a maximum of 3600 seconds. The 4.5" LCD display features a green backlight and can indicate up to eight channels of measurements simultaneously (CH 1 ... CH 8). With just the press of a button, the remaining channels (CH 9 ... CH 12) can be viewed. The temperature meter works with six different kinds of transducers or sensors including type K, type J, type T, type E, type R and type S thermocouples.

Supplier's Site

Technical Specifications

  PCE Instruments / PCE Americas Inc.
Product Category Temperature Indicators
Product Number PCE-T 1200
Product Name Multi-Channel Datalogging Temperature Meter
Mounting Options Portable or Hand Held
Sensed Temperature Range -58 to 1832 F (-50 to 1000 C)
Input Options Accepts Thermocouple Inputs
# of Inputs / Channels 12 #
Unlock Full Specs
to access all available technical data

Similar Products

Thermometer - PCE-313A - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Mounting Options Portable or Hand Held
Sensed Temperature Range 32 to 122 F (0.0 to 50 C)
Input Options Accepts Thermocouple Inputs
View Details
Contact Thermometer - PCE-T390 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Mounting Options Portable or Hand Held
Reference Material Platinum
Probe Resistance Values 100
View Details
Thermometer - PCE-T312N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Mounting Options Portable or Hand Held
Sensed Temperature Range -328 to 2502 F (-200 to 1372 C)
Input Options Permanent Sensor or Probe (Not detachable or Interchangeable); Accepts Thermocouple Inputs
View Details
Temperature Meter - PCE-895 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Mounting Options Portable or Hand Held
Sensed Temperature Range -83.2 to 2912 F (-64 to 1600 C)
Input Options Permanent Sensor or Probe (Not detachable or Interchangeable); Accepts Thermocouple Inputs
View Details