PCE Instruments / PCE Americas Inc. Class 2 Data Logging Sound Level Meter with Certificate PCE-428

Description
PCE-428 is a class 2 data-logging sound level meter that meets IEC 60651:1979, IEC 60804:2000, IEC 61672-1:2013, ANSI S1.4-1983 and ANSI S1.43-1997 requirements. This portable high-accuracy sound level meter has a large easy-to-read illuminated LCD screen that displays the sound pressure level (SPL) numerically and graphically in real time. Thanks to octave band filtering, even the slightest difference in frequency is detected. The handheld meter also functions as a data logger, recording measurements at an adjustable interval from 1 s ... 24 h and storing the recorded measurement data to a micro SD card memory. The SD card can be removed from the meter and inserted into the SD card reader of a PC. Alternatively, the decibel meter can be connected directly to a PC via USB. The provided PC-compatible software allows for quick and easy data analysis. This device measures from 25 ... 136 db(A) at a frequency of 20 Hz ... 12.5 kHz. The meter features A, B, C and Z frequency weightings as well as fast, slow and impulse time weightings. The PCE-428 decibel meter is commonly used by professionals to ensure compliance with environmental noise regulations and workplace noise permissible exposure limits.
Request a Quote Datasheet
Description
PCE-428 is a class 2 data-logging sound level meter that meets IEC 60651:1979, IEC 60804:2000, IEC 61672-1:2013, ANSI S1.4-1983 and ANSI S1.43-1997 requirements. This portable high-accuracy sound level meter has a large easy-to-read illuminated LCD screen that displays the sound pressure level (SPL) numerically and graphically in real time. Thanks to octave band filtering, even the slightest difference in frequency is detected. The handheld meter also functions as a data logger, recording measurements at an adjustable interval from 1 s ... 24 h and storing the recorded measurement data to a micro SD card memory. The SD card can be removed from the meter and inserted into the SD card reader of a PC. Alternatively, the decibel meter can be connected directly to a PC via USB. The provided PC-compatible software allows for quick and easy data analysis. This device measures from 25 ... 136 db(A) at a frequency of 20 Hz ... 12.5 kHz. The meter features A, B, C and Z frequency weightings as well as fast, slow and impulse time weightings. The PCE-428 decibel meter is commonly used by professionals to ensure compliance with environmental noise regulations and workplace noise permissible exposure limits.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Class 2 Data Logging Sound Level Meter with Certificate - PCE-428 - PCE Instruments / PCE Americas Inc.
Jupiter, FL, United States
Class 2 Data Logging Sound Level Meter with Certificate
PCE-428
Class 2 Data Logging Sound Level Meter with Certificate PCE-428
PCE-428 is a class 2 data-logging sound level meter that meets IEC 60651:1979, IEC 60804:2000, IEC 61672-1:2013, ANSI S1.4-1983 and ANSI S1.43-1997 requirements. This portable high-accuracy sound level meter has a large easy-to-read illuminated LCD screen that displays the sound pressure level (SPL) numerically and graphically in real time. Thanks to octave band filtering, even the slightest difference in frequency is detected. The handheld meter also functions as a data logger, recording measurements at an adjustable interval from 1 s ... 24 h and storing the recorded measurement data to a micro SD card memory. The SD card can be removed from the meter and inserted into the SD card reader of a PC. Alternatively, the decibel meter can be connected directly to a PC via USB. The provided PC-compatible software allows for quick and easy data analysis. This device measures from 25 ... 136 db(A) at a frequency of 20 Hz ... 12.5 kHz. The meter features A, B, C and Z frequency weightings as well as fast, slow and impulse time weightings. The PCE-428 decibel meter is commonly used by professionals to ensure compliance with environmental noise regulations and workplace noise permissible exposure limits.

PCE-428 is a class 2 data-logging sound level meter that meets IEC 60651:1979, IEC 60804:2000, IEC 61672-1:2013, ANSI S1.4-1983 and ANSI S1.43-1997 requirements. This portable high-accuracy sound level meter has a large easy-to-read illuminated LCD screen that displays the sound pressure level (SPL) numerically and graphically in real time. Thanks to octave band filtering, even the slightest difference in frequency is detected.
The handheld meter also functions as a data logger, recording measurements at an adjustable interval from 1 s ... 24 h and storing the recorded measurement data to a micro SD card memory. The SD card can be removed from the meter and inserted into the SD card reader of a PC. Alternatively, the decibel meter can be connected directly to a PC via USB. The provided PC-compatible software allows for quick and easy data analysis.
This device measures from 25 ... 136 db(A) at a frequency of 20 Hz ... 12.5 kHz. The meter features A, B, C and Z frequency weightings as well as fast, slow and impulse time weightings. The PCE-428 decibel meter is commonly used by professionals to ensure compliance with environmental noise regulations and workplace noise permissible exposure limits.

Supplier's Site Datasheet

Technical Specifications

  PCE Instruments / PCE Americas Inc.
Product Category Sound Level Meters and Noise Dosimeters
Product Number PCE-428
Product Name Class 2 Data Logging Sound Level Meter with Certificate
Meter Style Sound Level Meter
Frequency Response 20 to 12500 Hz
Level Range 25 to 136 dB re 20µPa
Measurement Modes A-Weighted SPL; C-Weighted SPL; Z-Weighted SPL; B
Unlock Full Specs
to access all available technical data

Similar Products

Class 1 Data Logging Sound Level Meter with GPS and Certificate - PCE-432 - PCE Instruments / PCE Americas Inc.
Specs
Meter Style Sound Level Meter
Frequency Response 3 to 20000 Hz
Level Range 22 to 136 dB re 20µPa
View Details
Outdoor Aircraft Noise Meter - PCE-428-ekit - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Meter Style Sound Level Meter
Frequency Response 20 to 12500 Hz
Level Range 25 to 136 dB re 20µPa
View Details
Decibel Meter PCE-322ALEQ - PCE-322ALEQ - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Meter Style Sound Level Meter
Frequency Response 32 to 8000 Hz
Level Range 50 dB re 20µPa
View Details
Class 1 Data Logging Sound Level Meter with Certificate - PCE-430 - PCE Instruments / PCE Americas Inc.
Specs
Meter Style Sound Level Meter
Frequency Response 3 to 20000 Hz
Level Range 22 to 136 dB re 20µPa
View Details