PCE Instruments / PCE Americas Inc. Class 2 Data-Logging Noise Meter / Sound Meter PCE-SDL 1

Description
PCE-SDL 1 is a class 2 (type 2) data-logging sound level meter, sound pressure level (SPL) meter, noise meter or decibel (dB) meter used for long-term acoustic measurements. The Windows-compatible software included with the meter allows for the display of a progressive graph of the data collected. The software also enables the user to set alarm limits indicated on the meter via flashing LEDs.
Request a Quote Datasheet
Description
PCE-SDL 1 is a class 2 (type 2) data-logging sound level meter, sound pressure level (SPL) meter, noise meter or decibel (dB) meter used for long-term acoustic measurements. The Windows-compatible software included with the meter allows for the display of a progressive graph of the data collected. The software also enables the user to set alarm limits indicated on the meter via flashing LEDs.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Class 2 Data-Logging Noise Meter / Sound Meter - PCE-SDL 1 - PCE Instruments / PCE Americas Inc.
Jupiter, FL, United States
Class 2 Data-Logging Noise Meter / Sound Meter
PCE-SDL 1
Class 2 Data-Logging Noise Meter / Sound Meter PCE-SDL 1
PCE-SDL 1 is a class 2 (type 2) data-logging sound level meter, sound pressure level (SPL) meter, noise meter or decibel (dB) meter used for long-term acoustic measurements. The Windows-compatible software included with the meter allows for the display of a progressive graph of the data collected. The software also enables the user to set alarm limits indicated on the meter via flashing LEDs.

PCE-SDL 1 is a class 2 (type 2) data-logging sound level meter, sound pressure level (SPL) meter, noise meter or decibel (dB) meter used for long-term acoustic measurements.
The Windows-compatible software included with the meter allows for the display of a progressive graph of the data collected. The software also enables the user to set alarm limits indicated on the meter via flashing LEDs.

Supplier's Site Datasheet

Technical Specifications

  PCE Instruments / PCE Americas Inc.
Product Category Sound Level Meters and Noise Dosimeters
Product Number PCE-SDL 1
Product Name Class 2 Data-Logging Noise Meter / Sound Meter
Meter Style Sound Level Meter
Frequency Response 32 to 8000 Hz
Level Range 30 to 130 dB re 20µPa
Accuracy 1.4 dB
Unlock Full Specs
to access all available technical data

Similar Products

Decibel Meter PCE-322ALEQ - PCE-322ALEQ - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Meter Style Sound Level Meter
Frequency Response 32 to 8000 Hz
Level Range 50 dB re 20µPa
View Details
Data-Logging Sound Level Meter - PCE-NDL 10 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Meter Style Sound Level / Noise Dosimeter Combination
Frequency Response 32 to 8000 Hz
Level Range 30 to 130 dB re 20µPa
View Details
Sound Level Meter - PCE-SLT-TRM-24V - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Meter Style Sound Level Meter
Level Range 30 to 130 dB re 20µPa
Accuracy 1.5 dB
View Details
Class 2 Data Logging Sound Level Meter with Certificate - PCE-428 - PCE Instruments / PCE Americas Inc.
Specs
Meter Style Sound Level Meter
Frequency Response 20 to 12500 Hz
Level Range 25 to 136 dB re 20µPa
View Details