PCE Instruments / PCE Americas Inc. Sound Level Meter PCE-318

Description
PCE-318 is a portable handheld class II (type 2) noise, sound level or sound pressure level (SPL) meter used for measuring sound in decibels (dB). The meter comes with a microphone windscreen and can be mounted on a tripod (tripod sold separately - see accessories). The device also features an analog AC / DC output (AC: 1 Vrms at full scale, DC: 10 mV DC / 1 db).
Request a Quote
Description
PCE-318 is a portable handheld class II (type 2) noise, sound level or sound pressure level (SPL) meter used for measuring sound in decibels (dB). The meter comes with a microphone windscreen and can be mounted on a tripod (tripod sold separately - see accessories). The device also features an analog AC / DC output (AC: 1 Vrms at full scale, DC: 10 mV DC / 1 db).
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Sound Level Meter - PCE-318 - PCE Instruments / PCE Americas Inc.
Jupiter, FL, United States
Sound Level Meter
PCE-318
Sound Level Meter PCE-318
PCE-318 is a portable handheld class II (type 2) noise, sound level or sound pressure level (SPL) meter used for measuring sound in decibels (dB). The meter comes with a microphone windscreen and can be mounted on a tripod (tripod sold separately - see accessories). The device also features an analog AC / DC output (AC: 1 Vrms at full scale, DC: 10 mV DC / 1 db).

PCE-318 is a portable handheld class II (type 2) noise, sound level or sound pressure level (SPL) meter used for measuring sound in decibels (dB). The meter comes with a microphone windscreen and can be mounted on a tripod (tripod sold separately - see accessories). The device also features an analog AC / DC output (AC: 1 Vrms at full scale, DC: 10 mV DC / 1 db).

Supplier's Site

Technical Specifications

  PCE Instruments / PCE Americas Inc.
Product Category Sound Level Meters and Noise Dosimeters
Product Number PCE-318
Product Name Sound Level Meter
Meter Style Sound Level Meter
Frequency Response 32 to 8000 Hz
Level Range 30 to 130 dB re 20µPa
Accuracy 1 dB
Measurement Modes A-Weighted SPL; C-Weighted SPL
Unlock Full Specs
to access all available technical data

Similar Products

Outdoor Noise Dose Meter Kit - PCE-430-ekit - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Meter Style Noise Dosimeter
Frequency Response 3 to 20000 Hz
Level Range 22 to 136 dB re 20µPa
View Details
Sound Level Meter - PCE-MSV 10 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Meter Style Sound Level Meter
Frequency Response 20 to 20000 Hz
Level Range 30 to 130 dB re 20µPa
View Details
Decibel Meter PCE-322ALEQ - PCE-322ALEQ - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Meter Style Sound Level Meter
Frequency Response 32 to 8000 Hz
Level Range 50 dB re 20µPa
View Details
Sound Level Meter - PCE-SLT-TRM - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Meter Style Sound Level Meter
Level Range 30 to 130 dB re 20µPa
Accuracy 1.5 dB
View Details