PCE Instruments / PCE Americas Inc. Outdoor Sound Level Meter Kit 5860402

Description
Professional sound level meter with GPS PCE-432 (class 1) incl. outdoor noise level meter kit Handheld noise meter / Octave band filter / A, B, C and Z rating filter upgradeable / Fast, Slow and Pulse Evaluation / Data logger / USB The Class 1 sound level meter PCE-432-EKIT meets all requirements for noise measurement and frequency analysis. The sound level meter is equipped with a GPS receiver in addition to the sound measurement function. The GPS function allows the user to assign the measured values to an exact position. This integrated precision pulse sound level meter follows all valid standards and guidelines (Class 1 EN/IEC 61672, ANSI S1.4-1983, ANSI S1.43-1997 EN/IEC61260, etc.) The sound level meter PCE-432 has a very large illuminated display. The sound level meter display adjusts the sound pressure level numerically and graphically in real time. The professional sound level meter has an integrated data logger. The measurement data is stored on a micro SD card. This card can be read directly in the PC . Likewise, the sound level meter can be connected to the PC via USB and the memory can be read out. The post-processing software from the sound level meter allows convenient measurement data analysis. The typical applications for this instrument are the measurement of workplace noise, compliance, environmental noise detection, selection of hearing protector selection, selection of appropriate noise abatement measures and noise exposure estimation. The pulse function of the PCE-432 allows you to record short-term sound events. Thanks to the integrated octave band function even the smallest differences in the frequency band can be detected. The frequency filter can be optionally upgraded. The measuring range of this professional sound level meter ranges from 22 ... 136 db (A) at a frequency of 3 Hz ... 20 kHz. PCE-4xx-EKIT An additional kit for outdoor sound measurement PCE-4xx-EKIT can be combined with the sound level meters PCE-428, 430 or PCE-432. This kit makes it possible to measure the outdoor noise with a noise meter over a long period of time. The environmental noise monitoring system consists of a waterproof Peli carrying case with rollers. A charger and two additional lead gel batteries are installed in this case, which allows an operation of the sound monitor for up to 10 days. During the outdoor sound measurement, the case may remain closed. Due to the external connections for the microphone and the power supply all electronic components are protected from water. The delivery scope of the outdoor sound monitor includes rain and wind protection as well as a wire mesh for the microphone. Also, a tripod is available with which the microphone can be placed outdoors. Also, the charger in the measuring kit PCE-4xx-EKIT is waterproof. So, the charger may also remain outdoors. The outdoor noise meter can be used, for example, for the sound measurement of road noise, aircraft and train noise, event noise, etc. The weather does not matter, hail, snow and rain are no problem for the kit for outdoor noise. If the PCE-432 noise meter is combined with this measuring kit, it is even possible that the exact location of the sound level metering around the outside area is assigned via the GPS receiver.
Request a Quote
Description
Professional sound level meter with GPS PCE-432 (class 1) incl. outdoor noise level meter kit Handheld noise meter / Octave band filter / A, B, C and Z rating filter upgradeable / Fast, Slow and Pulse Evaluation / Data logger / USB The Class 1 sound level meter PCE-432-EKIT meets all requirements for noise measurement and frequency analysis. The sound level meter is equipped with a GPS receiver in addition to the sound measurement function. The GPS function allows the user to assign the measured values to an exact position. This integrated precision pulse sound level meter follows all valid standards and guidelines (Class 1 EN/IEC 61672, ANSI S1.4-1983, ANSI S1.43-1997 EN/IEC61260, etc.) The sound level meter PCE-432 has a very large illuminated display. The sound level meter display adjusts the sound pressure level numerically and graphically in real time. The professional sound level meter has an integrated data logger. The measurement data is stored on a micro SD card. This card can be read directly in the PC . Likewise, the sound level meter can be connected to the PC via USB and the memory can be read out. The post-processing software from the sound level meter allows convenient measurement data analysis. The typical applications for this instrument are the measurement of workplace noise, compliance, environmental noise detection, selection of hearing protector selection, selection of appropriate noise abatement measures and noise exposure estimation. The pulse function of the PCE-432 allows you to record short-term sound events. Thanks to the integrated octave band function even the smallest differences in the frequency band can be detected. The frequency filter can be optionally upgraded. The measuring range of this professional sound level meter ranges from 22 ... 136 db (A) at a frequency of 3 Hz ... 20 kHz. PCE-4xx-EKIT An additional kit for outdoor sound measurement PCE-4xx-EKIT can be combined with the sound level meters PCE-428, 430 or PCE-432. This kit makes it possible to measure the outdoor noise with a noise meter over a long period of time. The environmental noise monitoring system consists of a waterproof Peli carrying case with rollers. A charger and two additional lead gel batteries are installed in this case, which allows an operation of the sound monitor for up to 10 days. During the outdoor sound measurement, the case may remain closed. Due to the external connections for the microphone and the power supply all electronic components are protected from water. The delivery scope of the outdoor sound monitor includes rain and wind protection as well as a wire mesh for the microphone. Also, a tripod is available with which the microphone can be placed outdoors. Also, the charger in the measuring kit PCE-4xx-EKIT is waterproof. So, the charger may also remain outdoors. The outdoor noise meter can be used, for example, for the sound measurement of road noise, aircraft and train noise, event noise, etc. The weather does not matter, hail, snow and rain are no problem for the kit for outdoor noise. If the PCE-432 noise meter is combined with this measuring kit, it is even possible that the exact location of the sound level metering around the outside area is assigned via the GPS receiver.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Outdoor Sound Level Meter Kit - 5860402 - PCE Instruments / PCE Americas Inc.
Jupiter, FL, United States
Outdoor Sound Level Meter Kit
5860402
Outdoor Sound Level Meter Kit 5860402
Professional sound level meter with GPS PCE-432 (class 1) incl. outdoor noise level meter kit Handheld noise meter / Octave band filter / A, B, C and Z rating filter upgradeable / Fast, Slow and Pulse Evaluation / Data logger / USB The Class 1 sound level meter PCE-432-EKIT meets all requirements for noise measurement and frequency analysis. The sound level meter is equipped with a GPS receiver in addition to the sound measurement function. The GPS function allows the user to assign the measured values to an exact position. This integrated precision pulse sound level meter follows all valid standards and guidelines (Class 1 EN/IEC 61672, ANSI S1.4-1983, ANSI S1.43-1997 EN/IEC61260, etc.) The sound level meter PCE-432 has a very large illuminated display. The sound level meter display adjusts the sound pressure level numerically and graphically in real time. The professional sound level meter has an integrated data logger. The measurement data is stored on a micro SD card. This card can be read directly in the PC . Likewise, the sound level meter can be connected to the PC via USB and the memory can be read out. The post-processing software from the sound level meter allows convenient measurement data analysis. The typical applications for this instrument are the measurement of workplace noise, compliance, environmental noise detection, selection of hearing protector selection, selection of appropriate noise abatement measures and noise exposure estimation. The pulse function of the PCE-432 allows you to record short-term sound events. Thanks to the integrated octave band function even the smallest differences in the frequency band can be detected. The frequency filter can be optionally upgraded. The measuring range of this professional sound level meter ranges from 22 ... 136 db (A) at a frequency of 3 Hz ... 20 kHz. PCE-4xx-EKIT An additional kit for outdoor sound measurement PCE-4xx-EKIT can be combined with the sound level meters PCE-428, 430 or PCE-432. This kit makes it possible to measure the outdoor noise with a noise meter over a long period of time. The environmental noise monitoring system consists of a waterproof Peli carrying case with rollers. A charger and two additional lead gel batteries are installed in this case, which allows an operation of the sound monitor for up to 10 days. During the outdoor sound measurement, the case may remain closed. Due to the external connections for the microphone and the power supply all electronic components are protected from water. The delivery scope of the outdoor sound monitor includes rain and wind protection as well as a wire mesh for the microphone. Also, a tripod is available with which the microphone can be placed outdoors. Also, the charger in the measuring kit PCE-4xx-EKIT is waterproof. So, the charger may also remain outdoors. The outdoor noise meter can be used, for example, for the sound measurement of road noise, aircraft and train noise, event noise, etc. The weather does not matter, hail, snow and rain are no problem for the kit for outdoor noise. If the PCE-432 noise meter is combined with this measuring kit, it is even possible that the exact location of the sound level metering around the outside area is assigned via the GPS receiver.

Professional sound level meter with GPS PCE-432 (class 1) incl. outdoor noise level meter kit
Handheld noise meter / Octave band filter / A, B, C and Z rating filter upgradeable / Fast, Slow and Pulse Evaluation / Data logger / USB

The Class 1 sound level meter PCE-432-EKIT meets all requirements for noise measurement and frequency analysis. The sound level meter is equipped with a GPS receiver in addition to the sound measurement function. The GPS function allows the user to assign the measured values to an exact position.

This integrated precision pulse sound level meter follows all valid standards and guidelines (Class 1 EN/IEC 61672, ANSI S1.4-1983, ANSI S1.43-1997 EN/IEC61260, etc.) The sound level meter PCE-432 has a very large illuminated display. The sound level meter display adjusts the sound pressure level numerically and graphically in real time. The professional sound level meter has an integrated data logger. The measurement data is stored on a micro SD card. This card can be read directly in the PC .

Likewise, the sound level meter can be connected to the PC via USB and the memory can be read out. The post-processing software from the sound level meter allows convenient measurement data analysis. The typical applications for this instrument are the measurement of workplace noise, compliance, environmental noise detection, selection of hearing protector selection, selection of appropriate noise abatement measures and noise exposure estimation.

The pulse function of the PCE-432 allows you to record short-term sound events. Thanks to the integrated octave band function even the smallest differences in the frequency band can be detected. The frequency filter can be optionally upgraded. The measuring range of this professional sound level meter ranges from 22 ... 136 db (A) at a frequency of 3 Hz ... 20 kHz.
PCE-4xx-EKIT
An additional kit for outdoor sound measurement PCE-4xx-EKIT can be combined with the sound level meters PCE-428, 430 or PCE-432. This kit makes it possible to measure the outdoor noise with a noise meter over a long period of time. The environmental noise monitoring system consists of a waterproof Peli carrying case with rollers. A charger and two additional lead gel batteries are installed in this case, which allows an operation of the sound monitor for up to 10 days. During the outdoor sound measurement, the case may remain closed. Due to the external connections for the microphone and the power supply all electronic components are protected from water.
The delivery scope of the outdoor sound monitor includes rain and wind protection as well as a wire mesh for the microphone. Also, a tripod is available with which the microphone can be placed outdoors. Also, the charger in the measuring kit PCE-4xx-EKIT is waterproof. So, the charger may also remain outdoors. The outdoor noise meter can be used, for example, for the sound measurement of road noise, aircraft and train noise, event noise, etc. The weather does not matter, hail, snow and rain are no problem for the kit for outdoor noise. If the PCE-432 noise meter is combined with this measuring kit, it is even possible that the exact location of the sound level metering around the outside area is assigned via the GPS receiver.

Supplier's Site

Technical Specifications

  PCE Instruments / PCE Americas Inc.
Product Category Sound Level Meters and Noise Dosimeters
Product Number 5860402
Product Name Outdoor Sound Level Meter Kit
Meter Style Sound Level Meter
Frequency Response 3 to 20000 Hz
Level Range 22 to 136 dB re 20µPa
Unlock Full Specs
to access all available technical data

Similar Products

Class 1 Data Logging Sound Level Meter with Certificate - PCE-430 - PCE Instruments / PCE Americas Inc.
Specs
Meter Style Sound Level Meter
Frequency Response 3 to 20000 Hz
Level Range 22 to 136 dB re 20µPa
View Details
Outdoor Aircraft Noise Meter - PCE-428-ekit - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Meter Style Sound Level Meter
Frequency Response 20 to 12500 Hz
Level Range 25 to 136 dB re 20µPa
View Details
Sound Level Meter - PCE-SLT-TRM-24V - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Meter Style Sound Level Meter
Level Range 30 to 130 dB re 20µPa
Accuracy 1.5 dB
View Details
Outdoor SPL Meter Kit - PCE-432-ekit - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Meter Style Sound Level Meter
Frequency Response 3 to 20000 Hz
Level Range 22 to 136 dB re 20µPa
View Details